- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Package / Case
- Applications
- RoHS Status
- Voltage - Supply
- Core Processor
- Program Memory Type
- RAM Size
Attribute column
Manufacturer
Rochester Electronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Program Memory Type | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | External Data Bus Width | RAM (words) | Consumer IC Type | fmax-Min | Number of Segments | ROM Programmability | Multiplexed Display Capability | Bus Compatibility | Data Input Mode | Controller Series | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C66113C-LTXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 31 | - | 0°C~70°C | Tray | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | USB Hub/Microcontroller | - | 4V~5.25V | QUAD | NO LEAD | - | - | 5V | 0.5mm | unknown | - | 56 | S-XQCC-N56 | - | - | - | I2C, USB, HAPI | 12 MHz | 256 x 8 | - | M8 | 6MHz | OTP (8kB) | 8 | NO | NO | NO | YES | - | - | - | - | - | - | - | OTPROM | - | - | - | USB Hub | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() MM908E626AVEK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | 13 | - | -40°C~115°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 54 | - | Automotive Mirror Control | - | 8V~18V | DUAL | GULL WING | - | - | 12V | 0.65mm | unknown | - | 54 | R-PDSO-G54 | - | - | - | SCI, SPI | 32 MHz | 512 x 8 | MICROCONTROLLER | HC08 | 9.8304MHz | FLASH (16kB) | - | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | 908E | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() Z9036112PSC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 42-DIP (0.600, 15.24mm) | NO | - | 20 | - | 0°C~70°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | 42 | - | TV Controller | - | - | DUAL | - | - | - | 5V | 1.778mm | - | - | 42 | R-PDIP-T42 | COMMERCIAL | 5.25V | 4.75V | - | 12.058 MHz | - | MICROCONTROLLER, RISC | Z8 | 12.058MHz | OTP (32kB) | 16 | YES | NO | YES | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | Digital Television Controller (DTC) | 4.83mm | 36.83mm | 15.24mm | Non-RoHS Compliant | ||
![]() CY7C68016A-56LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 26 | - | 0°C~70°C | Tube | EZ-USB FX2LP™ | e3 | yes | Obsolete | 3 (168 Hours) | 56 | MATTE TIN | USB Microcontroller | - | 3V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | unknown | 20 | 56 | S-XQCC-N56 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | 24MHz | ROMless | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | EEPROM | - | - | - | CY7C680xx | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() CY8CLED16P01-28PVXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | 24 | Industrial grade | -40°C~85°C | Tube | PowerPSoC® CY8CLED | - | - | Obsolete | 3 (168 Hours) | 28 | - | Powerline Communication | - | 4.75V~5.25V | DUAL | GULL WING | - | - | 5V | 0.65mm | unknown | - | 28 | R-PDSO-G28 | - | - | - | I2C, IrDA, SPI, UART/USART | - | 2K x 8 | MICROPROCESSOR CIRCUIT | M8C | - | FLASH (32KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | 2mm | 10.2mm | 5.3mm | ROHS3 Compliant | ||
![]() CY7C63743-PC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | 16 | - | 0°C~70°C | Tube | enCoRe™ | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | USB Microcontroller | - | 4V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | - | - | - | PS/2, USB | 12 MHz | 256 x 8 | MICROCONTROLLER, RISC | M8B | 6MHz | OTP (8kB) | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | CY7C637xx | 4.826mm | 31.75mm | 7.62mm | Non-RoHS Compliant | ||
![]() CY8C20246-24LKXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-UFQFN | YES | - | 13 | - | -40°C~85°C | Tray | CapSense® Controllers | - | - | Obsolete | 3 (168 Hours) | 16 | - | Capacitive Sensing | - | 1.71V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | unknown | - | 16 | S-XQCC-N16 | - | - | - | I2C, SPI | - | 2K x 8 | - | M8C | 25.2MHz | FLASH (16kB) | - | - | - | - | - | - | NO | - | 2000 | - | - | - | - | - | USB | - | CY8C20xx6 | 0.6mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() CY7C65113C-SXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 11 | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | NICKEL PALLADIUM GOLD | USB Hub/Microcontroller | - | 4V~5.5V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | I2C, USB | 12 MHz | 256 x 8 | - | M8 | 6MHz | OTP (8kB) | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | USB Hub | 2.67mm | 17.905mm | 7.505mm | ROHS3 Compliant | ||
![]() CY7C66113C-LFXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | 31 | Commercial grade | 0°C~70°C | Tray | - | - | - | Obsolete | 3 (168 Hours) | 56 | - | USB Hub/Microcontroller | - | 4V~5.25V | QUAD | NO LEAD | - | - | 5V | 0.5mm | unknown | - | 56 | S-XQCC-N56 | - | - | - | I2C, USB, HAPI | 12 MHz | 256 x 8 | - | M8 | 6MHz | OTP (8kB) | 8 | NO | NO | NO | YES | - | - | - | - | - | - | - | OTPROM | - | - | - | USB Hub | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() CY8C20066-24LTXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 36 | - | -40°C~85°C | Tray | CapSense® Controllers | - | - | Obsolete | 3 (168 Hours) | 48 | - | Capacitive Sensing | - | 1.71V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | unknown | - | 48 | S-XQCC-N48 | - | - | - | I2C, SPI, USB | - | 2K x 8 | - | M8C | 25.2MHz | FLASH (32kB) | - | - | - | - | - | - | NO | - | 2000 | - | - | - | - | - | USB | - | CY8C20xx6A | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CY7C64013C-SXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | 19 | - | 0°C~70°C | Tube | M8™ | - | - | Obsolete | 3 (168 Hours) | 28 | - | USB Microcontroller | - | 4V~5.25V | DUAL | GULL WING | - | - | 5V | 1.27mm | unknown | - | 28 | R-PDSO-G28 | - | - | - | I2C, USB, HAPI | 12 MHz | 256 x 8 | - | M8C | 6MHz | OTP (8kB) | 8 | NO | NO | NO | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | CY7C640xx | 2.67mm | 17.905mm | 7.505mm | ROHS3 Compliant | ||
![]() CY7C67300-100AXE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | 32 | - | -40°C~125°C | Tray | EZ-Host™ | - | - | Obsolete | 3 (168 Hours) | - | - | USB Host/Peripheral Controller | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI Serial, USB, HPI | - | 16K x 8 | - | CY16 | - | ROM (8kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C673xx | - | - | - | ROHS3 Compliant | ||
![]() CY8CLED16P01-48LFXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | YES | - | 44 | - | -40°C~85°C | Tray | PowerPSoC® CY8CLED | - | - | Obsolete | 3 (168 Hours) | 48 | - | Powerline Communication | - | 4.75V~5.25V | QUAD | NO LEAD | - | - | 5V | 0.5mm | unknown | - | 48 | S-XQCC-N48 | - | - | - | I2C, IrDA, SPI, UART/USART | - | 2K x 8 | MICROPROCESSOR CIRCUIT | M8C | - | FLASH (32KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CY8CLED04DOCD1-56LTXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | - | 56-QFN (8x8) | 14 | - | -40°C~85°C | Tray | PowerPSoC® CY8CLED | - | - | Obsolete | 3 (168 Hours) | - | - | Intelligent LED Driver | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | DALI, DMX512, I2C, IrDA, SPI, UART/USART | - | 1K x 8 | - | M8C | - | FLASH (16KB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY8CLED | - | - | - | ROHS3 Compliant | ||
![]() CY8CLED04-68LFXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-VFQFN Exposed Pad | YES | - | 56 | - | -40°C~85°C | Tray | EZ-Color™ CY8CLED | - | - | Obsolete | 3 (168 Hours) | 68 | - | HB LED Controller | IT CAN ALSO OPERATES WITH 5 VOLTS | 3V~5.25V | QUAD | NO LEAD | - | 1 | 3.3V | 0.4mm | unknown | - | 68 | S-XQCC-N68 | COMMERCIAL | - | - | I2C, SPI, UART/USART, USB | - | 1K x 8 | - | M8C | - | FLASH (16KB) | - | - | - | - | - | - | - | - | - | - | 12.96 MHz | 4 | - | NO | - | SERIAL | CY8CLED | 0.9mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() FMS7401LVN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 6 | - | -40°C~125°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | MATTE TIN | Digital Power Controller | - | 2.7V~3.6V | DUAL | - | NOT APPLICABLE | - | 3.3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | - | - | 2.04 MHz | 64 x 8 | MICROCONTROLLER | 8-Bit | 4MHz | EEPROM (1kB) | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | 9.817mm | - | ROHS3 Compliant | ||
![]() CY8C20336-24LQXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-UFQFN Exposed Pad | YES | - | 20 | - | -40°C~85°C | Tray | CapSense® Controllers | - | - | Obsolete | 3 (168 Hours) | 24 | - | Capacitive Sensing | - | 1.71V~5.5V | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | unknown | - | 24 | S-XQCC-N24 | - | - | - | I2C, SPI | - | 1K x 8 | - | M8C | 25.2MHz | FLASH (8kB) | - | - | - | - | - | - | NO | - | 1000 | - | - | - | - | - | USB | - | CY8C20xx6 | 0.6mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() TLE98322QXXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | - | PG-VQFN-48-31 | 11 | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Automotive | - | 3V~27V | - | - | - | - | - | - | - | - | - | - | - | - | - | LIN, SSI, UART | - | 3.25K x 8 | - | XC800 | - | FLASH (36kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CY7C64714-100AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 40 | - | 0°C~70°C | Tray | EZ-USB FX1™ | e3/e4 | yes | Obsolete | 3 (168 Hours) | 100 | MATTE TIN/NICKEL PALLADIUM GOLD | USB Microcontroller | - | 3.15V~3.45V | QUAD | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | 20 | 100 | R-PQFP-G100 | - | - | - | I2C, USB, USART | 48 MHz | 16K x 8 | - | 8051 | 24MHz | ROMless | 8 | NO | NO | NO | NO | 16 | - | 8 | - | - | - | - | - | - | - | - | CY7C647xx | 1.6mm | 20mm | 14mm | ROHS3 Compliant | ||
![]() CY8CTMG120-56LFXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | -40°C~85°C | Tray | TrueTouch™ | - | - | Obsolete | 3 (168 Hours) | 56 | - | Touchscreen Controller | - | 3V~5.25V | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | 56 | S-XQCC-N56 | COMMERCIAL | 5.25V | 3V | I2C, SPI, UART/USART, USB | - | 1K x 8 | - | M8C | - | FLASH (16kB) | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | CY8CT | 1mm | 8mm | 8mm | ROHS3 Compliant |