- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX31LVKN5C Rochester Electronics, LLC | In Stock | - | Datasheet | 457-LFBGA | YES | 0°C~70°C TA | Tray | i.MX31 | e1 | yes | Obsolete | 3 (168 Hours) | 457 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | 1.6V | 0.5mm | unknown | 40 | 457 | S-PBGA-B457 | COMMERCIAL | 1.65V | 1.55V | 532MHz | MICROPROCESSOR | ARM1136JF-S | 133MHz | - | 26 | YES | YES | 16 | FLOATING POINT | YES | 1.8V 2.0V 2.5V 2.7V 3.0V | - | 1 Core 32-Bit | Yes | DDR | USB 2.0 (3) | 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART | Multimedia; GPU, IPU, MPEG-4, VFP | Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory | Keyboard, Keypad, LCD | 1.3mm | 14mm | ROHS3 Compliant | ||
![]() PRIXP420BC Rochester Electronics, LLC | In Stock | - | Datasheet | 492-BBGA | YES | 0°C~70°C TA | Tray | - | e1 | yes | Obsolete | 3 (168 Hours) | 492 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1.3V | 1.27mm | - | 40 | 492 | S-PBGA-B492 | COMMERCIAL | 1.365V | 1.235V | 400MHz | MICROPROCESSOR, RISC | Xscale | 33.33MHz | 32 | 32 | YES | NO | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | SDRAM | USB 1.1 (1) | MII, PCI, UART | Communications; Network Processor Engine, Math Engine; Multiply-Accumulate | - | - | 2.59mm | 35mm | ROHS3 Compliant | ||
![]() MPC8313VRAGDB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | YES | 0°C~105°C TA | Tray | MPC83xx | e2 | no | Obsolete | 3 (168 Hours) | 516 | - | TIN COPPER/TIN SILVER | - | - | BOTTOM | BALL | 260 | 1V | 1mm | - | 40 | 516 | S-PBGA-B516 | COMMERCIAL | 1.5V | 0.95V | 400MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() MPC8313VRAFF Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | YES | 0°C~105°C TA | Tray | MPC83xx | e1 | - | Obsolete | 3 (168 Hours) | 516 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1V | 1mm | - | - | 516 | S-PBGA-B516 | COMMERCIAL | 1.5V | 0.95V | 333MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | 2.55mm | 27mm | ROHS3 Compliant | ||
![]() FA80386EXTC33 Rochester Electronics, LLC | In Stock | - | Datasheet | 144-TQFP | YES | -40°C~120°C TC | Tray | i386 | - | no | Obsolete | 3 (168 Hours) | 144 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | - | - | 144 | S-PQFP-G144 | - | 5.5V | 4.5V | 33MHz | MICROPROCESSOR | Intel386 EX | 66MHz | 32 | 26 | YES | YES | 16 | FIXED POINT | NO | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | - | - | - | - | 1.7mm | 20mm | Non-RoHS Compliant | ||
![]() MPC8543PXANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | - | TIN LEAD | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 800MHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | 3.38mm | 29mm | Non-RoHS Compliant | ||
![]() MC68302RC20C Rochester Electronics, LLC | In Stock | - | Datasheet | 132-BPGA Exposed Pad | NO | 0°C~70°C TA | Tray | M683xx | - | no | Obsolete | 3 (168 Hours) | 132 | - | - | - | - | PERPENDICULAR | PIN/PEG | - | - | 2.54mm | - | - | 132 | S-CPGA-P132 | COMMERCIAL | 5.5V | 4.5V | 20MHz | SERIAL IO/COMMUNICATION CONTROLLER, LAN | M68000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | Communications; RISC CPM | - | - | 4.95mm | 39.624mm | ROHS3 Compliant | ||
![]() XPC8255CZUIFBC Rochester Electronics, LLC | In Stock | - | Datasheet | 480-LBGA Exposed Pad | YES | -40°C~105°C TA | Tray | MPC82xx | e0 | no | Obsolete | 3 (168 Hours) | 480 | - | TIN LEAD | - | - | BOTTOM | BALL | 220 | 1.8V | 1.27mm | - | 30 | 480 | S-PBGA-B480 | COMMERCIAL | 1.9V | 1.7V | 200MHz | MICROPROCESSOR, RISC | PowerPC G2 | 66.66MHz | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | 1.65mm | 37.5mm | Non-RoHS Compliant | ||
![]() MC68EC060RC50 Rochester Electronics, LLC | In Stock | - | Datasheet | 206-BPGA | NO | 0°C~70°C TA | Tray | M680x0 | - | - | Obsolete | 3 (168 Hours) | 206 | - | - | - | - | PERPENDICULAR | PIN/PEG | - | 3.3V | 2.54mm | - | - | 206 | S-CPGA-P206 | COMMERCIAL | 3.465V | 3.135V | 50MHz | MICROPROCESSOR | 68060 | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | 3.05mm | 47.245mm | ROHS3 Compliant | ||
![]() MC7447AVS1000LB Rochester Electronics, LLC | In Stock | - | Datasheet | 360-CLGA, FCCLGA | YES | 0°C~105°C TA | Tray | MPC74xx | - | no | Obsolete | 1 (Unlimited) | 360 | - | - | ALSO REQUIRES 1.8V OR 2.5V SUPPLY | - | BOTTOM | UNSPECIFIED | 260 | 1.3V | 1.27mm | - | 40 | 360 | S-CBGA-X360 | COMMERCIAL | 1.35V | 1.25V | 1.0GHz | MICROPROCESSOR, RISC | PowerPC G4 | 167MHz | 32 | 36 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V | - | 1 Core 32-Bit | No | - | - | - | Multimedia; SIMD | - | - | 2.2mm | 25mm | ROHS3 Compliant | ||
![]() MPC8548VTAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | - | TIN LEAD | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MC68030FE20C Rochester Electronics, LLC | In Stock | - | Datasheet | 132-BCQFP | YES | 0°C~70°C TA | Tray | M680x0 | - | - | Obsolete | 1 (Unlimited) | 132 | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.635mm | - | 40 | 132 | S-CQFP-G132 | COMMERCIAL | 5.25V | 4.75V | 20MHz | MICROPROCESSOR | 68030 | 20MHz | 32 | 32 | NO | NO | 32 | FIXED POINT | NO | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | 4.31mm | 22.355mm | ROHS3 Compliant | ||
![]() MPC8547ECVTAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | -40°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | - | TIN COPPER/TIN SILVER | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MPC8547EVTAUJB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | - | TIN COPPER/TIN SILVER | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.333GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MC68EC060RC66 Rochester Electronics, LLC | In Stock | - | Datasheet | 206-BPGA | NO | 0°C~70°C TA | Tray | M680x0 | e3 | no | Obsolete | 3 (168 Hours) | 206 | - | MATTE TIN | - | - | PERPENDICULAR | PIN/PEG | 260 | 3.3V | 2.54mm | - | 40 | 206 | S-CPGA-P206 | COMMERCIAL | 3.465V | 3.135V | 66MHz | MICROPROCESSOR | 68060 | 66.67MHz | 32 | 32 | YES | NO | 32 | FLOATING POINT | YES | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | 3.05mm | 47.245mm | ROHS3 Compliant | ||
![]() GCIXP1200GB Rochester Electronics, LLC | In Stock | - | Datasheet | 432-LBGA | YES | 0°C~70°C | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 432 | - | TIN LEAD | - | - | BOTTOM | BALL | - | 2V | 1.27mm | - | - | 432 | S-PBGA-B432 | COMMERCIAL | 2.1V | 1.9V | 200MHz | MICROPROCESSOR, RISC | StrongARM | 200MHz | 32 | 32 | YES | NO | 32 | FIXED POINT | YES | 3.3V | - | 1 Core 32-Bit | No | SDRAM | - | - | Data; Microengine | - | - | 1.67mm | 40mm | Non-RoHS Compliant | ||
![]() MPC8572EVTAVND Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | - | - | TIN SILVER | - | - | BOTTOM | BALL | 245 | 1.1V | 1mm | - | 30 | - | S-PBGA-B1023 | COMMERCIAL | 1.155V | 1.045V | 1.5GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | 3.38mm | 33mm | ROHS3 Compliant | ||
![]() MPC8543VUANG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 1 (Unlimited) | 783 | - | TIN SILVER | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-CBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 800MHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MPC8543EVUAQG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | 0°C~105°C TA | Tray | MPC85xx | - | no | Obsolete | 1 (Unlimited) | 783 | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-CBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MPC8548ECVTAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | -40°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | - | TIN LEAD | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | - | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | 3.38mm | 29mm | ROHS3 Compliant |