- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Barrel Shifter | Internal Bus Architecture | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8308VMAFD Rochester Electronics, LLC | In Stock | - | Datasheet | 473-LFBGA | - | - | 0°C~105°C TA | Tray | MPC83xx | e0 | no | Obsolete | 3 (168 Hours) | - | TIN LEAD | - | - | 260 | - | - | 40 | 473 | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8377EVRANG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | - | - | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() N80C188XL12 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | i186 | - | - | Obsolete | 3 (168 Hours) | 68 | - | QUAD | J BEND | - | 5V | 1.27mm | - | 68 | S-PQCC-J68 | COMMERCIAL | 5.5V | 4.5V | 12MHz | MICROPROCESSOR | 80C186 | 25MHz | 16 | 20 | NO | YES | 8 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | DRAM | - | - | - | - | - | - | - | - | 4.83mm | 24.2316mm | Non-RoHS Compliant | ||
![]() MPC8271CVRPIEA Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | MPC82xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 300MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM, SDRAM | USB 2.0 (1) | I2C, SCC, SMC, SPI, UART, USART | Communications; RISC CPM | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8544ECVTANGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536BVTATHA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MC68EC040FE20A Rochester Electronics, LLC | In Stock | - | Datasheet | 184-BCQFP | - | 184-CQFP (31.3x31.3) | 0°C~70°C TA | Tray | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536AVTAQGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8360ECZUAJDGA Rochester Electronics, LLC | In Stock | - | Datasheet | 740-LBGA | - | 740-TBGA (37.5x37.5) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | No | DDR, DDR2 | USB 1.x (1) | DUART, HDLC, I2C, PCI, SPI, UART | Communications; QUICC Engine, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() POMAP5912ZDY Rochester Electronics, LLC | In Stock | - | Datasheet | 289-BGA | YES | - | -40°C~85°C TC | Tray | OMAP-59xx | - | - | Obsolete | 3 (168 Hours) | 289 | - | BOTTOM | BALL | - | 1.6V | 1mm | - | 289 | S-PBGA-B289 | COMMERCIAL | 1.65V | 1.525V | 192MHz | DIGITAL SIGNAL PROCESSOR, MIXED | ARM926EJ-S | 19.2MHz | - | 26 | YES | YES | 16 | FIXED POINT | - | 1.8V 2.75V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR | USB 1.1 (1), USB 1.x (2) | 1-Wire/HDQ, AC97, I2C, I2S, IrDA, McBSP, MCSI, MICROWIRE, MMC/SD/SDIO, SPI, UART | Signal Processing; C55x, System Control; CP15 | NO | MULTIPLE | Cryptography, Random Number Generator | Keyboard, LCD | - | 2.32mm | 19mm | Non-RoHS Compliant | ||
![]() MPC8536AVTAULA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8545PXATGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC8641DVU1000GE Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BCBGA, FCCBGA | - | 1023-FCCBGA (33x33) | 0°C~105°C TA | Tray | MPC86xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548ECVTAUJD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() P2041NXE1PNB Rochester Electronics, LLC | In Stock | - | Datasheet | 780-BBGA, FCBGA | - | 780-FCPBGA (23x23) | -40°C~105°C TA | Tray | QorIQ P2 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | - | - | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() P3041NXN1MMB Rochester Electronics, LLC | In Stock | - | Datasheet | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | -40°C~105°C TA | Tray | QorIQ P3 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8548EVTAUJB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN COPPER/TIN SILVER | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | 1.045V | 1.333GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | - | - | Cryptography, Random Number Generator | - | - | 3.38mm | 29mm | ROHS3 Compliant | ||
![]() MC8641VU1000NE Rochester Electronics, LLC | In Stock | - | Datasheet | 994-BCBGA, FCCBGA | - | 994-FCCBGA (33x33) | 0°C~105°C TA | Tray | MPC86xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e600 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, RapidIO | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8560VT833LB Rochester Electronics, LLC | In Stock | - | Datasheet | 784-BBGA, FCBGA | YES | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN SILVER | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.26V | 1.14V | 833MHz | MICROPROCESSOR, RISC | PowerPC e500 | 166MHz | 32 | 64 | YES | YES | 64 | FIXED POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | - | - | 3.85mm | 29mm | ROHS3 Compliant | ||
![]() MPC8536EAVTAVLA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | - | - | Cryptography | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant |