- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC8313EVRAGDB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | - | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | - | ROHS3 Compliant | ||
![]() Z0840006VSC Rochester Electronics, LLC | In Stock | - | Datasheet | 44-LCC (J-Lead) | YES | - | 70°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | DRAM MEMORY REFRESH COUNTER | QUAD | J BEND | 240 | 5V | 1.27mm | NOT SPECIFIED | 44 | S-PQCC-J44 | COMMERCIAL | 5.25V | COMMERCIAL | 4.75V | 6.17 MHz | MICROPROCESSOR | - | 6.17MHz | 8 | 16 | NO | NO | 8 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 16.5862mm | 16.5862mm | Non-RoHS Compliant | ||
![]() P1013NSE2EFB Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | - | 0°C~105°C TA | Tray | QorIQ P1 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.055GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, I2S, MMC/SD, SPI | Security; SEC | Cryptography, Random Number Generator | LCD | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() OMAP3503DZCBCS Rochester Electronics, LLC | In Stock | - | Datasheet | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (14x14) | - | -45°C~85°C TA | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | - | ROHS3 Compliant | ||
![]() OMAP3530DCUS72 Rochester Electronics, LLC | In Stock | - | Datasheet | 423-LFBGA, FCBGA | - | 423-FCBGA (16x16) | - | 0°C~90°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MPC7410VS400LE Rochester Electronics, LLC | In Stock | - | Datasheet | 360-CLGA, FCCLGA | YES | - | - | 0°C~105°C TA | Tray | MPC74xx | e0 | no | Obsolete | 1 (Unlimited) | 360 | TIN LEAD | - | BOTTOM | BUTT | 260 | 1.8V | 1.27mm | 40 | 360 | S-CBGA-BU360 | COMMERCIAL | 1.9V | - | 1.7V | 400MHz | MICROPROCESSOR, RISC | PowerPC G4 | 133MHz | 32 | 32 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 2.2mm | 25mm | - | ROHS3 Compliant | ||
![]() MPC8535EBVTAKGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVTAQGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MPC8535AVTANGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MC68030CRC25C Rochester Electronics, LLC | In Stock | - | Datasheet | 128-BPGA | NO | - | - | -40°C~85°C TA | Tray | M680x0 | - | - | Obsolete | 3 (168 Hours) | 128 | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 128 | S-CPGA-P128 | COMMERCIAL | 5.25V | - | 4.75V | 25MHz | MICROPROCESSOR | 68030 | 25MHz | 32 | 32 | NO | YES | 32 | FIXED POINT | YES | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | 34.545mm | - | ROHS3 Compliant | ||
![]() MC68HC001EI10 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tube | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC000EI20 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tube | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545EVTANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EBVTATHA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MPC855TZQ50D4 Rochester Electronics, LLC | In Stock | - | Datasheet | 357-BBGA | - | 357-PBGA (25x25) | - | 0°C~95°C TA | Tray | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8535AVTATHA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MPC8545VTATGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545EPXANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8543ECPXAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8548VTAQGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | - | ROHS3 Compliant |