- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68EC020AA25R Rochester Electronics, LLC | In Stock | - | Datasheet | 100-BQFP | - | 100-QFP (14x20) | - | 0°C~70°C TA | Tape & Reel (TR) | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | 68020 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8535AVTAQG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (1) | - | - | - | ROHS3 Compliant | ||
![]() MC68EC000EI8 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tube | M680x0 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9328MXLCVM15 Rochester Electronics, LLC | In Stock | - | Datasheet | 256-LFBGA | - | - | - | -40°C~85°C TA | Tray | i.MXL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | - | ARM920T | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | - | - | - | ROHS3 Compliant | ||
![]() MC9328MXLDVM20 Rochester Electronics, LLC | In Stock | - | Datasheet | 256-LFBGA | YES | - | - | -30°C~70°C TA | Tray | i.MXL | e1 | yes | Obsolete | 3 (168 Hours) | 256 | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.9V | 0.8mm | 40 | 256 | S-PBGA-B256 | COMMERCIAL | 2V | - | 1.8V | 200MHz | MICROPROCESSOR, RISC | ARM920T | 16MHz | 32 | 25 | YES | YES | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD | - | 1.6mm | 14mm | - | ROHS3 Compliant | ||
![]() MC68EC000EI12 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tube | M680x0 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545EPXAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | TIN LEAD | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | 3.38mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC8545EPXATGB Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | TIN LEAD | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.2GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | 3.38mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC8548PXAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN COPPER/TIN SILVER | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | 3.38mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC8545EHXAQG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | - | no | Obsolete | 1 (Unlimited) | 783 | - | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-CBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | 3.38mm | 29mm | - | Non-RoHS Compliant | ||
![]() MPC8536EBVTAULA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MPC8536EAVTAULA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() P3041NSN1MMB Rochester Electronics, LLC | In Stock | - | Datasheet | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | - | 0°C~105°C TA | Tray | QorIQ P3 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | - | - | - | ROHS3 Compliant | ||
![]() MC68LC040RC40A Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8540PX833LC Rochester Electronics, LLC | In Stock | - | Datasheet | - | YES | - | 105°C | - | - | - | e0 | no | Obsolete | 3 (168 Hours) | 783 | TIN LEAD | - | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.26V | OTHER | 1.14V | 667 MHz | MICROPROCESSOR | - | 166MHz | 32 | 64 | YES | YES | 64 | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | 3.85mm | 29mm | 29mm | Non-RoHS Compliant | ||
![]() Z84C0020FEC Rochester Electronics, LLC | In Stock | - | Datasheet | 44-LQFP | YES | - | - | -40°C~100°C TA | Tray | Z80 | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | DRAM MEMORY REFRESH COUNTER | QUAD | GULL WING | 225 | 5V | 0.8mm | 30 | 44 | S-PQFP-G44 | COMMERCIAL | 5.5V | - | 4.5V | 20MHz | MICROPROCESSOR | - | 20MHz | 8 | 16 | NO | YES | 8 | FIXED POINT | NO | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | 2.5mm | 10mm | - | Non-RoHS Compliant | ||
![]() MPC8308CVMAGD Rochester Electronics, LLC | In Stock | - | Datasheet | 473-LFBGA | - | 473-MAPBGA (19x19) | - | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6L2DVN10AA Rochester Electronics, LLC | In Stock | - | Datasheet | 432-TFBGA | - | 432-MAPBGA (13x13) | - | 0°C~95°C TJ | Tray | i.MX6SL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | - | ROHS3 Compliant | ||
![]() AT91SAM9XE256-QU Rochester Electronics, LLC | In Stock | - | Datasheet | 208-BFQFP | - | 208-PQFP (28x28) | - | -40°C~85°C TA | Tray | SAM9XE | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps | 1 Core 32-Bit | No | SDRAM, SRAM | USB 2.0 (3) | EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | LCD, Touchscreen | - | - | - | - | ROHS3 Compliant | ||
![]() MPC852TZT66A Rochester Electronics, LLC | In Stock | - | Datasheet | 256-BBGA | - | 256-PBGA (23x23) | - | 0°C~95°C TA | Tray | MPC8xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, PCMCIA, SPI, UART | Communications; CPM | - | - | - | - | - | - | Non-RoHS Compliant |