- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM3354ZCED50 Rochester Electronics, LLC | In Stock | - | Datasheet | 298-LFBGA | - | 298-NFBGA (13x13) | 0°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MCIMX6L7DVN10AA Rochester Electronics, LLC | In Stock | - | Datasheet | 432-TFBGA | - | 432-MAPBGA (13x13) | 0°C~95°C TJ | Tray | i.MX6SL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.2V 1.8V 3.0V | 10/100Mbps (1) | 1 Core 32-Bit | Yes | LPDDR2, LVDDR3, DDR3 | USB 2.0 + PHY (3) | AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART | Multimedia; NEON™ SIMD | ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8313VRADDB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8321CZQAFDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8321EVRAFDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() AT91SAM9M10-CU Rochester Electronics, LLC | In Stock | - | Datasheet | 324-TFBGA | - | 324-TFBGA (15x15) | -40°C~85°C TA | Bulk | SAM9M | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps | 1 Core 32-Bit | No | LPDDR, LPSDR, DDR2, SDR, SRAM | USB 2.0 (3) | AC97, EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | LCD, Touchscreen, Video Decoder | - | - | - | ROHS3 Compliant | ||
![]() AM1806BZWTD4 Rochester Electronics, LLC | In Stock | - | Datasheet | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 456MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | System Control; CP15 | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8313EVRAFFB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8313ECVRADDB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | - | - | ROHS3 Compliant | ||
![]() MC9328MX1CVM15 Rochester Electronics, LLC | In Stock | - | Datasheet | 256-MAPBGA | YES | - | -40°C~85°C TA | Tray | i.MX1 | e1 | no | Obsolete | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.8V | 0.8mm | 40 | 256 | S-PBGA-B256 | COMMERCIAL | 1.9V | 1.7V | 150MHz | MICROPROCESSOR, RISC | ARM920T | 16MHz | 32 | 25 | YES | YES | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | 1.6mm | 14mm | ROHS3 Compliant | ||
![]() MPC8313ECZQAFFB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | YES | - | -40°C~105°C TA | Tray | MPC83xx | e0 | yes | Obsolete | 3 (168 Hours) | 516 | - | TIN LEAD | - | BOTTOM | BALL | 260 | 1V | 1mm | 40 | 516 | S-PBGA-B516 | COMMERCIAL | 1.5V | 0.95V | 333MHz | MICROPROCESSOR | PowerPC e300c3 | 66.67MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | Security; SEC 2.2 | Cryptography | - | - | 2.55mm | 27mm | Non-RoHS Compliant | ||
![]() FWIXP420BD Rochester Electronics, LLC | In Stock | - | Datasheet | 492-BBGA | YES | - | 0°C~70°C TA | Tray | - | - | no | Obsolete | 1 (Unlimited) | 492 | - | - | - | BOTTOM | BALL | 225 | 1.3V | 1.27mm | - | 492 | S-PBGA-B492 | COMMERCIAL | 1.365V | 1.235V | 533MHz | MICROPROCESSOR, RISC | Xscale | 33.33MHz | 32 | 32 | YES | NO | 32 | FIXED POINT | YES | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | SDRAM | USB 1.1 (1) | MII, PCI, UART | Communications; Network Processor Engine, Math Engine; Multiply-Accumulate | - | - | - | 2.59mm | 35mm | Non-RoHS Compliant | ||
![]() MPC8313CZQAFFB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DP8344BV Rochester Electronics, LLC | In Stock | - | Datasheet | 84-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 2A (4 Weeks) | 84 | - | TIN LEAD | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | 84 | S-PQCC-J84 | COMMERCIAL | 5.5V | 4.5V | 20MHz | MICROPROCESSOR, RISC | - | 20MHz | 8 | 16 | NO | NO | 16 | FIXED POINT | NO | 5.0V | - | 1 Core 8-Bit | No | - | - | - | - | - | - | - | 4.57mm | 29.21mm | Non-RoHS Compliant | ||
![]() OMAPL138BZCEA3R Rochester Electronics, LLC | In Stock | - | Datasheet | 361-LFBGA | - | 361-NFBGA (13x13) | -40°C~105°C TJ | Tape & Reel (TR) | OMAP-L1x | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | Boot Security, Cryptography | LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() CS80C286-16 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | - | - | no | Obsolete | 4 (72 Hours) | 68 | 3A991.A.2 | - | 8542.31.00.01 | QUAD | J BEND | 225 | 5V | - | - | 68 | S-PQCC-J68 | - | 5.25V | 4.75V | 16MHz | MICROPROCESSOR | 80C286 | 32.26MHz | 16 | 24 | NO | YES | 16 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | - | Math Engine; 80C287 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OMAP3530DCBC72 Rochester Electronics, LLC | In Stock | - | Datasheet | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (14x14) | 0°C~90°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8347VVAJD Rochester Electronics, LLC | In Stock | - | Datasheet | 672-LBGA | YES | - | 0°C~105°C TA | Tray | MPC83xx | e1 | yes | Obsolete | 3 (168 Hours) | 672 | - | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1.2V | 1mm | 40 | 672 | S-PBGA-B672 | COMMERCIAL | 1.26V | 1.14V | 533MHz | MICROPROCESSOR, RISC | PowerPC e300 | 66MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | 1.69mm | 35mm | ROHS3 Compliant | ||
![]() R80C188XL20 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | YES | - | 0°C~70°C TA | Tube | i186 | - | - | Obsolete | 3 (168 Hours) | 68 | - | - | - | QUAD | - | - | 5V | 1.27mm | - | 68 | S-CQCC-N68 | COMMERCIAL | 5.5V | 4.5V | 20MHz | MICROPROCESSOR | 80C186 | 40MHz | 16 | 20 | NO | YES | 8 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | DRAM | - | - | - | - | - | - | 3.68mm | 24.13mm | ROHS3 Compliant | ||
![]() MPC8379VRALG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (4) | - | - | ROHS3 Compliant |