- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Number of Serial I/Os | Co-Processors/DSP | Bus Compatibility | Security Features | Data Transfer Rate-Max | Communication Protocol | SATA | Data Encoding/Decoding Method | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68HC000IEI16R Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tape & Reel (TR) | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536BVTAKGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | ROHS3 Compliant | ||
![]() N80960SA16 Rochester Electronics, LLC | In Stock | - | Datasheet | 84-LCC | YES | - | 85°C | - | Tube | - | - | no | Obsolete | 3 (168 Hours) | 84 | NOT SPECIFIED | REGISTER SCOREBOARDING; BURST BUS | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | NOT SPECIFIED | 84 | S-PQCC-J84 | COMMERCIAL | 5.5V | OTHER | 4.5V | 16 MHz | MICROPROCESSOR, RISC | - | 32MHz | 32 | 32 | NO | NO | 16 | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83mm | 29.3116mm | 29.3116mm | Non-RoHS Compliant | ||
![]() MC68HC001EI8 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | - | 0°C~70°C TA | Tube | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548PXATGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8535EAVTAQG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~90°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN COPPER/TIN SILVER | - | BOTTOM | BALL | 260 | 1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.05V | - | 0.95V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 32 | YES | YES | 32 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC | - | Cryptography | - | - | SATA 3Gbps (1) | - | 2.76mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8543EVTANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN COPPER/TIN SILVER | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 800MHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | 3.38mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8547EVTAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN COPPER/TIN SILVER | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | 3.38mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8569CVTAQLJB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | - | Communications; QUICC Engine | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC68302RC16C Rochester Electronics, LLC | In Stock | - | Datasheet | 132-BPGA Exposed Pad | NO | - | - | 0°C~70°C TA | Tray | M683xx | - | no | Obsolete | 3 (168 Hours) | 132 | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 132 | S-CPGA-P132 | COMMERCIAL | 5.5V | - | 4.5V | 16MHz | SERIAL IO/COMMUNICATION CONTROLLER, LAN | M68000 | 16MHz | - | 24 | YES | NO | 16 | - | - | 5.0V | - | 1 Core 8/16-Bit | No | DRAM | - | GCI, IDL, ISDN, NMSI, PCM, SCPI | 4 | Communications; RISC CPM | - | - | 1.25 MBps | ASYNC, BIT | - | - | 4.95mm | 39.624mm | - | ROHS3 Compliant | ||
![]() MPC860ENZQ50D4 Rochester Electronics, LLC | In Stock | - | Datasheet | 357-BBGA | YES | - | - | 0°C~95°C TA | Tray | MPC8xx | e0 | no | Obsolete | 3 (168 Hours) | 357 | TIN LEAD | - | BOTTOM | BALL | 245 | 3.3V | 1.27mm | 30 | 357 | S-PBGA-B357 | COMMERCIAL | 3.465V | - | 3.135V | 50MHz | MICROPROCESSOR, RISC | - | 50MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | 10Mbps (4) | 1 Core 32-Bit | No | DRAM | - | I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | Communications; CPM | - | - | - | - | - | - | 2.52mm | 25mm | - | Non-RoHS Compliant | ||
![]() MPC8545VTAQGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | 783 | TIN SILVER | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 1.0GHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | 3.38mm | 29mm | - | ROHS3 Compliant | ||
![]() MPC8250AZUPIBC Rochester Electronics, LLC | In Stock | - | Datasheet | 480-LBGA Exposed Pad | YES | - | - | 0°C~105°C TA | Tray | MPC82xx | e0 | yes | Last Time Buy | 3 (168 Hours) | 480 | TIN LEAD | - | BOTTOM | BALL | 220 | 2V | 1.27mm | 30 | 480 | S-PBGA-B480 | COMMERCIAL | 2.2V | - | 1.9V | 300MHz | MICROPROCESSOR, RISC | PowerPC G2 | - | 32 | 32 | YES | NO | 64 | FLOATING POINT | YES | 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DRAM, SDRAM | - | I2C, SCC, SMC, SPI, UART, USART | - | Communications; RISC CPM | - | - | - | - | - | - | 1.65mm | 37.5mm | - | Non-RoHS Compliant | ||
![]() MPC8545PXANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8535EAVTATH Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (2) | DUART, I2C, MMC/SD, PCI, SPI | - | Security; SEC | - | Cryptography | - | - | SATA 3Gbps (1) | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8543VTANGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | YES | - | - | 0°C~105°C TA | Tray | MPC85xx | e0 | no | Obsolete | 3 (168 Hours) | 783 | TIN LEAD | - | BOTTOM | BALL | 260 | 1.1V | 1mm | 40 | 783 | S-PBGA-B783 | COMMERCIAL | 1.155V | - | 1.045V | 800MHz | MICROPROCESSOR | PowerPC e500 | 133MHz | 32 | 64 | YES | YES | 64 | FLOATING POINT | YES | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | 3.38mm | 29mm | - | ROHS3 Compliant | ||
![]() MC68360RC33L Rochester Electronics, LLC | In Stock | - | Datasheet | 241-BEPGA | NO | - | - | 0°C~70°C TA | Tray | M683xx | - | no | Obsolete | 3 (168 Hours) | 241 | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 241 | S-CPGA-P241 | COMMERCIAL | 5.25V | - | 4.75V | 33MHz | SERIAL IO/COMMUNICATION CONTROLLER, LAN | CPU32+ | 33.34MHz | - | 32 | YES | YES | 32 | - | - | 5.0V | 10Mbps (1) | 1 Core 32-Bit | No | DRAM | - | SCC, SMC, SPI | 4 | Communications; CPM | 68000 | - | 1.25 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; BISYNC | - | NRZ; NRZI; BIPH-MARK(FM1); BIPH-SPACE(FM0); BIPH-LEVEL(MANCHESTER); DIFF BIPH-LEVEL | - | 47.245mm | - | ROHS3 Compliant | ||
![]() MPC8572CLVTAULD Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 1023-FCPBGA (33x33) | - | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548CPXAUJB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | - | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | - | Signal Processing; SPE | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8572EPXATLD Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 1023-FCPBGA (33x33) | - | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | - | Signal Processing; SPE, Security; SEC | - | Cryptography, Random Number Generator | - | - | - | - | - | - | - | Non-RoHS Compliant |