- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM1808BZWTA3 Rochester Electronics, LLC | In Stock | - | - | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~105°C TJ | Tray | Sitara™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 375MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | System Control; CP15 | - | LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() AM1808BZCED4 Rochester Electronics, LLC | In Stock | - | - | 361-LFBGA | - | 361-NFBGA (13x13) | -40°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 456MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | System Control; CP15 | - | LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MPC8323VRADDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() OMAPL132BZWT2 Rochester Electronics, LLC | In Stock | - | Datasheet | 361-LFBGA | - | 361-NFBGA (16x16) | 0°C~90°C TJ | Tray | OMAP-L1x | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 2.0 + PHY (1) | AC97, I2C, I2S, McASP, McBSP, MMC/SD/SDIO, SPI, UART | Signal Processing; C674x, System Control; CP15 | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC9328MX1DVM20 Rochester Electronics, LLC | In Stock | - | Datasheet | 256-MAPBGA | YES | - | -30°C~70°C TA | Tray | i.MX1 | e1 | yes | Obsolete | 3 (168 Hours) | 256 | TIN SILVER COPPER | BOTTOM | BALL | 260 | 1.9V | 0.8mm | 40 | 256 | S-PBGA-B256 | COMMERCIAL | 2V | 1.8V | 200MHz | MICROPROCESSOR, RISC | ARM920T | 16MHz | 32 | 25 | YES | YES | 32 | FIXED POINT | YES | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (1) | I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | LCD, Touch Panel | - | 1.6mm | 14mm | ROHS3 Compliant | ||
![]() MPC8323CVRADDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() OMAP3503DCBC Rochester Electronics, LLC | In Stock | - | - | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (14x14) | 0°C~90°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MPC8321ZQAFDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8321ECZQAFDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC 2.2 | Cryptography | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8321VRAFDC Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA | - | 516-FPBGA (27x27) | 0°C~105°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 333MHz | - | PowerPC e300c2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() OMAP3503DCUS72 Rochester Electronics, LLC | In Stock | - | - | 423-LFBGA, FCBGA | - | 423-FCBGA (16x16) | 0°C~90°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() OMAPL138BZWTA3 Rochester Electronics, LLC | In Stock | - | Datasheet | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~105°C TJ | Tray | OMAP-L1x | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 375MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | Boot Security, Cryptography | LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() OMAP3530DCBC Rochester Electronics, LLC | In Stock | - | Datasheet | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (14x14) | 0°C~90°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() OMAP3515DCBCA Rochester Electronics, LLC | In Stock | - | - | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (14x14) | -40°C~105°C TJ | Tray | OMAP-35xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() S80C186EB25 Rochester Electronics, LLC | In Stock | - | - | 80-BQFP | YES | - | 0°C~70°C TA | Tray | i186 | e0 | no | Obsolete | 3 (168 Hours) | 80 | TIN LEAD | QUAD | GULL WING | - | 5V | 0.8mm | - | 80 | R-PQFP-G80 | COMMERCIAL | 5.5V | 4.5V | 25MHz | MICROPROCESSOR | 80C186 | 50MHz | 16 | 20 | NO | YES | 16 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | - | - | Serial Communications Unit (SCU) | - | - | - | - | 3.15mm | 20mm | Non-RoHS Compliant | ||
![]() MPC5200BV400 Rochester Electronics, LLC | In Stock | - | Datasheet | 272-BBGA | - | 272-PBGA (27x27) | 0°C~70°C TA | Tray | MPC52xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC G2_LE | - | - | - | - | - | - | - | - | 2.5V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | DDR, SDRAM | USB 1.1 (2) | AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68HC000CEI16 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | -40°C~85°C TA | Tube | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OMAPL138BZCEA3E Rochester Electronics, LLC | In Stock | - | Datasheet | 361-LFBGA | - | 361-NFBGA (13x13) | -40°C~105°C TJ | Tray | OMAP-L1x | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 375MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | Boot Security, Cryptography | LCD | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68HC000CEI12 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-LCC (J-Lead) | - | 68-PLCC (24.21x24.21) | -40°C~85°C TA | Tube | M680x0 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC603RRX266LC Rochester Electronics, LLC | In Stock | - | Datasheet | 255-BCBGA, FCCBGA | - | 255-FCCBGA (21x21) | 0°C~105°C TA | Tray | MPC6xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC 603e | - | - | - | - | - | - | - | - | 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |