- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC68EC040RC40A Rochester Electronics, LLC | In Stock | - | Datasheet | 179-BEPGA | - | 179-PGA (47.24x47.24) | 0°C~70°C TA | Tray | M680x0 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 40MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8572EPXARLD Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BFBGA, FCBGA | - | 1023-FCPBGA (33x33) | 0°C~105°C | Tray | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() P2041NSE1NNB Rochester Electronics, LLC | In Stock | - | Datasheet | 780-BBGA, FCBGA | - | 780-FCPBGA (23x23) | 0°C~105°C TA | Tray | QorIQ P2 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.3GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.0V 1.35V 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.2 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8536EBVTAVLA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() XAM437XAZDN100 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | 491-NFBGA (17x17) | 0°C~90°C TJ | Tray | Sitara™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | ARM® Cortex®-A9 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART | Multimedia; NEON™ SIMD | Crypto Accelerator | TSC, WXGA | - | Non-RoHS Compliant | ||
![]() MPC859TZP133A Rochester Electronics, LLC | In Stock | - | Datasheet | 357-BBGA | - | 357-PBGA (25x25) | 0°C~95°C TA | Tray | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 133MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10Mbps (1), 10/100Mbps (1) | 1 Core 32-Bit | No | DRAM | - | HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() XOMAP3530BCBB Rochester Electronics, LLC | In Stock | - | Datasheet | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (12x12) | 0°C~90°C TJ | Tray | OMAP-35xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Signal Processing; C64x+, Multimedia; NEON™ SIMD | - | LCD | - | Non-RoHS Compliant | ||
![]() MPC8536ECVTATHA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC | Cryptography | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() MPC8569EVTANKGB Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.0V 1.5V 1.8V 2.5V 3.3V | 10/100Mbps (8), 1Gbps (4) | 1 Core 32-Bit | No | DDR2, DDR3, SDRAM | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | ROHS3 Compliant | ||
![]() P3041NXN1NNB Rochester Electronics, LLC | In Stock | - | Datasheet | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | -40°C~105°C TA | Tray | QorIQ P3 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (5), 10Gbps (1) | 4 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | - | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() AT91SAM9263B-CU Rochester Electronics, LLC | In Stock | - | Datasheet | 324-TFBGA | - | 324-TFBGA (15x15) | -40°C~85°C TA | Tray | AT91SAM | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 200MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 2.0V 2.5V 2.7V 3.0V 3.3V | 10/100Mbps | 1 Core 32-Bit | Yes | SDRAM, SRAM | USB 2.0 (2) | AC97, CAN, EBI/EMI, I2C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART | - | - | LCD | - | ROHS3 Compliant | ||
![]() MPC8308CZQAGD Rochester Electronics, LLC | In Stock | - | Datasheet | 473-LFBGA | - | 473-MAPBGA (19x19) | -40°C~105°C TA | Tray | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 400MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR2 | USB 2.0 (1) | DUART, HSSI, I2C, MMC/SD/SDIO, SPI | - | - | - | - | Non-RoHS Compliant | ||
![]() AM1808BZWTD4 Rochester Electronics, LLC | In Stock | - | - | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~90°C TJ | Tray | Sitara™ | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 456MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | LPDDR, DDR2 | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, McBSP, SPI, MMC/SD, UART | System Control; CP15 | - | LCD | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MPC8343CZQADDB Rochester Electronics, LLC | In Stock | - | Datasheet | 620-BBGA Exposed Pad | - | 620-PBGA (29x29) | -40°C~105°C TA | Tray | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 266MHz | - | PowerPC e300 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (2) | DUART, I2C, PCI, SPI | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC870CZT66 Rochester Electronics, LLC | In Stock | - | Datasheet | 256-BBGA | - | 256-PBGA (23x23) | -40°C~100°C TA | Tray | MPC8xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 66MHz | - | MPC8xx | - | - | - | - | - | - | - | - | 3.3V | 10/100Mbps (2) | 1 Core 32-Bit | No | DRAM | USB 2.0 (1) | I2C, PCMCIA, SPI, TDM, UART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() NG80960JF3V33 Rochester Electronics, LLC | In Stock | - | Datasheet | 132-QFP | YES | - | 0°C~100°C TC | Tray | i960 | - | Obsolete | 3 (168 Hours) | 132 | - | QUAD | GULL WING | - | 3.3V | - | 132 | S-PQFP-G132 | COMMERCIAL | 3.45V | 3.15V | 33MHz | MICROPROCESSOR, RISC | - | 33.3MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | 3.3V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8377CVRALG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | -40°C~125°C TA | Tray | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | ROHS3 Compliant | ||
![]() NG80960JT100 Rochester Electronics, LLC | In Stock | - | Datasheet | 132-QFP | YES | - | - | Tray | - | no | Obsolete | 3 (168 Hours) | 132 | NOT SPECIFIED | QUAD | GULL WING | NOT SPECIFIED | 3.3V | NOT SPECIFIED | 132 | S-PQFP-G132 | COMMERCIAL | 3.45V | 3.15V | 100 MHz | MICROPROCESSOR, RISC | - | 33.3MHz | 32 | 32 | YES | YES | 32 | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8313CVRADDB Rochester Electronics, LLC | In Stock | - | Datasheet | 516-BBGA Exposed Pad | - | 516-TEPBGA (27x27) | -40°C~105°C TA | Tray | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 267MHz | - | PowerPC e300c3 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, HSSI, I2C, PCI, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8377EVRALG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | MPC83xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (2) | ROHS3 Compliant |