- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM3874BCYE100 Rochester Electronics, LLC | In Stock | - | Datasheet | 684-BFBGA, FCBGA | - | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | DDR2, DDR3 | USB 2.0 (2) | CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | HDMI, HDVPSS | SATA 3Gbps (1) | - | - | ROHS3 Compliant | ||
![]() MC68306EH16BR2 Rochester Electronics, LLC | In Stock | - | Datasheet | 132-BQFP Bumpered | - | 132-PQFP (24.13x24.13) | 0°C~70°C TA | Tape & Reel (TR) | M683xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | DUART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8379EVRANG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | - | - | ROHS3 Compliant | ||
![]() MPC8536BVTANGA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8545VTATGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536AVTANG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() MPC8533VTARJA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.067GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | - | DUART, HSSI, I2C, PCI | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8544CVTALFA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC68340FE16E Rochester Electronics, LLC | In Stock | - | Datasheet | 144-BCQFP | - | 144-CQFP (26.77x26.77) | 0°C~70°C TA | Tray | M683xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 16MHz | - | CPU32 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8536BVTAULA Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 (3) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (2) | - | - | ROHS3 Compliant | ||
![]() KMPC8379CVRALG Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | -40°C~125°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 667MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | - | - | - | SATA 3Gbps (4) | - | - | ROHS3 Compliant | ||
![]() MC68020RC20E Rochester Electronics, LLC | In Stock | - | - | 114-BPGA | NO | - | 0°C~70°C TA | Tray | M680x0 | - | - | Obsolete | 3 (168 Hours) | 114 | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 114 | S-CPGA-P114 | 5.25V | 4.75V | 20MHz | MICROPROCESSOR | 68020 | 20MHz | 32 | 32 | NO | NO | 32 | FIXED POINT | YES | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | 3.81mm | 34.545mm | ROHS3 Compliant | ||
![]() MPC8548HXAQG Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8568VTAUJJ Rochester Electronics, LLC | In Stock | - | Datasheet | 1023-BBGA, FCBGA | - | - | 0°C~105°C TA | Tray | MPC85xx | e2 | no | Obsolete | 3 (168 Hours) | - | TIN COPPER/TIN SILVER | - | - | 260 | - | - | 40 | - | - | - | - | 1.333GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine | - | - | - | - | - | ROHS3 Compliant | ||
![]() P4040NSE1PNB Rochester Electronics, LLC | In Stock | - | Datasheet | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | 0°C~105°C TA | Tray | QorIQ P4 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500mc | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 1Gbps (8), 10Gbps (2) | 4 Core 32-Bit | No | DDR2, DDR3 | USB 2.0 + PHY (2) | DUART, I2C, MMC/SD, RapidIO, SPI | Security; SEC 4.0 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EPXAVHD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8379EVRAJF Rochester Electronics, LLC | In Stock | - | Datasheet | 689-BBGA Exposed Pad | - | 689-TEPBGA II (31x31) | 0°C~125°C TA | Tray | MPC83xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 533MHz | - | PowerPC e300c4s | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2 | USB 2.0 + PHY (1) | DUART, I2C, MMC/SD, PCI, SPI | Security; SEC 3.0 | Cryptography, Random Number Generator | - | SATA 3Gbps (4) | - | - | ROHS3 Compliant | ||
![]() XAM3874BCYE Rochester Electronics, LLC | In Stock | - | Datasheet | 684-BFBGA, FCBGA | - | 684-FCBGA (23x23) | 0°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (1) | 1 Core 32-Bit | Yes | DDR2, DDR3 | USB 2.0 (2) | CAN, I2C, McASP, McBSP, SPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | HDMI, HDVPSS | SATA 3Gbps (1) | - | - | Non-RoHS Compliant | ||
![]() MC68040FE25A Rochester Electronics, LLC | In Stock | - | - | 184-BCQFP | - | - | 0°C~70°C TA | Tray | M680x0 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | - | 68040 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AM1705BPTPD4 Rochester Electronics, LLC | In Stock | - | Datasheet | 176-LQFP Exposed Pad | - | 176-HLQFP (24x24) | -40°C~90°C TJ | Tray | Sitara™ | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 456MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 2.0 + PHY (1) | I2C, McASP, SPI, MMC/SD, UART | System Control; CP15 | - | - | - | - | - | ROHS3 Compliant |