- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Speed | uPs/uCs/Peripheral ICs Type | Core Processor | Clock Frequency | Bit Size | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OMAP3503DCUS Rochester Electronics, LLC | In Stock | - | - | 423-LFBGA, FCBGA | - | 423-FCBGA (16x16) | 0°C~90°C TJ | Tray | OMAP-35xx | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() OMAP3515DCUS Rochester Electronics, LLC | In Stock | - | - | 423-LFBGA, FCBGA | - | 423-FCBGA (16x16) | 0°C~90°C TJ | Tray | OMAP-35xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() AM1707CZKB4 Rochester Electronics, LLC | In Stock | - | - | 256-BGA | - | 256-BGA (17x17) | 0°C~90°C TJ | Tray | Sitara™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 456MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | I2C, McASP, SPI, MMC/SD, UART | System Control; CP15 | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() MC68HC000RC8 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-BCPGA | - | 68-PGA (26.92x26.92) | 0°C~70°C TA | Tray | M680x0 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 8MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8545EVTATGC Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MC68HC000CRC8 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-BCPGA | - | 68-PGA (26.92x26.92) | -40°C~85°C TA | Tray | M680x0 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 8MHz | - | EC000 | - | - | - | - | - | - | - | - | 5.0V | - | 1 Core 32-Bit | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547EPXAUJC Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.333GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | Non-RoHS Compliant | ||
![]() MPC8548EVTAQGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8572LVTAVNE Rochester Electronics, LLC | In Stock | - | - | 1023-BFBGA, FCBGA | - | 1023-FCPBGA (33x33) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.5GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.5V 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 2 Core 32-Bit | No | DDR2, DDR3 | - | DUART, HSSI, I2C, RapidIO | Signal Processing; SPE | - | - | - | - | - | Non-RoHS Compliant | ||
![]() OMAPL137BZKBT3 Rochester Electronics, LLC | In Stock | - | - | 256-BGA | - | 256-BGA (17x17) | -40°C~125°C TJ | Tray | OMAP-L1x | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 375MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() AM3357ZCZD27 Rochester Electronics, LLC | In Stock | - | Datasheet | 324-LFBGA | - | 324-NFBGA(15x15) | -40°C~90°C TJ | Tray | Sitara™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 275MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() A80C188XL20 Rochester Electronics, LLC | In Stock | - | Datasheet | 68-BECPGA | NO | - | 0°C~70°C TA | Tray | i186 | Obsolete | 3 (168 Hours) | 68 | PERPENDICULAR | PIN/PEG | 5V | 2.54mm | 68 | S-CPGA-P68 | COMMERCIAL | 5.5V | 4.5V | 20MHz | MICROPROCESSOR | 80C186 | 40MHz | 16 | 20 | NO | YES | 8 | FIXED POINT | NO | 5.0V | - | 1 Core 16-Bit | No | DRAM | - | - | - | - | - | - | 5.21mm | 29.464mm | ROHS3 Compliant | ||
![]() MPC8547EVTATGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8547VTATGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.2GHz | - | PowerPC e500 | - | - | - | - | - | - | - | - | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE | - | - | - | - | - | ROHS3 Compliant | ||
![]() AM3352ZCZ60 Rochester Electronics, LLC | In Stock | - | Datasheet | 324-LFBGA | - | 324-NFBGA(15x15) | 0°C~90°C TJ | Tray | Sitara™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() MC9328MX21DVMR2 Rochester Electronics, LLC | In Stock | - | Datasheet | 289-LFBGA | - | 289-PBGA (17x17) | -30°C~70°C TA | Tape & Reel (TR) | i.MX21 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 266MHz | - | ARM926EJ-S | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | SDRAM | USB 1.x (2) | 1-Wire, I2C, I2S, SPI, SSI, MMC/SD, UART | - | - | Keypad, LCD | - | - | - | ROHS3 Compliant | ||
![]() AM3354ZCZD72 Rochester Electronics, LLC | In Stock | - | Datasheet | 324-LFBGA | - | 324-NFBGA(15x15) | -40°C~90°C TJ | Tray | Sitara™ | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 720MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | LPDDR, DDR2, DDR3, DDR3L | USB 2.0 + PHY (2) | CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | Cryptography, Random Number Generator | LCD, Touchscreen | - | - | - | ROHS3 Compliant | ||
![]() OMAP3503DCBB Rochester Electronics, LLC | In Stock | - | - | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (12x12) | 0°C~90°C TJ | Tray | OMAP-35xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | No | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() OMAP3515DCBB Rochester Electronics, LLC | In Stock | - | - | 515-VFBGA, FCBGA | - | 515-POP-FCBGA (12x12) | 0°C~90°C TJ | Tray | OMAP-35xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 600MHz | - | ARM® Cortex®-A8 | - | - | - | - | - | - | - | - | 1.8V 3.0V | - | 1 Core 32-Bit | Yes | LPDDR | USB 1.x (3), USB 2.0 (1) | HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART | Multimedia; NEON™ SIMD | - | LCD | - | - | - | ROHS3 Compliant | ||
![]() P1010NSE5KHA Rochester Electronics, LLC | In Stock | - | Datasheet | 425-FBGA | - | 425-TEPBGA I (19x19) | 0°C~105°C TA | Tray | QorIQ P1 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 1.0GHz | - | PowerPC e500v2 | - | - | - | - | - | - | - | - | - | 10/100/1000Mbps (3) | 1 Core 32-Bit | No | DDR3, DDR3L | USB 2.0 + PHY (1) | CAN, DUART, I2C, MMC/SD, SPI | Security; SEC 4.4 | Boot Security, Cryptography, Random Number Generator, Secure Fusebox | - | SATA 3Gbps (2) | - | - | Non-RoHS Compliant |