- Part Status
- Pin Count
- Automotive
- PPAP
- EU RoHS
- Mounting
- Supplier Package
- PCB changed
- Package Length
- Package Width
- Package Height
- Standard Package Name
Attribute column
Manufacturer
Rochester Electronics Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Core Processor | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KU80960CA25 Rochester Electronics, LLC | In Stock | - | - | 196-QFP | 196-QFP | 0°C~100°C TC | Tray | i960 | Obsolete | 1 (Unlimited) | 25MHz | i960 | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NG80386DX33 Rochester Electronics, LLC | In Stock | - | - | 132-QFP | 132-QFP | 0°C~85°C TC | Tray | i386 | Obsolete | 3 (168 Hours) | 33MHz | Intel386 DX | 5.0V | - | 1 Core 32-Bit | No | - | - | - | Math Engine; Intel387 DX | - | - | - | Non-RoHS Compliant | ||
![]() AM3894ACYG120 Rochester Electronics, LLC | In Stock | - | Datasheet | 1031-BFBGA, FCBGA | 1031-FCBGA (25x25) | 0°C~95°C TJ | Tray | Sitara™ | Obsolete | 4 (72 Hours) | 1.2GHz | ARM® Cortex®-A8 | 1.8V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | Yes | DDR2, DDR3 | USB 2.0 + PHY (2) | I2C, McASP, McBSP, SPI, SD/SDIO, UART | Multimedia; NEON™ SIMD | - | HDMI, HDVPSS | SATA 3Gbps (1) | ROHS3 Compliant | ||
![]() MC68030RC25C Rochester Electronics, LLC | In Stock | - | Datasheet | 128-BPGA | 128-PGA (34.55x34.55) | 0°C~70°C TA | Tray | M680x0 | Obsolete | 3 (168 Hours) | 25MHz | 68030 | 5.0V | - | 1 Core 32-Bit | No | - | - | SCI, SPI | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8548EPXAQGD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | 1.0GHz | PowerPC e500 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (4) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, I2C, PCI, RapidIO | Signal Processing; SPE, Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() MPC8541CVTAJD Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | -40°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | 533MHz | PowerPC e500 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | DUART, I2C, PCI | - | - | - | - | ROHS3 Compliant | ||
![]() MPC8555EPXAPF Rochester Electronics, LLC | In Stock | - | Datasheet | 783-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Last Time Buy | 3 (168 Hours) | 833MHz | PowerPC e500 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | USB 2.0 (1) | DUART, I2C, PCI, SPI, TDM, UART | Communications; CPM, Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() MC68340FE25E Rochester Electronics, LLC | In Stock | - | Datasheet | 144-BCQFP | 144-CQFP (26.77x26.77) | 0°C~70°C TA | Tray | M683xx | Obsolete | 1 (Unlimited) | 25MHz | CPU32 | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | USART | - | - | - | - | ROHS3 Compliant | ||
![]() OMAPL137BZKBA3 Rochester Electronics, LLC | In Stock | - | - | 256-BGA | 256-BGA (17x17) | -40°C~105°C TJ | Tray | OMAP-L1x | Obsolete | 3 (168 Hours) | 375MHz | ARM926EJ-S | 1.8V 3.3V | 10/100Mbps (1) | 1 Core 32-Bit | No | SDRAM | USB 1.1 + PHY (1), USB 2.0 + PHY (1) | HPI, I2C, McASP, MMC/SD, SPI, UART | Signal Processing; C674x, System Control; CP15 | - | LCD | - | ROHS3 Compliant | ||
![]() MPC8560PX667LC Rochester Electronics, LLC | In Stock | - | Datasheet | 784-BBGA, FCBGA | 783-FCPBGA (29x29) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | 667MHz | PowerPC e500 | 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, SDRAM | - | I2C, PCI, RapidIO, SPI, TDM, UART | Communications; CPM | - | - | - | Non-RoHS Compliant | ||
![]() MPC8568EVTAQGG Rochester Electronics, LLC | In Stock | - | - | 1023-BBGA, FCBGA | 1023-FCPBGA (33x33) | 0°C~105°C TA | Tray | MPC85xx | Obsolete | 3 (168 Hours) | 1.0GHz | PowerPC e500v2 | 1.8V 2.5V 3.3V | 10/100/1000Mbps (2) | 1 Core 32-Bit | No | DDR, DDR2, SDRAM | - | DUART, HSSI, I2C, PCI, RapidIO, UART | Communications; QUICC Engine, Security; SEC | Cryptography, Random Number Generator | - | - | Non-RoHS Compliant | ||
![]() FW80960VH100 Rochester Electronics, LLC | In Stock | - | - | 324-BGA | 324-BGA | 0°C~95°C TC | Tray | i960 | Obsolete | 3 (168 Hours) | 100MHz | i960 | 3.3V | - | 1 Core 32-Bit | No | DRAM | - | I2C | - | - | - | - | Non-RoHS Compliant | ||
![]() KU80386SXTA33 Rochester Electronics, LLC | In Stock | - | - | 100-QFP | 100-PQFP (19x19) | 0°C~100°C TC | Tray | i386 | Obsolete | 3 (168 Hours) | 33MHz | Intel386 SX | 5.0V | - | 1 Core 32-Bit | No | - | - | - | Math Engine; Intel387 SX | - | - | - | Non-RoHS Compliant | ||
![]() A80960CF40 Rochester Electronics, LLC | In Stock | - | - | 168-PGA | 168-PGA | 0°C~85°C TC | Tray | i960 | Obsolete | 3 (168 Hours) | 40MHz | i960 | 5.0V | - | 1 Core 32-Bit | No | DRAM | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AM1808BZWT3 Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |