- Part Status
- Pin Count
- Number of Channels
- Number of Functions
- Surface Mount
- Terminal Position
- JESD-30 Code
- Reach Compliance Code
- Off-state Isolation-Nom
- Terminal Form
- ECCN (US)
- EU RoHS
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4537CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NC | 100ns, 50ns | 1pC | 1 Ω | -75dB @ 1MHz | 100ns | 50ns | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL43741IR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 20 | - | - | - | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | 2.7V~12V ±2V~6V | -5V | - | 60Ohm | 4:1 | 92 dB | - | 100pA | 3pF 12pF | 1.3Ohm | SP4T | 50ns, 35ns | 0.3pC | 1.3 Ω | -110dB @ 100kHz | 50ns | 35ns | - | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() MAX4521EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 1Ohm | SPST - NC | 80ns, 30ns | 1pC | 1 Ω | -90dB @ 100kHz | 80ns | 30ns | - | - | 1.75mm | - | 3.9mm | Non-RoHS Compliant | ||
![]() ISL5123CBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | MATTE TIN | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | 8 | R-PDSO-G8 | - | 3.6V | - | - | 1 | 1 | - | - | - | - | 20Ohm | 2:1 | 76 dB | - | 100pA | 8pF 8pF | 1Ohm | SPDT | 35ns, 30ns | 5pC | 800m Ω | -105dB @ 1MHz | 200ns | - | 2.7V~12V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL43L122IU-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 1.8V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | COMMERCIAL | 3.6V | - | - | 2 | 2 | SPDT | - | - | - | 250mOhm | 1:1 | 62 dB | - | 3nA | 182pF 182pF | 0.005Ohm | SPST - NO/NC | 25ns, 25ns | -125pC | 5m Ω | -94dB @ 100kHz | 40ns | 35ns | 1.65V~3.6V | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4522EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 1Ohm | SPST - NO | 80ns, 30ns | 1pC | 1 Ω | -90dB @ 100kHz | 80ns | 30ns | - | - | 1.75mm | - | 3.9mm | Non-RoHS Compliant | ||
![]() ADG751BRM-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 85°C | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | SINGLE T-SWITCH | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | COMMERCIAL | 5.5V | INDUSTRIAL | 1.8V | 1 | - | SPST | - | - | - | 90Ohm | - | 75 dB | - | - | - | - | - | - | - | - | - | 19ns | 6ns | - | - | 1.09mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4538CEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 65 dB | - | 2nA | 2pF 2pF | 4Ohm | SPST - NO/NC | 100ns, 50ns | 1pC | 1 Ω | -75dB @ 1MHz | 100ns | 50ns | - | - | 1.75mm | - | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4523EEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | ALSO OPERATE WITH 2V TO 12V SINGLE SUPPLY | DUAL | GULL WING | 240 | 4 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 100Ohm | 1:1 | 90 dB | - | 1nA | 2pF 2pF | 1Ohm | SPST - NO/NC | 80ns, 30ns | 1pC | 1 Ω | -90dB @ 100kHz | 80ns | 30ns | - | - | 1.75mm | - | 3.9mm | Non-RoHS Compliant | ||
![]() ISL43L410IU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 1.8V | 0.5mm | - | NOT SPECIFIED | 10 | - | - | 2V | - | - | 2 | 1 | SINGLE-ENDED MULTIPLEXER | - | - | - | 400mOhm | 2:2 | 68 dB | - | 2nA | 115pF | - | DPDT | 20ns, 12ns | 95pC | 30m Ω | -95dB @ 100kHz | 33ns | 20ns | 1.65V~3.6V | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4530EWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 20 | 20 | R-PDSO-G20 | - | - | - | - | 8 | 1 | SINGLE-ENDED MULTIPLEXER | 2V~12V ±2V~6V | -5V | - | 75Ohm | 8:1 | 65 dB | - | 1nA | 3pF 15pF | 1Ohm | - | 150ns, 100ns | 1.5pC | 1 Ω | -92dB @ 1MHz | - | - | - | - | 2.65mm | - | 7.5mm | Non-RoHS Compliant | ||
![]() MAX4525EUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | ALSO OPERATE WITH 5V SINGLE SUPPLY | DUAL | GULL WING | 240 | 1 | 3V | 0.5mm | unknown | 20 | 10 | - | - | - | - | - | 2 | 1 | - | - | - | - | 150Ohm | 2:2 | 75 dB | - | 1nA | 4pF 6pF | 2Ohm | DPDT | 150ns, 120ns | 0.8pC | 2 Ω | -74dB @ 1MHz | 300ns | 200ns | 2V~12V | - | - | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ADG804YRM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~125°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 2.5V | 0.5mm | unknown | 30 | 10 | - | COMMERCIAL | 3.6V | - | - | 4 | 1 | SINGLE-ENDED MULTIPLEXER | - | - | 33MHz | 650mOhm | 4:1 | 67 dB | - | 2nA | 24pF 105pF | 0.4Ohm | SP4T | 29ns, 6ns | 28pC | 40m Ω | -75dB @ 100kHz | 30ns | 7ns | 1.65V~3.6V | - | - | 3mm | - | Non-RoHS Compliant | ||
![]() MAX321CUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | COMMERCIAL | - | - | - | 1 | 2 | - | - | -5V | - | 35Ohm | 1:1 | 72 dB | -8V | 100pA | 9pF 9pF | 0.3Ohm | SPST - NC | 150ns, 100ns | 2pC | 300m Ω | -85dB @ 1MHz | 150ns | 100ns | - | ±2.7V~8V | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX4694EBE T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFBGA, CSPBGA | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 16 | NOT SPECIFIED | - | BOTTOM | BALL | 240 | 4 | 3V | 0.5mm | unknown | 20 | 16 | S-PBGA-B16 | COMMERCIAL | - | - | - | 1 | 4 | - | 2.7V~11V ±2V~5.5V | - | - | 70Ohm | 2:1 | 70 dB | - | 1nA | - | 2Ohm | SPDT | - | 0.1pC | 2 Ω | -75dB @ 100kHz | 80ns | 50ns | - | - | 0.67mm | 2.02mm | 2.02mm | ROHS3 Compliant | ||
![]() LF13332N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 70°C | - | - | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 4 | 15V | 2.54mm | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | COMMERCIAL | - | 1 | - | SPST | - | -15V | - | 250Ohm | - | 50 dB | - | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | 5.08mm | 21.755mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADG793ABCPZ-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad, CSP | YES | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 24 | MATTE TIN | ALSO OPERATE AT 5V SUPPLY | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 40 | 24 | S-XQCC-N24 | - | 3.3V | INDUSTRIAL | 2.7V | 3 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | 6Ohm | - | 60 dB | - | - | - | 0.15Ohm | - | - | - | - | - | 260ns | 255ns | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() ADG904BCP-500RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad, CSP | YES | 85°C | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 20 | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | 2.5V | 0.5mm | - | NOT SPECIFIED | 20 | S-XQCC-N20 | - | 2.75V | INDUSTRIAL | 1.65V | 4 | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | 37 dB | - | - | - | - | - | - | - | - | - | 10ns | 16ns | - | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() MAX4551ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 120Ohm | 1:1 | 90 dB | - | 1nA | 3.5pF 3pF | 1Ohm | SPST - NC | 110ns, 90ns | 2pC | 1 Ω | -90dB @ 100kHz | 125ns | 100ns | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADG728BRU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | unknown | 30 | 16 | - | - | 5.5V | - | - | 8 | 1 | AUDIO/VIDEO SWITCH | - | - | 65MHz | 4.5Ohm | 8:1 | 55 dB | - | 100pA | 13pF 85pF | 0.4Ohm | - | 95ns, 85ns (Typ) | 3pC | - | -75dB @ 1MHz | 200ns | - | 2.7V~5.5V | - | - | 5mm | - | Non-RoHS Compliant |