- Part Status
- Pin Count
- Number of Channels
- Number of Functions
- Surface Mount
- Terminal Position
- JESD-30 Code
- Reach Compliance Code
- Off-state Isolation-Nom
- Terminal Form
- ECCN (US)
- EU RoHS
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCI930PBK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | 70°C | - | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 128 | - | TIN LEAD | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | 128 | S-PQFP-G128 | COMMERCIAL | 3.6V | COMMERCIAL | 3V | 3 | - | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() DG442CJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | - | 240 | 4 | 15V | - | unknown | 20 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | 1 | 4 | - | 10V~30V ±4.5V~20V | -15V | - | 85Ohm | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NO | 250ns, 170ns | 5pC | 4 Ω (Max) | -100dB @ 1MHz | 250ns | 120ns | - | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADG441ABN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 85°C | -40°C | - | - | Tube | LC2MOS | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | CAN ALSO OPERATE WITH 12V SUPPLY | DUAL | - | NOT APPLICABLE | 4 | 15V | 2.54mm | - | NOT APPLICABLE | 16 | R-PDIP-T16 | - | 16.5V | INDUSTRIAL | 13.5V | 1 | - | SPST | - | -15V | - | 70Ohm | - | - | 60 dB | -16.5V | - | - | 1Ohm | - | - | - | - | - | 110ns | 60ns | - | -13.5V | - | 4.57mm | 19.43mm | 7.62mm | Non-RoHS Compliant | ||
![]() DG441CY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 1 | 4 | - | 10V~30V ±4.5V~20V | -15V | - | 85Ohm | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 4Ohm | SPST - NC | 250ns, 120ns | 5pC | 4 Ω (Max) | -100dB @ 1MHz | 250ns | 120ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4621EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | - | 240 | 2 | 15V | - | unknown | 20 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | 1 | 2 | - | 4.5V~36V ±4.5V~18V | -15V | - | 5Ohm | - | 1:1 | 62 dB | - | 500pA | 34pF 34pF | 0.25Ohm | SPST - NO | 250ns, 200ns | 480pC | 250m Ω | -60dB @ 1MHz | - | - | - | - | - | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() HI4P0201-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | - | - | 0°C~75°C TA | Tube | - | - | no | Obsolete | 1 (Unlimited) | 20 | - | NOT SPECIFIED | - | QUAD | J BEND | 225 | 4 | 15V | 1.27mm | - | NOT SPECIFIED | 20 | S-PQCC-J20 | - | - | - | - | 1 | 4 | - | - | -15V | - | 80Ohm | - | 1:1 | 80 dB | - | 50nA | 5.5pF 5.5pF | - | SPST - NC | 240ns, 500ns (Typ) | - | - | - | - | - | - | - | ±15V | - | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() MAX4052EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | - | 245 | 1 | 5V | - | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | - | 8 | 2 | DIFFERENTIAL MULTIPLEXER | 2V~16V ±2.7V~8V | -5V | - | 100Ohm | - | 4:1 | 90 dB | - | 1nA | 2pF 2pF | 12Ohm | SP4T | 175ns, 150ns | 2pC | 12 Ω (Max) | -90dB @ 100kHz | 175ns | 150ns | - | - | - | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() ADG659YCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | YES | 85°C | -40°C | - | - | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | ALSO OPERATE WITH 2 V TO 12 V | QUAD | NO LEAD | 240 | 1 | 5V | 0.65mm | - | 30 | 16 | S-XQCC-N16 | - | 6V | INDUSTRIAL | 2V | 4 | - | DIFFERENTIAL MULTIPLEXER | - | -5V | - | 75Ohm | - | - | 90 dB | -6V | - | - | 1.3Ohm | - | - | - | - | - | 165ns | 55ns | - | -2V | - | 1mm | 4mm | 4mm | Non-RoHS Compliant | ||
![]() MPC102AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP | NO | 85°C | -40°C | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 14 | - | NOT SPECIFIED | - | DUAL | - | - | 2 | 5V | 2.54mm | - | - | 14 | R-PDIP-T14 | COMMERCIAL | 5.5V | INDUSTRIAL | 4.5V | 2 | - | VIDEO MULTIPLEXER | - | -5V | - | - | - | - | 76 dB | -5.5V | - | - | - | - | - | - | - | - | - | - | - | -4.5V | - | 5.33mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADG659YRU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | 16 | R-PDSO-G16 | - | - | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | 2V~12V ±2V~6V | -5V | 400MHz | 75Ohm | - | 4:1 | 90 dB | - | 200pA | 4pF 12pF | 1.3Ohm | SP4T | 115ns, 45ns | 2pC | 1.3 Ω | -90dB @ 1MHz | 165ns | 55ns | - | - | - | - | 5mm | - | Non-RoHS Compliant | ||
![]() MAX4066ACPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | - | DUAL | - | 240 | 4 | 5V | - | - | 20 | 14 | - | Not Qualified | 5.5V | - | - | 1 | 4 | - | - | - | 100MHz | 45Ohm | - | 1:1 | - | - | 100pA | 9pF 9pF | 0.3Ohm | SPST - NO | 100ns, 75ns | 1pC | 500m Ω | -86dB @ 1MHz | 125ns | 75ns | 2V~16V | - | - | - | 19.05mm | - | Non-RoHS Compliant | ||
![]() MAX4680CWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 20 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 1 | 2 | - | 4.5V~36V ±4.5V~20V | -15V | - | 1.25Ohm | - | 1:1 | 53 dB | - | 500pA | 115pF 115pF | 0.09Ohm | SPST - NC | 275ns, 175ns | 55pC | 90m Ω | -65dB @ 1MHz | 400ns | 300ns | - | - | - | - | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADG715BRU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | TIN LEAD | ALSO OPERATES WITH 2.7V TO 5.5V SINGLE SUPPLY | DUAL | GULL WING | 240 | 8 | 2.5V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | 1 | 8 | - | 2.7V~5.5V ±2.5V | -2.5V | 155MHz | 4.5Ohm | - | 1:1 | 60 dB | - | 100pA | 11pF 11pF | 0.4Ohm | SPST - NO | 20ns, 8ns (Typ) | 3pC | - | -90dB @ 1MHz | 200ns | 190ns | - | - | - | 1.2mm | - | - | Non-RoHS Compliant | ||
![]() MAX4593EUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | CAN ALSO OPERATES AT 15 V SUPPLY, OVERVOLTAGE PROTECTION | DUAL | GULL WING | 240 | 4 | 12V | 0.65mm | - | 20 | 16 | R-PDSO-G16 | COMMERCIAL | 16V | - | - | 1 | 4 | - | - | - | - | 20Ohm | - | 1:1 | 72 dB | - | 100pA | 9pF 9pF | 0.5Ohm | SPST - NO/NC | 80ns, 45ns | 2pC | 500m Ω | -85dB @ 10MHz | 90ns | 50ns | 3V~16V | - | - | 1.1mm | 5mm | - | Non-RoHS Compliant | ||
![]() MAX362CSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 15V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 1 | 4 | - | 10V~30V ±4.5V~20V | -15V | - | 85Ohm | - | 1:1 | 60 dB | - | 500pA | 4pF 4pF | 2Ohm | SPST - NO | 250ns, 120ns | 5pC | 2 Ω (Max) | -100dB @ 1MHz | 250ns | 170ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADG511ABR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | 85°C | -40°C | Military grade | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | CAN ALSO OPERATE WITH SINGLE SUPPLY | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 5.5V | INDUSTRIAL | 4.5V | 1 | - | SPST | - | -5V | - | 50Ohm | MIL-STD-883 | - | 68 dB | -5.5V | - | - | - | - | - | - | - | - | 375ns | 150ns | - | -4.5V | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4712CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | CAN ALSO OPERATE FROM SINGLE SUPPLY OF 2.7V TO 11V | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | 1 | 4 | - | 2.7V~11V ±2.7V~5.5V | -5V | - | 25Ohm | - | 1:1 | 59 dB | - | 500pA | 8pF 8pF | 0.2Ohm | SPST - NO | 125ns, 80ns | 25pC | 200m Ω | -87dB @ 1MHz | 125ns | 80ns | - | - | - | - | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX4526ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 15V | - | unknown | 20 | 8 | R-PDSO-G8 | - | - | - | - | 1 | 2 | SPST | 4.5V~36V ±4.5V~18V | -15V | - | 175Ohm | - | 2:1 | 65 dB | - | 500pA | 13pF | 0.5Ohm | SPDT | - | 1pC | 500m Ω | - | 0.1ns | 0.1ns | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX351CSE-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 15V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 10V~30V ±4.5V~20V | -15V | - | 35Ohm | - | 1:1 | 68 dB | - | 250pA | 9pF 9pF | 2Ohm | SPST - NC | 175ns, 145ns | 5pC | 2 Ω (Max) | -85dB @ 1MHz | 175ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL8392IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 1 | 4 | - | 2V~12V ±2V~6V | -5V | - | 35Ohm | - | 1:1 | 71 dB | - | 100pA | - | 0.3Ohm | SPST - NO | 130ns, 75ns | 5pC (Max) | 300m Ω | -89dB @ 1MHz | 130ns | 75ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant |