- Part Status
- Pin Count
- Number of Channels
- Number of Functions
- Surface Mount
- Terminal Position
- JESD-30 Code
- Reach Compliance Code
- Off-state Isolation-Nom
- Terminal Form
- ECCN (US)
- EU RoHS
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Gross weight | Ihs Manufacturer | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Screening Level | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Saturation Current | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSA3157P6X Rochester Electronics LLC | In Stock | - | Datasheet | - | - | YES | - | 6 | 19.60 | ROCHESTER ELECTRONICS INC | - | 30 Ω | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Yes | 2.3 V | 43*34*24/500 | - | - | e3 | Yes | - | - | - | - | MATTE TIN | 2:1 MULTIPLEXER/DEMULTIPLEXER BUS SWITCH | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | unknown | 30 | 6 | R-PDSO-G6 | - | 5.5 V | INDUSTRIAL | 1.65 V | 1 | - | SPDT | - | 1.1 mm | - | - | - | - | - | 57 dB | - | - | - | 0.5 Ω | - | - | - | - | - | 13 ns | 7 ns | - | - | - | 1 | - | 2 mm | 1.25 mm | - | ||
![]() FSAV433MTC Rochester Electronics LLC | In Stock | - | Datasheet | - | - | YES | - | 20 | - | ROCHESTER ELECTRONICS INC | - | 9 Ω | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 3.3 V | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3 | - | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | 3.6 V | INDUSTRIAL | 2.3 V | 3 | - | VIDEO MULTIPLEXER | - | 1.2 mm | - | - | - | - | - | 45 dB | - | - | - | - | - | - | - | - | - | 5.5 ns | 4 ns | - | - | - | 1 | - | 6.5 mm | 4.4 mm | - | ||
![]() NC7WB66K8X Rochester Electronics LLC | In Stock | - | Datasheet | - | - | YES | - | 8 | - | ROCHESTER ELECTRONICS LLC | 1 | 20 Ω | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | 3.10 MM, MO-187, US-8 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 2.3 V | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | - | 0.5 mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | 5.5 V | INDUSTRIAL | 1.65 V | 1 | - | SPST | - | 0.9 mm | - | - | - | - | - | 55 dB | - | - | - | 0.5 Ω | - | - | - | - | - | 5.6 ns | 6.9 ns | - | - | - | - | - | 2.3 mm | 2 mm | - | ||
![]() ADG508FBNZ Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | 16 | - | ROCHESTER ELECTRONICS LLC | - | 390 Ω | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, MS-001AB, DIP-16 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | Yes | 15 V | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | ACTIVE OVERVOLTAGE PROTECTION | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | - | 16.5 V | INDUSTRIAL | 13.5 V | 8 | - | SINGLE-ENDED MULTIPLEXER | - | 5.33 mm | -15 V | - | - | - | - | 93 dB | -16.5 V | - | - | 8.1 Ω | - | - | - | - | - | 300 ns | 150 ns | - | -13.5 V | - | - | - | 20.07 mm | 7.62 mm | - | ||
![]() DG186AP/883 Rochester Electronics LLC | In Stock | - | Datasheet | - | - | NO | - | 14 | - | ROCHESTER ELECTRONICS LLC | - | 10 Ω | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | R-CDIP-T14 | - | - | MILITARY | - | 1 | - | SPDT | - | - | -15 V | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | 400 ns | 200 ns | - | - | - | - | - | - | - | - | ||
![]() HI4-0516/883 Rochester Electronics LLC | In Stock | - | Datasheet | - | - | YES | - | 28 | - | ROCHESTER ELECTRONICS LLC | - | 750 Ω | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | - | , | SQUARE | CHIP CARRIER | Active | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | CONFIGURABLE AS 16-CHANNEL SINGLE ENDED MUX | - | QUAD | NO LEAD | - | 1 | - | - | unknown | - | - | S-CQCC-N28 | MILITARY | - | MILITARY | - | 8 | - | DIFFERENTIAL MULTIPLEXER | - | - | -15 V | - | - | - | - | 55 dB | - | - | - | - | - | - | - | - | - | 175 ns | 175 ns | - | - | - | - | - | - | - | - | ||
![]() MAX4644EUT-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 4Ohm | - | 2:1 | - | - | 250pA | 12pF | - | SPDT | 15ns, 5ns | 5pC | 100mOhm | -82dB @ 1MHz | - | - | 1.8V~5.5V | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DG411DY Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 15V | - | unknown | 20 | - | R-PDSO-G16 | COMMERCIAL | - | INDUSTRIAL | - | 1 | - | SPST | - | - | -15V | - | 35Ohm | - | - | 68 dB | - | - | - | - | - | - | - | - | - | 175ns | 145ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX4700CPE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 240 | 2 | 15V | 2.54mm | - | 20 | 16 | R-PDIP-T16 | COMMERCIAL | 20V | COMMERCIAL | 4.5V | 1 | - | SPST | - | - | -15V | - | 1.25Ohm | - | - | 53 dB | -20V | - | - | 0.09Ohm | - | - | - | - | - | 400ns | 300ns | - | -4.5V | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL8499IRTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 2 (1 Year) | 16 | - | MATTE TIN | - | - | QUAD | NO LEAD | 260 | 4 | 1.8V | 0.5mm | - | 30 | 16 | S-PQCC-N16 | - | - | - | - | 1 | 4 | - | - | - | - | - | 250mOhm | - | 2:1 | 68 dB | - | 50nA | 106pF | 0.04Ohm | SPDT | 25ns, 23ns | -120pC | 40m Ω | -98dB @ 100kHz | 65ns | 58ns | 1.65V~4.5V | - | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() HI1-0509A-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C TA | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | OVERVOLTAGE PROTECTION | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | 16 | R-GDIP-T16 | - | - | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | - | -15V | - | 1.8kOhm | - | 4:1 | 68 dB | - | 30pA Typ | 10pF 12pF | - | SP4T | 300ns, 300ns (Typ) | - | - | - | 1000ns | 1000ns | - | - | ±15V | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() MAX4733EBL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Obsolete | 3 (168 Hours) | 9 | - | NOT SPECIFIED | - | - | BOTTOM | BALL | 245 | 2 | 3V | 0.5mm | - | NOT SPECIFIED | 9 | S-XBGA-B9 | - | 11V | INDUSTRIAL | 2V | 1 | - | SPST | - | - | - | - | 50Ohm | - | - | 72 dB | - | - | - | 0.8Ohm | - | - | - | - | - | 150ns | 60ns | - | - | - | - | 0.69mm | 1.52mm | 1.52mm | Non-RoHS Compliant | ||
![]() CD4051BCMTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | - | - | 8 | 1 | SINGLE-ENDED MULTIPLEXER | 5V~15V ±2.5V~7.5V | - | - | 40MHz | 240Ohm | - | 8:1 | - | - | 50nA | - | 10Ohm | - | 320ns, 150ns | - | 5 Ω | -40dB @ 3MHz | - | 420ns | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() FSA1258AL8X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-UFQFN | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | - | NOT SPECIFIED | - | - | BOTTOM | BUTT | 260 | 2 | 4.5V | 0.5mm | - | 30 | 8 | S-XBCC-B8 | COMMERCIAL | 5.5V | - | - | 1 | 2 | - | - | - | - | 300MHz | 1.15Ohm | - | 1:1 | 70 dB | - | 2nA Typ | 11.5pF | 0.06Ohm | SPST - NO/NC | 35ns, 15ns | 20pC | 60m Ω | -100dB @ 1MHz | 40ns | - | 2.7V~5.5V | - | - | - | 0.55mm | 1.6mm | - | ROHS3 Compliant | ||
![]() DG509ADY Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 20 | 16 | R-PDSO-G16 | Not Qualified | - | - | 4.5V | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | - | -15V | - | 450Ohm | - | 4:1 | 68 dB | -18V | 1nA | 5pF 12pF | 27Ohm | SP4T | 1.5μs, 1μs | - | 27 Ω | - | 1500ns | 1000ns | - | -4.5V | ±4.5V~18V | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DG405DJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | - | - | DUAL | - | 240 | 2 | 15V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | 2 | 2 | - | - | - | -15V | - | 45Ohm | - | 2:1 | 72 dB | - | 500pA | 12pF 12pF | 3Ohm | DPST - NO | 150ns, 100ns | 60pC | - | -90dB @ 1MHz | 150ns | 100ns | - | - | ±15V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL84782IRZ-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | 16 | - | MATTE TIN | - | - | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.5mm | - | 40 | 16 | S-PQCC-N16 | - | 3.6V | - | - | 4 | 2 | DIFFERENTIAL MULTIPLEXER | - | - | - | - | 750mOhm | - | 4:1 | - | - | 4nA | 62pF 218pF | 0.12Ohm | SP4T | 25ns, 23ns | -65pC | 120m Ω | -100dB @ 100kHz | 33ns | - | 1.6V~3.6V | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() 74VHC4053M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 3 | 4.5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 1 | 3 | - | 2V~6V ±1V~6V | - | -4.5V | - | 100Ohm | - | 2:1 | 44 dB | - | 50nA | 5pF 30pF | 5Ohm | SPDT | 41ns, 32ns | - | 10 Ω | -50dB @ 1MHz | 46ns | - | - | - | - | - | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() DG403DJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | TIN LEAD | - | - | DUAL | - | NOT SPECIFIED | 2 | 15V | - | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | - | 1 | 2 | SPDT | - | - | -15V | - | 45Ohm | - | 1:1 | 72 dB | - | 500pA | 12pF 12pF | 3Ohm | SPST - NO/NC | 150ns, 100ns | 10pC | - | -90dB @ 1MHz | 150ns | 100ns | - | - | ±15V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL43L840IRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | - | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 750mOhm | - | 4:1 | - | - | 4nA | 62pF | - | SP4T | - | -96pC | 120mOhm | -100dB @ 100kHz | - | - | 1.6V~3.6V | - | - | - | - | - | - | ROHS3 Compliant |