- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Multiplexer/Demultiplexer Circuit
- Pin Count
- -3db Bandwidth
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Mfr | Package | Product Status | RoHS | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Throw Configuration | Turn On Delay Time | Voltage - Supply, Single/Dual (±) | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IH5341MTW/B Rochester Electronics | 2123 |
| - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4570EAI Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4563EEE Rochester Electronics | In Stock | - | - | Surface Mount | - | - | - | 16 | - | - | - | Compliant | 160 ns | - | - | - | - | - | - | - | - | Solder | 60 Ω | - | 85 °C | -40 °C | - | - | 667 mW | - | - | - | - | - | - | - | 2.1 MHz | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | 6 µA | 667 mW | SPDT, SPST | 400 ns | - | Single | 300 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() IH5341MTW Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-100-10 Metal Can | NO | - | - | - | - | - | - | -55°C~125°C | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | - | TIN LEAD | - | - | Video | - | - | BOTTOM | WIRE | 240 | 2 | 15V | - | - | - | 20 | 10 | O-MBCY-W10 | - | - | 5V | 2 | - | - | - | - | - | - | - | - | - | - | -15V | - | 75Ohm | 1:1 | 80 dB | -15V | 5Ohm | SPST | 300ns | 150ns | - | -5V | ±5V~15V | Break-Before-Make | - | - | - | Non-RoHS Compliant | ||
![]() FSA800UMX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-UFQFN | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | MATTE TIN | - | - | Audio, UART, USB | BUILT-IN AUDIO SWITCH | - | QUAD | NO LEAD | 260 | 1 | - | 0.4mm | unknown | - | 30 | 16 | - | - | - | - | 1 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | 3:1 | - | - | - | - | - | - | - | - | - | USB 2.0 | 0.55mm | 2.6mm | - | ROHS3 Compliant | ||
![]() FSA2357MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | Audio | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 30 | 14 | - | - | 5.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 900mOhm | - | 68 dB | - | 0.5Ohm | DP3T | 60ns | 80ns | 2.7V~5.5V | - | - | Break-Before-Make | - | 5mm | - | ROHS3 Compliant | ||
![]() FSUSB22BQX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | USB | - | - | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | - | 30 | 16 | R-XQCC-N16 | - | 3.6V | - | 4 | - | - | DPDT | - | - | - | - | - | - | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | - | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | - | - | Bi-Directional, USB 2.0 | 0.8mm | 3.5mm | - | ROHS3 Compliant | ||
![]() MAX456EQH D Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 44 | - | - | TIN | - | - | Video | - | - | QUAD | J BEND | 260 | 1 | 5V | - | unknown | - | NOT SPECIFIED | 44 | S-PQCC-J44 | COMMERCIAL | 5.5V | 4.5V | 1 | - | - | CROSS POINT SWITCH | - | - | - | - | - | - | - | -5V | 35MHz | - | 8:8 | 80 dB | - | - | - | - | - | - | - | - | Break-Before-Make, Buffers, T-Switch Configuration | 4.57mm | - | - | ROHS3 Compliant | ||
![]() FSA2367BQX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | Audio | - | - | QUAD | NO LEAD | 260 | 3 | 3V | 0.5mm | - | - | 30 | 14 | S-XQCC-N14 | COMMERCIAL | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 150MHz | 2Ohm | 2:1 | 70 dB | - | 0.5Ohm | SPDT | 60ns | 45ns | 2.7V~4.3V | - | - | Break-Before-Make | 0.8mm | - | - | ROHS3 Compliant | ||
![]() FSA2357BQX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | NICKEL PALLADIUM GOLD | - | - | Audio | - | - | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | - | 30 | 14 | - | - | 5.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 90MHz | 900mOhm | - | 68 dB | - | 0.5Ohm | DP3T | 60ns | 80ns | 2.7V~5.5V | - | - | Break-Before-Make | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() FSAV430BQX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | TIN | - | - | Video | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 16 | R-XQCC-N16 | - | 3.6V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.1GHz | 6Ohm | 2:1 | 40 dB | - | - | SPDT | 7ns | - | 3V~3.6V | - | - | Bi-Directional, RGB | 0.8mm | 3.5mm | - | ROHS3 Compliant | ||
![]() HA4314BCP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | no | Obsolete | 3 (168 Hours) | 14 | - | - | NOT SPECIFIED | - | - | Video | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | - | NOT SPECIFIED | 14 | - | - | - | 4.5V | 1 | - | - | CROSS POINT SWITCH | - | - | - | - | - | - | - | -5V | 400MHz | - | 4:1 | 70 dB | -5.5V | - | - | - | - | - | -4.5V | ±4.5V~5.5V | - | 5.33mm | - | - | Non-RoHS Compliant | ||
![]() FSA2268TUMX Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-UFQFN | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Last Time Buy | 1 (Unlimited) | 10 | - | - | NICKEL PALLADIUM GOLD | - | - | Audio | - | - | QUAD | NO LEAD | 260 | 2 | 3V | 0.4mm | - | - | 30 | 10 | R-XQCC-N10 | - | 4.3V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 50MHz | 300mOhm Typ | 2:1 | 70 dB | - | 1Ohm | SPDT | 65ns | 40ns | 1.65V~4.3V | - | - | Break-Before-Make | 0.55mm | 1.8mm | - | ROHS3 Compliant | ||
![]() NCS6433DTBR2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | NICKEL PALLADIUM GOLD | - | - | Video | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 5.25V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 570MHz | 10Ohm | 2:1 | 48 dB | - | - | - | 5ns | 5ns | 4.75V~5.25V | - | - | RGB | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() NCS6416DWG Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | - | MATTE TIN | - | - | Video | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | 5.25V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | 8:6 | - | - | - | - | - | - | 4.75V~5.25V | - | - | I2C, RGB | 2.65mm | - | - | ROHS3 Compliant | ||
![]() ADG751ART-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | - | - | TIN LEAD | - | - | Video | SINGLE T-SWITCH | - | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | unknown | - | 30 | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 300MHz | 18Ohm | 1:1 | 65 dB | - | - | SPST | - | 6ns | 1.8V~5.5V | - | - | T-Switch Configuration | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() MAX4746HELB T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | 10 | - | - | NOT SPECIFIED | - | - | Audio | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.4mm | - | - | NOT SPECIFIED | 10 | S-PDSO-N10 | - | 5.5V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 950mOhm | 2:1 | 68 dB | - | 0.1Ohm | SPDT | 55ns | 36ns | 1.8V~5.5V | - | - | Break-Before-Make, Clickless | 0.8mm | - | - | ROHS3 Compliant | ||
![]() FMS6502MTC24 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 28 | - | - | NICKEL PALLADIUM GOLD | - | - | Video | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | 5.25V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 115MHz | - | 8:6 | - | - | - | - | - | - | 3.135V~5.25V | - | - | I2C | - | 7.8mm | - | ROHS3 Compliant | ||
![]() ADG2108BCPZ-HS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | - | MATTE TIN | - | - | Telecommunications, Ultrasound | - | - | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | unknown | - | 40 | 32 | S-XQCC-N32 | - | - | - | 1 | - | - | CROSS POINT SWITCH | - | - | - | - | 12V ±5V | - | - | - | 210MHz | 50Ohm | 10:8 | 69 dB | - | 4.5Ohm | - | - | 250ns | - | - | - | I2C | - | 5mm | - | ROHS3 Compliant | ||
![]() MAX4598CPP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | - | TIN LEAD | - | - | Audio | - | - | DUAL | - | 240 | 1 | 5V | - | - | - | 20 | 20 | - | COMMERCIAL | - | - | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | 2.7V~12V ±2.7V~6V | - | - | -5V | - | 75Ohm | 4:1 | 90 dB | - | 1Ohm | - | 100ns | 100ns | - | - | - | Differential Compatibility | - | - | - | Non-RoHS Compliant |