- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Multiplexer/Demultiplexer Circuit
- Pin Count
- -3db Bandwidth
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA4314BCA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 0°C~70°C TA | Tube | - | no | Obsolete | 1 (Unlimited) | - | - | Video | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | 16 | - | - | - | - | 1 | CROSS POINT SWITCH | - | - | 400MHz | - | 4:1 | - | - | - | - | - | - | - | - | ±4.5V~5.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() FHP3392IMTC24X Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 24 | - | Video | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | unknown | - | 24 | R-PDSO-G24 | - | - | 2.5V | 3 | - | - | -5V | 750MHz | - | 2:1 | 66 dB | -6V | - | SPDT | - | - | - | -2.5V | ±2.5V~6V | RGB | 1.1mm | 7.8mm | - | ROHS3 Compliant | ||
![]() MAX4566CEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 2 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 320MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | 1.73mm | 4.89mm | - | Non-RoHS Compliant | ||
![]() MAX4566EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 1:1 | 82 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() MAX4554CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Force Sense | - | DUAL | - | 240 | 2 | 15V | - | - | 20 | 16 | R-PDIP-T16 | - | - | - | 2 | - | 9V~40V ±4.5V~20V | -15V | - | 6Ohm | - | 30 dB | - | 0.5Ohm | 3PST | - | - | - | - | - | - | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() MAX4589EPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | Video | - | DUAL | - | 240 | 1 | 5V | - | - | 20 | 20 | - | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 200MHz | 60Ohm | 2:1 | 74 dB | - | 1Ohm | DPST | 550ns | 300ns | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | - | - | Non-RoHS Compliant | ||
![]() MAX4565EWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 20 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 20 | 20 | R-PDSO-G20 | - | - | - | 4 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 1:1 | 83 dB | - | 1Ohm | SPST | 150ns | 100ns | - | - | - | Bi-Directional, T-Switch Configuration | 2.65mm | 12.8mm | - | Non-RoHS Compliant | ||
![]() MAX4529CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | Video | CAN ALSO OPERATE WITH SINGLE 5V SUPPLY | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1 | - | 2.7V~12V ±2.7V~6V | -5V | 300MHz | 120Ohm | 1:1 | 80 dB | - | - | SPST | 75ns | 75ns | - | - | - | Bi-Directional, Buffered, T-Switch Configuration | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() MAX4529ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | Video | CAN ALSO OPERATE WITH SINGLE 5V SUPPLY | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 1 | - | 2.7V~12V ±2.7V~6V | -5V | 300MHz | 120Ohm | 1:1 | 80 dB | - | - | SPST | 75ns | 75ns | - | - | - | Bi-Directional, Buffered, T-Switch Configuration | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() FSAV331MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 2 | - | - | - | 300MHz | 10Ohm | 4:1 | 56 dB | - | - | - | 5.3ns | 5.8ns | 4.75V~5.25V | - | - | - | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX4549EAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 36 | TIN LEAD | Audio, Video | CAN ALSO OPERATE WITH 5V SUPPLY | DUAL | GULL WING | 240 | 1 | 3V | 0.8mm | - | 20 | 36 | - | COMMERCIAL | - | - | 3 | CROSS POINT SWITCH | - | - | 250MHz | 35Ohm | 3:2 | 85 dB | - | 5Ohm | - | 1000ns | 500ns | 2.7V~5.5V | - | - | Break-Before-Make, SPI | 2.64mm | 15.415mm | - | Non-RoHS Compliant | ||
![]() MAX4555ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Force Sense | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | 4 | - | 9V~40V ±4.5V~20V | -15V | - | 6Ohm | 1:1 | 38 dB | - | 0.3Ohm | SPST | 325ns | 325ns | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX4588EPI Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | -40°C~85°C TA | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | 28 | - | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 180MHz | 60Ohm | 4:1 | 74 dB | - | 1Ohm | - | - | - | - | - | - | Break-Before-Make, SPI, T-Switch Configration | - | 34.795mm | - | Non-RoHS Compliant | ||
![]() FSAV330MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | - | 4 | - | - | - | 300MHz | 10Ohm | 2:1 | 60 dB | - | - | SPDT | 5.1ns | 5.2ns | 4V~5.5V | - | - | - | 1.2mm | 5mm | - | ROHS3 Compliant | ||
![]() LA72730-N-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-SDIP (0.300, 7.62mm) | - | 24-SDIP | -20°C~70°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Audio, Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 10MHz | - | 5:1 | - | - | - | - | - | - | 4.5V~5.5V | - | - | I2C, ALC Output | - | - | - | ROHS3 Compliant | ||
![]() FSAV331QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 2 | - | - | - | 300MHz | 10Ohm | 4:1 | 56 dB | - | - | - | 5.3ns | 5.8ns | 4.75V~5.25V | - | - | - | 1.6mm | 5mm | - | ROHS3 Compliant | ||
![]() FSUSB22QSCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Last Time Buy | 3 (168 Hours) | 16 | MATTE TIN | USB | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | - | 30 | 16 | R-PDSO-G16 | - | 3.6V | - | 4 | DPDT | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | - | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | - | - | Bi-Directional, USB 2.0 | 1.7272mm | - | - | ROHS3 Compliant | ||
![]() FSAV450MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | - | 4 | - | - | - | 800MHz | 7Ohm | 2:1 | 50 dB | - | - | SPDT | 6ns | 3.5ns | 4.5V~5.5V | - | - | RGB | 1.1mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX9655AEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | Buffers, RGB, SCART | - | - | - | ROHS3 Compliant | ||
![]() FSA2380MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | e3/e4 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN/NICKEL PALLADIUM GOLD | Audio | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | 4.3V | - | 2 | - | - | - | 120MHz | 2Ohm | - | 68 dB | - | 0.5Ohm | DP3T | 60ns | 45ns | 2.7V~5V | - | - | Break-Before-Make | - | 5mm | - | ROHS3 Compliant |