- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Applications
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Multiplexer/Demultiplexer Circuit
- Pin Count
- -3db Bandwidth
Attribute column
Manufacturer
Rochester Electronics Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switch Circuit | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Neg Supply Voltage-Min (Vsup) | Voltage - Supply, Dual (V±) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSUSB30BQX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | USB | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | 14 | - | - | 4.3V | - | - | 1 | - | - | - | 720MHz | 10Ohm | - | 30 dB | - | 0.35Ohm | DPDT | 30ns | 25ns | 3V~4.3V | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() FSAV330M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | - | - | 4 | - | - | - | 300MHz | 10Ohm | 2:1 | 60 dB | - | - | SPDT | 5.1ns | 5.2ns | 4V~5.5V | - | - | - | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() FSUSB22QSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | USB | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 3.6V | - | - | 4 | DPDT | - | - | 750MHz | 6.5Ohm | 2:1 | 30 dB | - | 0.3Ohm | SPDT | 6ns | - | 3V~3.6V | - | - | Bi-Directional, USB 2.0 | 1.6002mm | - | - | ROHS3 Compliant | ||
![]() NCS6433DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 5.25V | - | - | 4 | - | - | - | 570MHz | 10Ohm | 2:1 | 48 dB | - | - | - | 5ns | 5ns | 4.75V~5.25V | - | - | RGB | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() NCS6415DWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C TA | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 1 | 10V | - | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | - | 1 | - | - | - | 20MHz | - | 8:6 | - | - | - | - | - | - | 8V~11V | - | - | I2C, RGB | 2.65mm | - | - | ROHS3 Compliant | ||
![]() FSAV433BQX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | TIN | Video | - | QUAD | NO LEAD | NOT SPECIFIED | 3 | 3.3V | 0.5mm | - | NOT SPECIFIED | 20 | R-XQCC-N20 | - | - | - | - | 3 | - | - | - | 550MHz | 9Ohm | 3:1 | 45 dB | - | - | - | 5.5ns | 4ns | 2.3V~3.6V | - | - | RGB | 0.8mm | 4.5mm | - | ROHS3 Compliant | ||
![]() MAX4529CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | Video | CAN ALSO OPERATE WITH SINGLE 5V SUPPLY | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | 1 | - | 2.7V~12V ±2.7V~6V | -5V | 300MHz | 120Ohm | 1:1 | 80 dB | - | - | SPST | 75ns | 75ns | - | - | - | Bi-Directional, Buffered, T-Switch Configuration | 4.572mm | 9.375mm | - | Non-RoHS Compliant | ||
![]() NCN3411MTTWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 42-WFQFN Exposed Pad | - | 42-WQFN (3.5x9.0) | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 13Ohm | 2:1 | - | - | - | SPDT | - | - | 1.5V~2V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADG751BRT-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | TIN LEAD | Video | SINGLE T-SWITCH | DUAL | GULL WING | 240 | 1 | 3V | 0.95mm | unknown | 30 | 6 | R-PDSO-G6 | COMMERCIAL | 5.5V | - | - | 1 | - | - | - | 180MHz | 35Ohm | 1:1 | 75 dB | - | - | SPST | - | 6ns | 1.8V~5.5V | - | - | T-Switch Configuration | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() FSAV450QSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 16 | MATTE TIN | Video | - | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | - | - | 4 | - | - | - | 800MHz | 7Ohm | 2:1 | 50 dB | - | - | SPDT | 6ns | 3.5ns | 4.5V~5.5V | - | - | RGB | 1.6mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX4567EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | Video | - | DUAL | - | 240 | 2 | 5V | - | - | 20 | 16 | R-PDIP-T16 | - | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 350MHz | 60Ohm | 2:1 | 83 dB | - | 1Ohm | SPDT | 150ns | 100ns | - | - | - | Bi-Directional, Break-Before-Make, T-Switch Configuration | - | 19.175mm | - | Non-RoHS Compliant | ||
![]() HA4314BCB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | NOT SPECIFIED | 14 | - | - | - | - | 4.5V | 1 | CROSS POINT SWITCH | - | -5V | 400MHz | - | 4:1 | 70 dB | -5.5V | - | - | - | - | - | -4.5V | ±4.5V~5.5V | - | - | 8.65mm | - | Non-RoHS Compliant | ||
![]() ISL54206AIRTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 2 (1 Year) | - | - | Audio, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | - | - | SPDT | - | - | 2.7V~3.6V | - | - | Break-Before-Make, USB 2.0 | - | - | - | ROHS3 Compliant | ||
![]() AD8193ACPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | - | -40°C~85°C TA | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | Video | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 32 | S-XQCC-N32 | - | 3.6V | - | - | 4 | - | - | - | - | - | 2:1 | - | - | - | - | - | - | 3V~3.6V | - | - | TMDS, HDMI, DVI, Buffered | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() MAX4588CAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | Video | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | unknown | 20 | 28 | - | - | - | - | - | 2 | - | 2.7V~12V ±2.7V~6V | -5V | 180MHz | 60Ohm | 4:1 | 74 dB | - | 1Ohm | - | - | - | - | - | - | Break-Before-Make, SPI, T-Switch Configration | 1.99mm | - | - | Non-RoHS Compliant | ||
![]() IH5352CWE Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 70°C | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | - | DUAL | GULL WING | 240 | 4 | 15V | 1.27mm | - | 20 | 16 | R-PDSO-G16 | - | 15V | COMMERCIAL | 5V | 1 | SPST | - | -15V | - | 300Ohm | - | 80 dB | -15V | 5Ohm | - | 300ns | 150ns | - | -5V | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL54205AIRZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 10 | MATTE TIN | Audio, USB | - | DUAL | NO LEAD | 260 | 2 | 3V | 0.5mm | - | 30 | 10 | S-PDSO-N10 | - | 3.6V | - | - | 2 | - | - | - | 630MHz | 4Ohm Audio 5Ohm USB | 2:1 | - | - | 0.02Ohm | SPDT | 67ns | 48ns | 2.7V~3.6V | - | - | Break-Before-Make, USB 2.0 | 0.8mm | 3mm | - | ROHS3 Compliant | ||
![]() AD8176ABPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 676-BGA | YES | - | - | -40°C~85°C TA | Tube | - | e1 | yes | Obsolete | 3 (168 Hours) | 676 | TIN SILVER COPPER | Video | ALSO OPERATE WITH 5V SINGLE SUPPLY | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | unknown | 40 | 676 | S-PBGA-B676 | - | - | - | - | 3 | CROSS POINT SWITCH | 4.5V~5.5V ±2.5V | -2.5V | 450MHz | - | 16:9 | 90 dB | - | - | - | - | - | - | - | - | Buffered, RGB | - | 27mm | - | ROHS3 Compliant | ||
![]() MAX4356ECD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | YES | - | - | -40°C~85°C TA | Tray | - | e0 | yes | Obsolete | 3 (168 Hours) | 128 | TIN LEAD | Video | - | QUAD | GULL WING | 245 | 1 | 5V | 0.5mm | unknown | NOT SPECIFIED | 128 | - | - | - | - | - | 1 | CROSS POINT SWITCH | 4.5V~5.5V ±3V~5V | -5V | 110MHz | - | 16:16 | 110 dB | - | - | - | - | - | - | - | - | Buffered, SPI | - | 20mm | - | ROHS3 Compliant | ||
![]() ADG2128YCPZ-HS-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | MATTE TIN | Telecommunications, Ultrasound | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | 40 | 32 | S-XQCC-N32 | - | - | - | - | 1 | CROSS POINT SWITCH | 12V ±5V | -5V | 210MHz | 50Ohm | 12:8 | 64 dB | - | 4.5Ohm | - | 200ns | 250ns | - | - | - | I2C | - | 5mm | - | ROHS3 Compliant |