- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Turn On Time | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Output Low Current-Max | Turn Off Time | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1488N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232-D; V.24 | - | - | 0°C~75°C | Tube | 1998 | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | ±6V~15V | DUAL | - | NOT SPECIFIED | 4 | 9V | 2.54mm | - | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | - | - | - | - | - | - | NO | RS232 | GATED | - | 4/0 | 4 | - | - | - | - | - | - | 350 ns | - | -9V | - | - | - | - | 5.08mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() FIN1019M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | - | - | - | 400Mbps | YES | LVDS | DIFFERENTIAL | - | 1/1 | 1 | 1 | Full | - | - | 2.5 ns | - | 1.5 ns | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL232CBE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-C | - | - | 0°C~70°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | unknown | NOT SPECIFIED | - | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS1488M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D; V.24 | 75°C | - | - | Tube | - | 1400 | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | ±6V~15V | DUAL | GULL WING | NOT SPECIFIED | 4 | 9V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | - | NO | RS232 | GATED | - | 4/0 | 4 | - | - | - | - | - | - | 350 ns | - | -9V | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIN232ACBN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIN208CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | - | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN211EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | 5 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN238IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | V.28; EIA-232-E | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ICL3207IA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | Not Qualified | - | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | Full | 300mV | - | - | - | - | - | - | - | - | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ICL3221ECA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.15V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() DS75453N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 70°C | - | - | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | 2/0 | - | - | - | - | 0.025 µs | - | - | - | 0.3A | - | - | 0.025 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL232CBET Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-C; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS26LS32ACMX/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-423; FED STD 1020; FED STD 1030 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Receiver | MATTE TIN | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | - | - | - | NO | RS422, RS423 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | 4 | - | 100mV | - | 35 ns | - | - | - | - | - | - | - | - | 1.753mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DS75107N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | 70°C | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | Receiver | - | ADDITIONAL COMMON STROBE INPUT | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | - | 2 | 5V | 2.54mm | - | - | 16 | R-PDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | DIFFERENTIAL | - | 0/2 | - | 2 | - | - | - | 25 ns | -5V | - | - | - | - | - | - | - | 5.08mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS14C232TM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS75452N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | 0.035 μs | - | - | - | 0.3A | - | - | 0.035 μs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3238IDBQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | -40°C~85°C | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | - | 5/3 | - | - | Full | 300mV | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS26LS32MJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-423; FED STD 1020; FED STD 1030 | 125°C | -55°C | - | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Receiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-GDIP-T16 | Not Qualified | - | 5V | MILITARY | - | 70mA | - | NO | RS422, RS423 | DIFFERENTIAL SCHMITT TRIGGER | - | 0/4 | - | 4 | - | - | - | 25 ns | - | - | - | - | 0.008A | - | - | - | 5.08mm | 19.43mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX201EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 245 | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 14 | R-PDIP-T14 | - | - | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | - | Full | 500mV | - | - | - | - | - | 12V | - | - | - | - | 4.572mm | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIN213ECA Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | EIA-232-E; V.28 | 70°C | - | - | - | - | - | - | no | Obsolete | 4 (72 Hours) | 28 | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | 5.5V | - | COMMERCIAL | 4.5V | - | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 5 | - | - | - | 40000 ns | - | 40000 ns | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant |