- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Slew Rate | Data Rate | Common Mode Rejection Ratio | Differential Output | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX487EESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | COMMON I/O; 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 250kbps | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 2000 ns | - | - | 2000 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS3896MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | GENERAL PURPOSE | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 2A (4 Weeks) | 20 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 220 | 8 | 5V | 1.27mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | - | NO | - | - | - | SCHMITT TRIGGER | 8/8 | 8 | 8 | Full | - | - | 18 ns | - | - | 15 ns | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC10H115FNG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | GENERAL PURPOSE | - | - | 0°C~75°C | Tube | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | - | Receiver | MATTE TIN | - | - | 4.94V~5.46V | QUAD | J BEND | 260 | 4 | - | 1.27mm | - | 40 | 20 | S-PQCC-J20 | COMMERCIAL | - | - | - | - | NO | - | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | - | 1.3 ns | -5.2V | - | - | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MAX218CPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | EIA-232-E; V.24; V.28; EIA-562 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | 2 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 1.8V~4.25V | DUAL | - | 240 | 1 | 3V | 2.54mm | - | 20 | 20 | R-PDIP-T20 | COMMERCIAL | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 100mV | - | 700 ns | - | - | 2700 ns | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM239LAQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-CDIP (0.300, 7.62mm) | NO | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.75V~5.25V | DUAL | - | NOT SPECIFIED | 3 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-GDIP-T24 | - | INDUSTRIAL | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | - | - | - | - | - | - | - | 12V | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() DS90CF383AMTDX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | YES | EIA-644; TIA-644 | 70°C | -10°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 56 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 5 | 3.3V | 0.5mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | COMMERCIAL | COMMERCIAL | - | - | - | YES | - | FPD-Link, LVDS | - | STANDARD | 28/4 | 5 | - | - | - | - | - | - | - | - | - | 1.1mm | 14mm | 6.1mm | Non-RoHS Compliant | ||
![]() ICL3223IA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | 300 ns | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() THS6092IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 5V TO 14V SINGLE SUPPLY | - | 5V~14V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | NO | - | DSL | - | DIFFERENTIAL | 2/0 | 2 | - | - | - | - | - | -5V | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() AD8016ARB-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width), 18 Leads, Fused Leads | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 5 (48 Hours) | 24 | - | Driver | TIN LEAD | - | - | 3V~13V | DUAL | GULL WING | NOT APPLICABLE | 2 | 6V | 1.27mm | - | NOT APPLICABLE | 24 | R-PDSO-G24 | - | INDUSTRIAL | 300 V/us | - | 66 dB | - | -6V | xDSL | 13.2V | - | 2/0 | - | - | - | - | -13.2V | - | - | 3000μV | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() 100EL16M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Receiver | MATTE TIN | CAN ALSO OPERATE WITH -4.2V TO -5.5V SUPPLY | - | 4.2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | - | - | - | DIFFERENTIAL | 0/1 | - | 1 | - | - | - | 0.325 ns | - | - | - | - | 1.753mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM1486AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | 30Mbps | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 20 ns | - | - | 17 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM560JRS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232 | 70°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | COMMERCIAL | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 4 | 5 | - | - | - | 2000 ns | - | - | 1000 ns | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX206EENG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 245 | 3 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | - | 10000 ns | - | - | - | - | 4.572mm | 30.545mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM561JRS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | - | 116Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 300mV | - | 2000 ns | - | - | 1000 ns | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX3120EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | COMMERCIAL | - | - | 235Kbps | - | - | - | Infrared (IRDA) | - | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ADM208EARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 220 | 4 | 5V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | - | 230kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 650mV | - | 2000 ns | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM5180JP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | EIA-232-E; V.10; V.11; V.28; X.26; X.27; EIA-422-A; EIA-423-A | 70°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | S-PQCC-J28 | COMMERCIAL | COMMERCIAL | - | - | - | NO | - | RS232, RS423 | - | DIFFERENTIAL SCHMITT TRIGGER | 8/8 | - | 8 | - | - | - | 550 ns | - | - | - | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() ADM5170JNZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | EIA-232-E; V.10; X.26; EIA-423-A | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Driver | MATTE TIN | PROGRAMMABLE SLEW RATE | - | 9V~15V | DUAL | - | NOT APPLICABLE | 1 | 10V | 2.54mm | unknown | NOT APPLICABLE | 28 | R-PDIP-T28 | COMMERCIAL | - | - | 116Kbps | - | NO | - | RS232, RS423 | - | STANDARD | 8/0 | 8 | - | - | - | - | - | -10V | - | - | - | 6.35mm | 37.4mm | 15.24mm | ROHS3 Compliant | ||
![]() MAX3209EEUU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | EIA-232 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 38 | - | Transceiver | TIN LEAD | - | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 6 | 3.3V | 0.5mm | unknown | 20 | 38 | R-PDSO-G38 | COMMERCIAL | - | - | 460Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 6/10 | 6 | 10 | Full | 200mV | - | 1000 ns | - | - | - | 12V | 1.1mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM207AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 650mV | - | 5000 ns | - | - | 5000 ns | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant |