- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Slew Rate | Data Rate | Differential Output | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM4853ACP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad, CSP | YES | EIA-422; EIA-485 | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | NO LEAD | 240 | 1 | 5V | 0.5mm | - | 30 | 8 | S-XDSO-N8 | - | - | INDUSTRIAL | - | - | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | - | - | - | 190 ns | - | 30 ns | - | 0.9mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() NCV7382DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | - | 7V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | NO | - | LINbus | - | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 160mV | - | 6000 ns | - | 5000 ns | 12V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX3182EEUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | EIA-232; V.24; V.28 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | - | 20 | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | - | 1.5Mbps | - | - | RS232 | - | SCHMITT TRIGGER | - | 0/1 | - | 1 | - | 300mV | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() DS14C89ATN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | EIA-232-E; V.28 | 85°C | -40°C | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 14 | EAR99 | Receiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | 4 | 5V | 2.54mm | - | - | 14 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | RS232 | - | SCHMITT TRIGGER | - | 0/4 | - | 1 | - | - | - | 6500 ns | - | - | - | 5.08mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIN202ECBN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-232-E; V.28 | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | - | 230kbps | NO | - | RS232 | - | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8392ARE-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Driver | TIN LEAD | - | - | 5V~24V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | - | INDUSTRIAL | - | 350 V/us | - | - | -5V | xDSL | 13V | - | - | 2/0 | - | - | - | - | -13V | - | 5000μV | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MC10SX1189DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | Driver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | YES | - | - | - | DIFFERENTIAL | - | 1/0 | 1 | 1 | - | - | - | 0.5 ns | - | 0.65 ns | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX3098EBEPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | - | 32Mbps | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | - | 0/3 | - | 3 | - | 40mV | - | 85 ns | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3098EACPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | - | 32Mbps | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | - | 0/3 | - | 3 | - | 40mV | - | 85 ns | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3245EEWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | - | - | 1Mbps | NO | - | RS232 | - | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS26F31MJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | EIA-422; FED STD 1020 | 125°C | -55°C | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | NOT SPECIFIED | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | R-GDIP-T16 | COMMERCIAL | - | MILITARY | - | - | - | YES | - | RS422 | - | STANDARD | - | 4/0 | 4 | - | - | - | - | - | - | 15 ns | - | 5.08mm | 19.43mm | 7.62mm | Non-RoHS Compliant | ||
![]() SN75970B2DL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | X3.131; X3.277; EIA-485; SCSI-2; SCSI-3; ISO 8482 | - | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 2 (1 Year) | 56 | - | Transceiver | NICKEL PALLADIUM GOLD | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 9 | 5V | 0.635mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | - | - | - | - | - | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | - | 9/9 | 9 | 9 | Half | 45mV | - | 14.6 ns | - | 15.7 ns | - | 2.79mm | 18.415mm | 7.49mm | ROHS3 Compliant | ||
![]() CY7B951-SXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | Industrial grade | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 20 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | LAN, ATM | - | - | - | 1/1 | - | - | Full | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() HIN202CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | EIA-232-E; V.28 | 70°C | - | - | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 5.5V | COMMERCIAL | 4.5V | - | - | NO | - | - | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | - | 10000 ns | - | 10000 ns | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN239CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | V.28; EIA-232-E | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | TIN LEAD | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | 5V 7.5V~13.2V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX489ECSD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | - | - | 250kbps | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | 2000 ns | - | 2000 ns | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8328ACPZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad, CSP | YES | GENERAL PURPOSE | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Line Driver, Transmitter | MATTE TIN | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | unknown | 40 | 20 | S-XQCC-N20 | - | 5.25V | INDUSTRIAL | 4.75V | - | - | YES | - | - | - | DIFFERENTIAL | - | - | 1 | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() AD8328ARQZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Line Driver, Transmitter | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 40 | 20 | R-PDSO-G20 | - | 5.25V | INDUSTRIAL | 4.75V | - | - | YES | - | - | - | DIFFERENTIAL | - | - | 1 | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9116mm | ROHS3 Compliant | ||
![]() AD8327ARUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | GENERAL PURPOSE | 85°C | -40°C | - | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Line Driver, Transmitter | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | - | 5.25V | INDUSTRIAL | 4.75V | - | - | NO | - | - | - | DIFFERENTIAL | - | - | 1 | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() AD8328ACP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-VFQFN Exposed Pad, CSP | YES | GENERAL PURPOSE | 85°C | -40°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | Line Driver, Transmitter | TIN LEAD | - | - | - | QUAD | NO LEAD | 240 | 1 | 5V | 0.5mm | - | 30 | 20 | S-XQCC-N20 | - | 5.25V | INDUSTRIAL | 4.75V | - | - | YES | - | - | - | DIFFERENTIAL | - | - | 1 | - | - | - | - | - | - | - | - | 1mm | 4mm | 4mm | Non-RoHS Compliant |