- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Slew Rate | Data Rate | Differential Output | Average Bias Current-Max (IIB) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM3310EARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | - | 460Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 140mV | 1000 ns | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL83485IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 10Mbps | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 50mV | 90 ns | - | - | 35 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC10H115FNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | GENERAL PURPOSE | - | - | 0°C~75°C | Tape & Reel (TR) | 10H | e3 | no | Obsolete | 3 (168 Hours) | 20 | - | Receiver | MATTE TIN | - | - | 4.94V~5.46V | QUAD | J BEND | 260 | 4 | - | 1.27mm | - | 40 | 20 | S-PQCC-J20 | COMMERCIAL | - | - | - | NO | - | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 1.3 ns | -5.2V | - | - | - | 4.57mm | 8.965mm | 8.965mm | ROHS3 Compliant | ||
![]() MAX487EESA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | COMMON I/O; 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 250kbps | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | - | - | 2000 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX232ACWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | 0°C~70°C | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 1.27mm | unknown | - | - | R-PDSO-G16 | - | - | - | 200kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | - | - | 3500 ns | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() AD8396ACPZ-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad, CSP | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | MATTE TIN | - | - | 6V~24V | QUAD | NO LEAD | 260 | 2 | 24V | 0.65mm | - | NOT SPECIFIED | 16 | S-PQCC-N16 | - | INDUSTRIAL | 170 V/us | - | - | 5μA | - | 26.4V | - | 2/0 | - | - | - | - | - | - | 15000μV | - | - | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() SN75LVDS388DBT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | EIA-644; TIA-644 | 70°C | - | - | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 38 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 8 | 3.3V | 0.5mm | - | NOT SPECIFIED | 38 | R-PDSO-G38 | - | COMMERCIAL | - | - | NO | - | LVDS | - | DIFFERENTIAL | 0/8 | - | 8 | - | - | 4 ns | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX4363EUP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 20 | 20 | R-PDSO-G20 | - | - | - | - | NO | - | DSL | - | DIFFERENTIAL | 2/2 | 2 | 2 | Half | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() THS6092CD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 5V TO 14V SINGLE SUPPLY | - | 5V~14V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | NO | - | DSL | - | DIFFERENTIAL | 2/0 | 2 | - | - | - | - | -5V | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() DS90CF384SLC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LFBGA | YES | EIA-644; TIA-644 | 85°C | -40°C | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 64 | - | Receiver | - | - | - | 3V~3.6V | BOTTOM | BALL | - | 4 | 3.3V | 0.8mm | - | - | 64 | S-PBGA-B64 | COMMERCIAL | INDUSTRIAL | - | - | - | - | FPD-Link, LVDS | - | DIFFERENTIAL | 28/4 | - | 4 | - | - | - | - | - | - | - | 1.5mm | 8mm | 8mm | Non-RoHS Compliant | ||
![]() 100EL16MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | 100EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Receiver | MATTE TIN | CAN ALSO OPERATE WITH -4.2V TO -5.5V SUPPLY | - | 4.2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | - | - | DIFFERENTIAL | 0/1 | - | 1 | - | - | 0.325 ns | - | - | - | - | 1.753mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX204CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Driver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | 245 | 4 | 5V | 2.54mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | 120Kbps | NO | - | RS232 | - | STANDARD | 4/0 | 4 | - | - | - | 10000 ns | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3209ECUU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | EIA-232 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 38 | - | Transceiver | TIN LEAD | - | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 6 | 3.3V | 0.5mm | unknown | 20 | 38 | R-PDSO-G38 | COMMERCIAL | - | - | 460Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 6/10 | 6 | 10 | Full | 200mV | 1000 ns | - | - | - | 12V | 1.1mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3218CPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | EIA-232-E; V.24; V.28; EIA-562 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | - | 1.8V~4.25V | DUAL | - | 240 | 1 | 3.3V | 2.54mm | unknown | 20 | 20 | R-PDIP-T20 | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 700mV | 1000 ns | - | - | 2700 ns | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3217IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 3.3V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | - | 250kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 300mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM211AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 650mV | 5000 ns | - | - | 5000 ns | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM2209EARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 38 | - | Transceiver | TIN LEAD | 3 TO 5V STANDBY SUPPLY | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 6 | 12V | 0.5mm | unknown | 30 | 38 | R-PDSO-G38 | COMMERCIAL | - | - | 460Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 6/10 | 6 | 10 | Full | 250mV | 2000 ns | - | - | 1500 ns | - | 1.1mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM236LJR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | 70°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 220 | 3 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | COMMERCIAL | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/3 | 4 | 3 | - | - | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ICL3227EIA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 1Mbps | NO | - | RS232 | - | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX220ESE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 3000 ns | - | - | 10000 ns | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant |