- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Supply Voltage1-Min | Supply Voltage1-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADM3312EACP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | EIA-232 | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | QUAD | NO LEAD | 240 | 3 | 3.3V | 0.5mm | - | 30 | 32 | S-XQCC-N32 | - | - | INDUSTRIAL | - | - | NO | RS232 | SCHMITT TRIGGER | - | 3/3 | 3 | 3 | - | - | 1000 ns | - | - | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() ADM207EARU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 220 | 3 | 5V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | Full | 650mV | 2000 ns | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL81487LIP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 250 ns | - | 1200 ns | - | - | - | 5.33mm | 9.585mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM239LJRZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | 70°C | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | MATTE TIN | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | 24 | R-PDSO-G24 | - | - | COMMERCIAL | - | - | NO | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | - | - | - | - | - | 12V | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ADM213EAR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | 5 | Full | 650mV | 2000 ns | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM3307EACP-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | EIA-232 | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | QUAD | NO LEAD | 240 | 3 | 3.3V | 0.5mm | - | 30 | 32 | S-XQCC-N32 | - | - | INDUSTRIAL | - | - | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | - | - | 1000 ns | - | - | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() ADM3222ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | 30 | 20 | R-PDSO-G20 | - | - | - | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 400mV | 1000 ns | - | 1200 ns | - | - | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() HIN208ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232-E; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | - | 10000 ns | - | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MC10H115MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | GENERAL PURPOSE | - | - | 0°C~75°C | Tube | 10H | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.94V~5.46V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | NO | - | DIFFERENTIAL | - | 0/4 | - | 4 | - | - | 1.3 ns | -5.2V | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() ADM202EAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 650mV | 1000 ns | - | 1500 ns | - | - | - | 4.57mm | 19.43mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM202JRW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 400mV | 5000 ns | - | 5000 ns | - | - | - | 2.72mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() FIN1048M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Receiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 400Mbps | - | LVDS | DIFFERENTIAL | - | 0/4 | - | 4 | - | - | 2.5 ns | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX3320BCAP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232 | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MAX1489ECPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | EIA-232; TIA-232; V.28; EIA-562; TIA-562 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Receiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | 2.54mm | - | 20 | 14 | R-PDIP-T14 | - | - | - | - | 120Kbps | - | RS232 | SCHMITT TRIGGER | - | 0/4 | - | 4 | - | 1.11V | 4000 ns | - | - | - | - | - | 4.572mm | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() CY7C68000A-56BAXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFBGA | YES | GENERAL PURPOSE | - | - | 0°C~70°C | Tray | CY7C | e1 | yes | Obsolete | 3 (168 Hours) | 56 | - | Transceiver | TIN SILVER COPPER | - | - | 3V~3.6V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.5mm | unknown | 20 | 56 | S-XBGA-B56 | - | - | - | - | - | - | USB 2.0 | STANDARD | - | 1/1 | 1 | 1 | Full | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() ADM239LAR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | EIA-232-E; V.28 | 85°C | -40°C | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | - | TIN LEAD | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | - | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | 5.5V | INDUSTRIAL | 4.5V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 3 | 5 | - | - | - | - | - | 12V | 7.5V | 13.2V | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS1489MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-232-D | 75°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | Receiver | TIN LEAD | RESPONSE CONTROL | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | COMMERCIAL EXTENDED | - | - | - | RS232 | SCHMITT TRIGGER | - | 0/4 | - | 4 | - | - | 85 ns | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC1489PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | EIA-232-D | - | - | 0°C~75°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | - | Receiver | MATTE TIN | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 14 | R-PDIP-T14 | COMMERCIAL | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | - | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | - | - | - | 4.69mm | 18.86mm | 7.62mm | ROHS3 Compliant | ||
![]() NCN2500MNR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | no | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | MATTE TIN | - | - | 1.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | 16 | S-XQCC-N16 | COMMERCIAL | - | - | - | 12Mbps | YES | USB 2.0 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 15 ns | - | 15 ns | - | - | - | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MC3488ADR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-232-D; X.26; X.28; EIA-423; FED STD 1030 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | Driver | MATTE TIN | PROGRAMMABLE SLEW RATE | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | NO | RS232, RS423 | STANDARD | - | 2/0 | 2 | - | - | - | - | -12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant |