- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC3488AP1G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-232-D; X.26; X.28; EIA-423; FED STD 1030 | - | 0°C~70°C | Tube | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | Driver | MATTE TIN | PROGRAMMABLE SLEW RATE | - | 10.8V~13.2V | DUAL | - | 260 | 2 | 12V | 2.54mm | - | 40 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | NO | RS232, RS423 | STANDARD | 2/0 | 2 | - | - | - | - | -12V | - | - | 4.45mm | 9.78mm | 7.62mm | ROHS3 Compliant | ||
![]() MC1489MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | EIA-232-D | - | 0°C~75°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NICKEL PALLADIUM GOLD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() ICL3232IBN-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | NOT SPECIFIED | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3227ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | 16 | R-PDSO-G16 | - | - | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() SN75LVDS179D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-644; TIA-644 | - | 0°C~70°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 155Mbps | YES | LVDS | DIFFERENTIAL | 1/1 | 1 | 1 | Full | - | 6 ns | - | 6 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() FIN1048MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-644; TIA-644 | - | -40°C~85°C | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 400Mbps | - | LVDS | DIFFERENTIAL | 0/4 | - | 4 | - | - | 2.5 ns | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() HIN202CP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; V.28 | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | - | 10000 ns | - | 5.33mm | 19.17mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3217CA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 300mV | - | - | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX211EEWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | -40°C~85°C | Tube | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | - | - | R-PDSO-G28 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX3098EBEEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | 32Mbps | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | 3 | - | 40mV | 85 ns | - | - | - | 1.73mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() 100314QI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 2 (1 Year) | 28 | EAR99 | Receiver | MATTE TIN | - | 8542.39.00.01 | -4.2V~-5.7V | QUAD | J BEND | 235 | 5 | - | 1.27mm | unknown | NOT SPECIFIED | 28 | S-PQCC-J28 | Not Qualified | - | - | - | - | DIFFERENTIAL | 0/5 | - | 5 | - | - | 1.8 ns | - | - | - | 4.57mm | 11.43mm | 11.43mm | ROHS3 Compliant | ||
![]() DS9638CJ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422 | 70°C | - | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | - | 2 | 5V | 2.54mm | - | - | 8 | R-GDIP-T8 | Not Qualified | COMMERCIAL | - | YES | RS422 | STANDARD | 2/0 | 1 | - | - | - | - | - | 20 ns | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() DS14185WM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS75150N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-232-C | 70°C | - | Tube | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | - | PROGRAMMABLE SLEW RATE | 8542.39.00.01 | 10.8V~13.2V | DUAL | - | - | 1 | 12V | 2.54mm | - | - | 8 | R-PDIP-T8 | Not Qualified | COMMERCIAL | - | NO | RS232 | STANDARD | 2/0 | 2 | - | - | - | - | - | - | -12V | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS26LS32ACN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS423 | - | 0/4 | - | - | - | 100mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS75176BMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | 1/1 | - | - | Half | 70mV | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS26LS32ACN/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS423 | - | 0/4 | - | - | - | 100mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS14C232CM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FUSB2500GFX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-TFBGA | - | 36-BGA (3.5x3.5) | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 2 (1 Year) | - | - | Transceiver | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | - | - | - | - | - | 400Mbps | - | USB 2.0 | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS26LS31CM Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; FED STD 1020 | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 235 | 4 | 5V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | Not Qualified | - | - | YES | RS422, RS485 | STANDARD | 4/0 | 4 | - | - | - | - | - | 15 ns | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant |