- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Slew Rate | Data Rate | Common Mode Rejection Ratio | Differential Output | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3388ECUG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 20 | 24 | R-PDSO-G24 | - | - | - | 460Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/2 | 3 | 2 | Full | 700mV | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX207ECNG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 245 | 3 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | 10000 ns | - | - | - | 4.572mm | 30.545mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3186CAP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 20 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | 230kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 650mV | - | 4000 ns | - | 4000 ns | 24V | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MAX562EAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; EIA-562 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | 5 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 2.7V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | 230kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | 250 ns | - | 1700 ns | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MAX3387EEUG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 500mV | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX211EWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 20 | 28 | R-PDSO-G28 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 4 | - | Full | 500mV | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS14C238WM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | TIN | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | unknown | 40 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 400mV | - | 6500 ns | - | 4000 ns | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX206EAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 245 | 3 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/3 | 4 | - | Full | 500mV | - | - | - | - | - | 1.99mm | 8.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MAX205ECPG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.600, 15.24mm) | NO | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | 245 | 5 | 5V | 2.54mm | - | NOT SPECIFIED | 24 | R-PDIP-T24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 5/5 | 5 | 5 | Full | 500mV | - | 10000 ns | - | - | - | 4.572mm | 30.545mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3171CAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; V.10; V.11; V.28; V.35; V.36; X.21; EIA-422; EIA-423; EIA-449; EIA-530; EIA-530-A | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | 20 | 28 | R-PDSO-G28 | COMMERCIAL | - | - | 10Mbps | - | YES | - | RS232 | - | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 500mV | - | 15000 ns | - | 80 ns | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MAX239ENG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 5V 7.5V~13.2V | DUAL | - | 240 | 3 | 5V | 2.54mm | unknown | 20 | 24 | R-PDIP-T24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | 4.572mm | 30.545mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD8016ARP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tube | - | - | no | Obsolete | 4 (72 Hours) | 20 | - | Driver | NOT SPECIFIED | - | - | 3V~13V | DUAL | GULL WING | 220 | 2 | 6V | 1.27mm | - | 30 | 20 | R-PDSO-G20 | - | INDUSTRIAL | 300 V/us | - | 66 dB | - | -6V | xDSL | 13.2V | - | 2/0 | - | - | - | - | -13.2V | - | 3000μV | - | - | 3.6mm | 15.9mm | 11mm | Non-RoHS Compliant | ||
![]() SP3490EP-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 8-DIP | EIA-422; EIA-485 | - | - | -40°C~85°C | - | SP3490 | e3 | no | Obsolete | NOT APPLICABLE | 8 | - | Transceiver | TIN | CAN ALSO OPERATE WITH A 5V SUPPLY | - | 3.3V | DUAL | - | NOT APPLICABLE | 1 | 3.3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | 10Mbps | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | - | - | 120 ns | - | 60 ns | - | 5.334mm | 9.5885mm | 7.62mm | RoHS Compliant | ||
![]() SP1491ECP-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 14-DIP | EIA-422; EIA-485 | - | - | 0°C~70°C | - | - | e3 | yes | Obsolete | NOT APPLICABLE | 14 | - | Transceiver | TIN | - | - | 5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 14 | R-PDIP-T14 | COMMERCIAL | - | - | 20Mbps | - | YES | - | - | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | - | 50 ns | - | 40 ns | - | 5.334mm | 19.05mm | 7.62mm | RoHS Compliant | ||
![]() GS9025ACQM Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 44-MQFP (10x10) | - | - | - | 0°C~70°C | - | - | - | no | Obsolete | 1 (Unlimited) | 44 | - | Receiver | NOT SPECIFIED | - | - | 5V | QUAD | GULL WING | 225 | 1 | 5V | - | - | NOT SPECIFIED | 44 | S-PQFP-G44 | COMMERCIAL | - | - | 270Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM1181AAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | 16 | R-PDIP-T16 | COMMERCIAL | - | - | 230kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 650mV | - | 1000 ns | - | 1500 ns | - | 4.57mm | 19.43mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM489AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 14 | R-PDIP-T14 | - | INDUSTRIAL | - | - | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | - | 2000 ns | - | 2000 ns | - | 5.33mm | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM3312EACP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | - | EIA-232 | 85°C | -40°C | - | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | QUAD | NO LEAD | 240 | 3 | 3.3V | 0.5mm | - | 30 | 32 | S-XQCC-N32 | - | INDUSTRIAL | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/3 | 3 | 3 | - | - | - | 1000 ns | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() DS3896N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | - | - | 0°C~70°C | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 260 | 8 | 5V | 2.54mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | - | - | - | - | - | NO | - | - | - | SCHMITT TRIGGER | 8/8 | 8 | 8 | Full | - | - | 18 ns | - | 15 ns | - | 5.08mm | 26.075mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM234LAQ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | - | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-GDIP-T16 | - | INDUSTRIAL | - | - | - | NO | - | RS232 | - | STANDARD | 4/3 | 4 | - | - | - | - | - | - | - | - | 5.08mm | 19.304mm | 7.62mm | Non-RoHS Compliant |