- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX2422EAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN | - | - | 2.7V~4.8V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | ROHS3 Compliant | ||
![]() MAX3292EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 14 | R-PDIP-T14 | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 35mV | 85 ns | - | 65 ns | - | 4.572mm | 19.05mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC10EP89DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | GENERAL PURPOSE | 85°C | -40°C | - | Tube | 10EP | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | MATTE TIN | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | INDUSTRIAL | - | YES | - | DIFFERENTIAL | 1/0 | 1 | - | - | - | - | - | 0.37 ns | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() THS6053CPWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | YES | GENERAL PURPOSE | - | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Driver | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 9V TO 33V SINGLE SUPPLY | - | 5V~15V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | NO | DSL | DIFFERENTIAL | 2/0 | 2 | - | - | - | - | -12V | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ADM239LARZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | MATTE TIN | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 3 | 5V | 1.27mm | - | 40 | 24 | R-PDSO-G24 | - | INDUSTRIAL | - | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | - | - | - | - | - | 12V | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ADM2209EARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 38 | - | Transceiver | TIN LEAD | 3 TO 5V STANDBY SUPPLY | - | 10.8V~13.2V | DUAL | GULL WING | 240 | 6 | 12V | 0.5mm | unknown | 30 | 38 | R-PDSO-G38 | COMMERCIAL | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | 6/10 | 6 | 10 | Full | 250mV | 2000 ns | - | 1500 ns | - | 1.1mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3241ECAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 0.65mm | unknown | - | - | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ICL232IBET Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-C; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS276 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-232-E | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 2.7V~5.5V | DUAL | - | 240 | 1 | 3V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | COMMERCIAL | - | 20kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 800mV | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX207ECAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 3 | 5V | 0.65mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | 10000 ns | - | - | - | 1.99mm | 8.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ICL3225EIA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() MC10EP89DTR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | GENERAL PURPOSE | 85°C | -40°C | - | Tape & Reel (TR) | 10EP | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | TIN LEAD | CAN ALSO OPERATE WITH -3V TO -5.5V SUPPLY IN NECL MODE | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | INDUSTRIAL | - | YES | - | DIFFERENTIAL | 1/0 | 1 | - | - | - | - | - | 0.37 ns | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX237ENG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | unknown | 20 | 24 | R-PDIP-T24 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | 10000 ns | - | 10000 ns | - | 4.572mm | 30.545mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM239LAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | INDUSTRIAL | - | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | - | - | - | - | - | 12V | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() UC5181CQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | EIA-232-E; V.10; V.11; V.28; X.26; X.27; EIA-422-A; EIA-423-A | 70°C | - | - | Tube | - | e4 | no | Obsolete | 3 (168 Hours) | 28 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.75V~5.25V | QUAD | J BEND | 260 | 8 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | S-PQCC-J28 | - | COMMERCIAL | 200kbps | NO | RS232, RS422, RS423 | DIFFERENTIAL SCHMITT TRIGGER | 0/8 | - | 8 | - | 140mV | 120 ns | - | - | - | 4.57mm | 11.505mm | 11.505mm | ROHS3 Compliant | ||
![]() MAX239EWG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 5V 7.5V~13.2V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | 20 | 24 | R-PDSO-G24 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | 10000 ns | - | 10000 ns | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX223EWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | 2 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | - | 10000 ns | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX238ERG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-CDIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | 2.54mm | - | 20 | 24 | R-GDIP-T24 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | - | 10000 ns | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3233ECPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | - | 240 | 2 | 3.3V | 2.54mm | - | 20 | 20 | R-PDIP-T20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM213EARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 220 | 4 | 5V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | INDUSTRIAL | - | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | - | - | 2000 ns | - | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant |