- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS8923N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-422; ESDI; ST412; ST506 | 70°C | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | NOT SPECIFIED | 2 RECEIVERS ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 16 | R-PDIP-T16 | COMMERCIAL | COMMERCIAL | - | YES | RS422 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | 2 | - | - | 22.5 ns | 15 ns | 5.08mm | 21.755mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS232AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.24; V.28 | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | MATTE TIN | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 350kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3500 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ADM237LJR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 220 | 3 | 5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/3 | 5 | 3 | Full | 650mV | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL8489IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 2000 ns | 2000 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX3093ECPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 240 | 4 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | COMMERCIAL | - | 10Mbps | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | 4 | - | 45mV | 90 ns | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() SN75LBC775DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | 0°C~70°C | Tube | e4 | no | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | NICKEL PALLADIUM GOLD | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 1Mbps | YES | AppleTalk | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 1 | 2 | Full | 30mV | 60 ns | 180 ns | 2.65mm | 12.825mm | 7.52mm | ROHS3 Compliant | ||
![]() MAX3313EEUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | EIA-232; TIA-232 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 10 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | - | 20 | 10 | S-PDSO-G10 | COMMERCIAL | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 500mV | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() HIN213EIA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 4 (72 Hours) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 230kbps | - | RS232 | - | 4/5 | - | - | Full | 500mV | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX231EWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 5V 7.5V~13.2V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL4491EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 15Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 40 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3223CA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ADM242AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC W | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX232EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 240 | 2 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX202EWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 245 | 2 | 5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL81487LIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 250 ns | 1200 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM207AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | 85°C | -40°C | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | INDUSTRIAL | - | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | - | - | 5000 ns | 5000 ns | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM3311EARS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 140mV | 1000 ns | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ADM213ARS-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | Transceiver | TIN LEAD | 2 RECEIVERS ACTIVE UNDER SHUTDOWN; EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 220 | 4 | 5V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 650mV | 5000 ns | 5000 ns | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ADM3311EARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 140mV | 1000 ns | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM207EAR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 650mV | 2000 ns | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant |