- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Transistor Element Material | Interface Standards | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Configuration | Data Rate | Transistor Application | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX201EWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 245 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 120Kbps | - | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | - | - | 12V | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX3120CSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 1.27mm | - | 20 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | 235Kbps | - | - | Infrared (IRDA) | - | 1/1 | - | - | Full | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX3085CPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 8 | R-PDIP-T8 | - | - | - | 500kbps | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 100mV | 200 ns | - | 2600 ns | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD7306AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; EIA-422 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | CONFIGURABLE INTERFACE STANDARDS; EXTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | YES | RS232, RS422 | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 2 | Full | 70mV | 200 ns | - | 100 ns | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM231LJR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | 70°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | - | COMMERCIAL | - | - | - | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | - | - | - | - | - | 12V | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX206ECAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 245 | 3 | 5V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | 120Kbps | - | NO | RS232 | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | 10000 ns | - | - | - | - | - | - | 1.99mm | 8.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ADM238LAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | EAR99 | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | unknown | NOT APPLICABLE | 24 | R-PDIP-T24 | - | - | - | 120Kbps | - | NO | RS232 | SCHMITT TRIGGER | 4/4 | 4 | 4 | Full | 650mV | - | - | - | - | - | - | - | 4.57mm | 29.59mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS26556 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-LBGA, CSBGA | YES | - | - | - | - | 0°C~70°C | Tray | - | - | no | Obsolete | 3 (168 Hours) | 256 | - | Transceiver | NOT SPECIFIED | - | - | 3.135V~3.465V | BOTTOM | BALL | 240 | 1 | 3.3V | 1mm | - | 20 | 256 | S-PBGA-B256 | COMMERCIAL | - | - | - | - | - | T1, E1, J1 | - | 4/4 | - | - | Full | - | - | - | - | - | - | - | - | 1.76mm | 17mm | 17mm | Non-RoHS Compliant | ||
![]() ADM3312EARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 2.7V~3.6V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | - | 460Kbps | - | NO | RS232 | SCHMITT TRIGGER | 3/3 | 3 | 3 | Full | 140mV | 1000 ns | - | - | - | - | - | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3098EACEE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 0.635mm | - | 20 | 16 | R-PDSO-G16 | - | - | - | 32Mbps | - | - | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | 3 | - | 40mV | 85 ns | - | - | - | - | - | - | 1.73mm | 4.89mm | 3.9mm | Non-RoHS Compliant | ||
![]() USB1T1102MPX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-WFQFN Exposed Pad | YES | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Transceiver | TIN | - | 8542.39.00.01 | 5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | unknown | NOT SPECIFIED | 14 | S-XQCC-N14 | - | - | - | 12Mbps | - | YES | USB 2.0 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 450mV | 15 ns | - | 18 ns | - | - | - | - | 0.8mm | 2.5mm | 2.5mm | Non-RoHS Compliant | ||
![]() MC1489AD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D | - | 75°C | - | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | Receiver | TIN LEAD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | COMMERCIAL EXTENDED | - | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | - | 85 ns | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC1488DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D | - | 75°C | - | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Driver | TIN LEAD | - | 8542.39.00.01 | 15V | DUAL | GULL WING | 240 | 4 | 9V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC1488M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | EIA-232-D | - | - | 0°C~75°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Driver | NICKEL PALLADIUM GOLD | - | - | ±15V | DUAL | GULL WING | 235 | 4 | 9V | 1.27mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC1489AM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | EIA-232-D | - | - | 0°C~75°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NICKEL PALLADIUM GOLD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 235 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC1489M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | EIA-232-D | - | - | 0°C~75°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NICKEL PALLADIUM GOLD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 235 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | - | - | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC1489AP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232-D | - | - | 0°C~75°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NICKEL PALLADIUM GOLD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | - | 260 | 4 | 5V | 2.54mm | unknown | 40 | 14 | R-PDIP-T14 | COMMERCIAL | - | - | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | - | 85 ns | - | - | - | - | - | - | 4.69mm | 18.86mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC1413D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | SILICON | - | 7 | - | - | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | Darlington Array | TIN LEAD | LOGIC LEVEL COMPATIBLE | - | 5V | DUAL | GULL WING | 240 | - | - | - | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | COMPLEX | - | SWITCHING | - | - | - | 7/0 | - | - | - | - | - | - | - | - | 0.5A | 1000 | 50V | - | - | - | Non-RoHS Compliant | ||
![]() GD65232N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232-F; TIA-232-F; V.28 | - | - | -40°C~85°C | Tube | GD | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | NICKEL PALLADIUM GOLD | EASY INTERFACE BETWEEN UART, SERIAL-PORT CONNECTOR OF IBM PC/AT | - | 5V ±7.5V~15V | DUAL | - | NOT SPECIFIED | 3 | 5V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | - | - | 120Kbps | - | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | 150 ns | -9V | 175 ns | 9V | - | - | - | 5.08mm | 25.4mm | 7.62mm | ROHS3 Compliant | ||
![]() MC1488PG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232-D | - | - | 0°C~75°C | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | Driver | MATTE TIN | - | 8542.39.00.01 | ±15V | DUAL | - | NOT SPECIFIED | 4 | 9V | 2.54mm | - | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | - | - | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | - | - | - | 4.69mm | 18.48mm | 7.62mm | ROHS3 Compliant |