- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL8485ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | - | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS36C278N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422-B; TIA-442-B; EIA-485 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | - | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 400 ns | - | 80 ns | 5.08mm | 9.817mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC1489AMELG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | EIA-232-D | - | - | 0°C~75°C | Tape & Reel (TR) | - | e4 | no | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() ICL3222IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 18 | R-PDSO-G18 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() FIN1532MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 400Mbps | - | LVDS | DIFFERENTIAL | 0/4 | - | 4 | - | - | 3 ns | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ICL3223CV-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ICL3226CA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | STANDARD | 1/1 | 1 | 1 | Full | 500mV | - | - | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() HIN202EIB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | - | 10000 ns | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC10H115MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | GENERAL PURPOSE | - | - | 0°C~75°C | Tape & Reel (TR) | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.94V~5.46V | DUAL | GULL WING | 235 | 4 | - | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | NO | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 1.3 ns | -5.2V | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() ISL4485EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 70 ns | - | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM4851AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | 1000 ns | - | 600 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS14C88TM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-232-D; V.28 | 75°C | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | - | Transceiver | TIN LEAD | 1 SINGLE INPUT DRIVER | - | 4.5V~12.6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 9V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | COMMERCIAL EXTENDED | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 6000 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3232IV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM4854AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | 1000 ns | - | 2500 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3232ECV-16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.15V | 0.65mm | - | 30 | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ADM4856AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | 190 ns | - | 180 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3237IA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | - | 1Mbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ISL83490IP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 50mV | 90 ns | - | 35 ns | 5.33mm | 9.585mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3232CV-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ICL3243ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.15V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant |