- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Slew Rate | Data Rate | Differential Output | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H115FN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | GENERAL PURPOSE | - | - | 0°C~75°C | Tube | 10H | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | Receiver | TIN LEAD | - | - | 4.94V~5.46V | QUAD | J BEND | 240 | 4 | - | 1.27mm | - | 30 | 20 | S-PQCC-J20 | COMMERCIAL | - | - | - | NO | - | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | - | 1.3 ns | -5.2V | - | - | 4.57mm | 8.965mm | 8.965mm | Non-RoHS Compliant | ||
![]() ISL8485IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 5Mbps | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | - | 150 ns | - | - | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3232CV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 250kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | 300 ns | - | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL8490IB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | 5Mbps | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | - | 150 ns | - | - | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM3488ARZN-RL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | RS422, RS485 | - | - | 1/1 | - | - | Full | 50mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX202ECUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 10000 ns | - | - | - | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX1488ECSD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Driver | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | RS232 | - | - | 4/0 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ICL3245ECB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | - | - | - | 1Mbps | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX3280EAUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | - | 0/1 | - | - | - | 25mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIN1531MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Driver | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | 400Mbps | YES | - | LVDS | - | STANDARD | 4/0 | 4 | - | - | - | - | - | - | - | 2 ns | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() ADM485JR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 70°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; COMMON I/O; TRISTATABLE RECEIVERS | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | COMMERCIAL | - | - | YES | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | - | 30 ns | - | - | 15 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() TRS3318CDBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20-SSOP | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 2.25V~3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | - | RS232 | - | - | 2/2 | - | - | Full | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3232IBN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | - | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | NOT SPECIFIED | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 1.27mm | unknown | 30 | 16 | R-PDSO-G16 | - | - | - | 250kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | - | 300 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS75123N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | 75°C | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | NOT SPECIFIED | - | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | 2.54mm | - | - | 16 | R-PDIP-T16 | COMMERCIAL | COMMERCIAL EXTENDED | - | - | NO | - | - | - | GATED | 2/0 | 1 | - | - | - | - | - | - | - | 25 ns | 5.08mm | 21.755mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIN202ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | 230kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 10000 ns | - | - | 10000 ns | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL83386EIV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | 250kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 3/2 | 3 | 2 | Full | 500mV | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD8392AREZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Driver | MATTE TIN | - | - | 5V~24V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 28 | R-PDSO-G28 | - | INDUSTRIAL | 350 V/us | - | - | -5V | xDSL | 13V | - | 2/0 | - | - | - | - | -13V | - | - | 5000μV | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX250EPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | ISOLATED DATA INTERFACE-PAIRED WITH MAX251; TTL/CMOS LOGIC TO OPTO INTERFACE | - | 4.5V~5.5V | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 14 | R-PDIP-T14 | - | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 600mV | - | - | - | - | - | 5.72mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MAX3243EUI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | 120Kbps | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ICL3237EIA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | - | - | 1Mbps | NO | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 500mV | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant |