- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Slew Rate | Data Rate | Common Mode Rejection Ratio | Differential Output | Neg Supply Voltage-Nom (Vsup) | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Input Offset Voltage-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3235EEPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | 240 | 2 | 5V | 2.54mm | - | 20 | 20 | R-PDIP-T20 | - | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX233ACPP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | - | INTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | 2.54mm | unknown | - | 20 | R-PDIP-T20 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | 1000 ns | - | 3500 ns | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() TB5R1LD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | Receiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0/4 | - | - | - | 50mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM209ARS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.28 | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | COMMERCIAL | INDUSTRIAL | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 3 | 5 | - | - | - | 5000 ns | - | - | 12V | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() DS89C386TMEA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | - | - | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS423 | - | - | 0/12 | - | - | - | 70mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8392ARE-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Driver | TIN LEAD | - | - | 5V~24V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | INDUSTRIAL | 350 V/us | - | - | - | -5V | xDSL | 13V | - | 2/0 | - | - | - | - | -13V | - | 5000μV | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3244EEAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 1.99mm | 10.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ISL4243EIR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 32 | - | Transceiver | TIN LEAD | - | - | 2.7V~5.5V | QUAD | NO LEAD | 240 | 3 | 3V | 0.5mm | - | NOT SPECIFIED | 32 | S-PQCC-N32 | COMMERCIAL | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | 550 ns | - | 1100 ns | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() ICL3245ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | 1Mbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX236ERG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-CDIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | - | 20 | 24 | R-GDIP-T24 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/3 | 4 | 3 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | 5.08mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() AD8016ARB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width), 18 Leads, Fused Leads | YES | - | - | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 5 (48 Hours) | 24 | - | Driver | TIN LEAD | - | - | 3V~13V | DUAL | GULL WING | 225 | 2 | 6V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | INDUSTRIAL | 300 V/us | - | 66 dB | - | -6V | xDSL | 13.2V | - | 2/0 | - | - | - | - | -13.2V | - | 3000μV | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX250ESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | ISOLATED DATA INTERFACE-PAIRED WITH MAX251; TTL/CMOS LOGIC TO OPTO INTERFACE | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | 14 | R-PDSO-G14 | - | - | - | - | - | NO | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 600mV | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8016ARE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 4 (72 Hours) | 28 | - | Driver | TIN LEAD | - | - | 3V~13V | DUAL | GULL WING | NOT APPLICABLE | 2 | 6V | 0.65mm | - | NOT APPLICABLE | 28 | R-PDSO-G28 | - | INDUSTRIAL | 300 V/us | - | 66 dB | - | -6V | xDSL | 13.2V | - | 2/0 | - | - | - | - | -13.2V | - | 3000μV | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3244ECWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | 250kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() AD8392ARE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tube | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Driver | TIN LEAD | - | - | 5V~24V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | INDUSTRIAL | 350 V/us | - | - | - | -5V | xDSL | 13V | - | 2/0 | - | - | - | - | -13V | - | 5000μV | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() MAX3982UTE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | 0°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Driver | TIN LEAD | - | - | 3V~3.6V | QUAD | NO LEAD | 245 | 1 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 16 | S-XQCC-N16 | COMMERCIAL | - | - | 4.25Gbps | - | - | - | - | - | - | 1/0 | - | - | - | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX241EWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | - | 120Kbps | - | NO | - | RS232 | - | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() TLK2711JRGQE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-VFBGA | - | 80-BGA MICROSTAR JUNIOR (5x5) | - | - | - | -40°C~85°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 2.3V~2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16/16 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX3098EAEPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | - | 240 | 3 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | - | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 0/3 | - | 3 | - | 40mV | - | 85 ns | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD7306AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | EIA-232; EIA-422 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | TIN LEAD | CONFIGURABLE INTERFACE STANDARDS; EXTERNAL CHARGE PUMP | - | 4.75V~5.25V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 24 | R-PDIP-T24 | COMMERCIAL | - | - | - | - | YES | - | RS232, RS422 | - | DIFFERENTIAL SCHMITT TRIGGER | 3/3 | 3 | 2 | Full | 70mV | - | 200 ns | - | 100 ns | - | 5.33mm | 30.485mm | 7.62mm | Non-RoHS Compliant |