- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Turn On Time | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIN241CB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | V.28; EIA-232-E | 70°C | - | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | - | TIN LEAD | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | - | 5.5V | COMMERCIAL | 4.5V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 5 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN208ECB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN232ACP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232-E; V.24; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | 1000 ns | - | 3500 ns | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIN241CA Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | V.28; EIA-232-E | 70°C | - | - | - | - | no | Obsolete | 3 (168 Hours) | 28 | - | - | NOT SPECIFIED | TRISTATABLE RECEIVERS; EXTERNAL CHARGE PUMP | - | - | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | - | 5.5V | COMMERCIAL | 4.5V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 4 | 5 | - | - | - | - | - | - | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() HIN206EIA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | EIA-232-E; V.28 | - | -40°C~85°C | Tube | - | - | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/3 | 4 | 3 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() DS3668N Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Driver | TIN LEAD | - | - | 3V~5.25V | DUAL | - | 260 | 4 | 5V | 2.54mm | - | 40 | 16 | R-PDIP-T16 | COMMERCIAL | - | - | - | - | - | - | - | - | 4/0 | - | - | - | - | 1 µs | - | - | - | 1A | 10 µs | TRANSIENT; OVER CURRENT | SINK | 5.08mm | 19.305mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3222CA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | 300 ns | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() HIN211CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | 0°C~70°C | Tape & Reel (TR) | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/5 | 4 | 5 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() EL1528CLZ-T13 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Driver | MATTE TIN | - | - | 5V~12V | QUAD | NO LEAD | 260 | 2 | - | 0.5mm | - | 40 | 32 | R-XQCC-N32 | COMMERCIAL | - | - | - | - | YES | DSL | - | - | 2/0 | 2 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | 5mm | ROHS3 Compliant | ||
![]() MAX234EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Driver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/0 | 4 | - | - | - | - | - | - | 10000 ns | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIN207CA Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | EIA-232-E; V.28 | 70°C | - | - | - | - | no | Obsolete | 3 (168 Hours) | 24 | - | - | NOT SPECIFIED | EXTERNAL CHARGE PUMP | - | - | DUAL | GULL WING | 240 | 3 | 5V | 0.65mm | - | 30 | 24 | R-PDSO-G24 | - | 5.5V | COMMERCIAL | 4.5V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 5 | 3 | - | - | - | 10000 ns | - | 10000 ns | - | - | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ICL3222CA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | 30 | 20 | R-PDSO-G20 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 300mV | - | 300 ns | - | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() HIN202CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | EIA-232-E; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | 10000 ns | - | 10000 ns | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX3311ECUB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | EIA-232; TIA-232 | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 10 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.5mm | unknown | 20 | 10 | S-PDSO-G10 | COMMERCIAL | - | - | - | 460Kbps | NO | RS232 | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 500mV | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() MAX491CSD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | 0°C~70°C | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | - | 2.5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | 150 ns | - | 60 ns | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX483EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | - | 245 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | - | 2000 ns | - | 2000 ns | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | Non-RoHS Compliant | ||
![]() EL1510CSZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | MATTE TIN | - | - | 4.5V~13.2V | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | NO | - | DIFFERENTIAL | - | 2/0 | 2 | - | - | - | - | - | -12V | - | - | - | - | - | 1.7272mm | 4.9022mm | 3.9116mm | ROHS3 Compliant | ||
![]() MAX488ECSA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | - | 2000 ns | - | 2000 ns | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX1483ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | COMMON I/O; 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 20 | 8 | R-PDSO-G8 | - | - | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 75mV | - | 2250 ns | - | 2000 ns | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX243EPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | EIA-232-E; TIA-232-E; V.28; V.24 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | - | 240 | 2 | 5V | 2.54mm | unknown | 20 | 16 | R-PDIP-T16 | - | - | - | - | 200kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | 1000 ns | - | 3500 ns | - | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant |