- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX202CWE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 245 | 2 | 5V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | - | Full | 500mV | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() SN75LP196N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | 5/3 | - | - | Full | 1V | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC10EL89D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | 85°C | -40°C | - | Tube | 10EL | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | TIN LEAD | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | INDUSTRIAL | - | YES | - | DIFFERENTIAL | 1/0 | 2 | - | - | - | - | 0.44 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX232CPE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; TIA-232-E; V.28; V.24 | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 5V | 2.54mm | unknown | NOT SPECIFIED | - | R-PDIP-T16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | ||
![]() ADM488AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | INDUSTRIAL | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | 2000 ns | 2000 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ADM488AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | INDUSTRIAL | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | 2000 ns | 2000 ns | 5.33mm | 9.27mm | 7.62mm | Non-RoHS Compliant | ||
![]() HIN211EIA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | no | Obsolete | 3 (168 Hours) | 28 | - | Transceiver | NOT SPECIFIED | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() HIN211EIA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | - | no | Obsolete | 3 (168 Hours) | 28 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 4/5 | 4 | 5 | Full | 500mV | 10000 ns | 10000 ns | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ICL3223ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.15V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ICL3223ECA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.15V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() ADM222AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | 85°C | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP | - | 4.5V~5.5V | DUAL | GULL WING | 220 | 2 | 5V | 1.27mm | - | 30 | 18 | R-PDSO-G18 | COMMERCIAL | INDUSTRIAL | - | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | - | - | 500 ns | 3500 ns | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() ICL3241EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.15V | 1.27mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX202CSE-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ICL3225ECP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | - | NOT SPECIFIED | 2 | 3.3V | 2.54mm | - | NOT SPECIFIED | 20 | R-PDIP-T20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 5.33mm | 25.895mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3217IA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 300mV | - | - | 2mm | 8.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ADM207EARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 3 | 5V | 0.65mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | 650mV | 2000 ns | - | 1.2mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL83220EIV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ICL3225ECPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | 2.54mm | - | NOT APPLICABLE | 20 | R-PDIP-T20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | - | - | 5.33mm | 25.895mm | 7.62mm | ROHS3 Compliant | ||
![]() DS232AS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Transceiver | MATTE TIN | EXTERNAL CHARGE PUMP | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 350kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3500 ns | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() MAX1489EEPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | EIA-232; TIA-232; V.28; EIA-562; TIA-562 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Receiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | 240 | 4 | 5V | 2.54mm | - | 20 | 14 | R-PDIP-T14 | - | - | 120Kbps | - | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 1.11V | 4000 ns | - | 4.572mm | 19.05mm | 7.62mm | Non-RoHS Compliant |