- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2186 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Driver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 20 | 20 | R-PDIP-T20 | COMMERCIAL | - | - | - | T1/CEPT | - | 1/0 | - | - | - | - | - | - | - | - | 4.572mm | 26.16mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS2154LA2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | - | - | 0°C~70°C | Tray | - | e3 | yes | Obsolete | 3 (168 Hours) | 100 | - | Transceiver | MATTE TIN | - | - | 4.75V~5.25V | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | COMMERCIAL | - | - | - | E1 | - | 1/1 | - | - | Full | - | - | - | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() ADM233LJN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | EIA-232-E; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | 8542.39.00.01 | 4.75V~5.25V | DUAL | - | NOT APPLICABLE | 2 | 5V | 2.54mm | unknown | NOT APPLICABLE | 20 | R-PDIP-T20 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 650mV | - | - | - | - | 4.57mm | 24.51mm | 7.62mm | Non-RoHS Compliant | ||
![]() DS2181AQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 20 | 44 | S-PQCC-J44 | COMMERCIAL | - | - | - | CEPT | - | 1/1 | - | - | Full | - | - | - | - | - | 4.57mm | 16.585mm | 16.585mm | Non-RoHS Compliant | ||
![]() MAX3244EEWI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | unknown | 20 | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | Non-RoHS Compliant | ||
![]() TLK2208GPV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 289-BGA | - | 289-BGA (19x19) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 802.3 | - | 8/8 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC1489DR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D | - | 0°C~75°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | Receiver | TIN LEAD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC3488AP1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-232-D; X.26; X.28; EIA-423; FED STD 1030 | 70°C | - | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 8 | - | Driver | TIN LEAD | PROGRAMMABLE SLEW RATE | - | 10.8V~13.2V | DUAL | - | 240 | 2 | 12V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | COMMERCIAL | - | NO | RS232, RS423 | STANDARD | 2/0 | 2 | - | - | - | - | -12V | - | - | 4.45mm | 9.78mm | 7.62mm | Non-RoHS Compliant | ||
![]() MC1488DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D | - | 0°C~75°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Driver | MATTE TIN | - | 8542.39.00.01 | ±15V | DUAL | GULL WING | 260 | 4 | 9V | 1.27mm | unknown | 40 | 14 | R-PDSO-G14 | Not Qualified | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() SN75110ADE4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Driver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC1488MG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | YES | - | EIA-232-D | - | 0°C~75°C | Tube | - | e4 | no | Obsolete | 3 (168 Hours) | 14 | - | Driver | NICKEL PALLADIUM GOLD | - | - | ±15V | DUAL | GULL WING | 260 | 4 | 9V | 1.27mm | unknown | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() MC1489ADG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | 0°C~75°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Receiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | 0/4 | - | - | - | 250mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3232CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC1488DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-D | - | 0°C~75°C | Tape & Reel (TR) | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Driver | MATTE TIN | - | 8542.39.00.01 | ±15V | DUAL | GULL WING | 260 | 4 | 9V | 1.27mm | unknown | 40 | 14 | R-PDSO-G14 | Not Qualified | - | - | NO | RS232 | GATED | 4/0 | 4 | - | - | - | - | -9V | 350 ns | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() SN75185PW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | 3/5 | - | - | - | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS14196WMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 2A (4 Weeks) | 20 | - | Transceiver | TIN LEAD | ALSO REQUIRES -12V DRIVER VOLTAGE | - | 5V~12V | DUAL | GULL WING | 220 | 3 | - | 1.27mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | - | 230.4Kbps | NO | RS232 | SCHMITT TRIGGER | 5/3 | 5 | 3 | Full | - | 350 ns | - | 350 ns | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL81485IU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | - | - | 30Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 40mV | 30 ns | - | 15 ns | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() TRS232IDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCN2500MNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | - | - | 1.5V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 16 | S-XQCC-N16 | COMMERCIAL | - | 12Mbps | YES | USB 2.0 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 15 ns | - | 15 ns | - | 1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() GD65232DBR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-F; TIA-232-F; V.28 | - | -40°C~85°C | Tape & Reel (TR) | GD | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | NICKEL PALLADIUM GOLD | EASY INTERFACE BETWEEN UART, SERIAL-PORT CONNECTOR OF IBM PC/AT | - | 5V ±7.5V~15V | DUAL | GULL WING | 260 | 3 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 500mV | 150 ns | -9V | 175 ns | 9V | 2mm | 7.2mm | 5.3mm | ROHS3 Compliant |