- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC1489D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-232-D | 75°C | - | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 14 | - | Receiver | TIN LEAD | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | COMMERCIAL EXTENDED | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | - | 85 ns | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL8483EIP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | 2000 ns | - | 5.33mm | 9.585mm | 7.62mm | Non-RoHS Compliant | ||
![]() ICL3243CV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | 30 | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 3/5 | 3 | 5 | Full | 300mV | 300 ns | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() NCV7380DR2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | GENERAL PURPOSE | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 7V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | NO | LINbus | SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 160mV | 6000 ns | 5000 ns | 12V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() HIN202CBN-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-232-E; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL8488IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 2000 ns | 2000 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() USB1T20MTC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | GENERAL PURPOSE | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | 12Mbps | YES | USB 2.0 | DIFFERENTIAL | 1/1 | 1 | 1 | Half | - | 18 ns | 300 ns | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() HIN232ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232-E; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | - | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 30 | 16 | R-PDSO-G16 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ICL3232IA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 2mm | 6.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MAX3180EEUK-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | EIA-232; V.24; V.28 | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | - | Receiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.95mm | unknown | 20 | 5 | R-PDSO-G5 | COMMERCIAL | - | 1.5Mbps | - | RS232 | SCHMITT TRIGGER | 0/1 | - | 1 | - | 300mV | - | - | - | 1.45mm | 2.9mm | 1.625mm | Non-RoHS Compliant | ||
![]() HIN232EIVZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232-E; V.28 | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 16 | R-PDSO-G16 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() DS75108N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | GENERAL PURPOSE | 70°C | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 14 | - | Receiver | NOT SPECIFIED | ADDITIONAL COMMON STROBE INPUT | - | 4.75V~5.25V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | 14 | R-PDIP-T14 | COMMERCIAL | COMMERCIAL | - | - | - | DIFFERENTIAL | 0/2 | - | 2 | - | - | 25 ns | - | -5V | 5.08mm | 19.18mm | 7.62mm | Non-RoHS Compliant | ||
![]() ISL81487IP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | - | 5.33mm | 9.585mm | 7.62mm | Non-RoHS Compliant | ||
![]() SN75LVDS180D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-644; TIA-644 | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Transceiver | NICKEL PALLADIUM GOLD | - | - | 3V~3.6V | DUAL | GULL WING | 220; 260 | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | 155Mbps | YES | LVDS | DIFFERENTIAL | 1/1 | 1 | 1 | Full | - | 6 ns | 6 ns | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83220ECV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 300mV | - | - | - | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL8491IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 150 ns | 50 ns | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() DS8922M/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | EIA-422; ESDI; ST412; ST506 | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | - | 1.27mm | - | 40 | 16 | R-PDSO-G16 | - | - | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 70mV | 22.5 ns | 15 ns | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3222CV-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | 30 | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | 2/2 | 2 | 2 | Full | 300mV | 300 ns | - | - | 1.2mm | 6.5mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL81487IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | EIA-422; EIA-485 | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | 70mV | 150 ns | 50 ns | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC1489DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | EIA-232-D | - | 0°C~75°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 14 | - | Receiver | MATTE TIN | RESPONSE CONTROL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | NO | RS232 | SCHMITT TRIGGER | 0/4 | - | 4 | - | 250mV | 85 ns | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant |