- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIN1026MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Receiver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 400Mbps | - | LVDS | DIFFERENTIAL | - | 0/2 | - | 2 | - | - | 2.5 ns | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() HIN208CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | - | - | - | - | 120Kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | 10000 ns | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() MCZ33897CEF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | Transceiver | TIN | - | - | 12V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | unknown | 40 | 14 | R-PDSO-G14 | COMMERCIAL | - | - | - | 83.33Kbps | - | CANbus | - | - | 1/1 | - | - | Half | 500mV | - | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant | ||
![]() ICL3238EIV-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | Full | 600mV | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ICL3238ECA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | Full | 600mV | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() ADM202JRN-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | EIA-232-E; V.28 | 70°C | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | - | TIN LEAD | EXTERNAL CHARGE PUMP | - | - | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | 5.5V | COMMERCIAL | 4.5V | - | NO | - | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 2 | 2 | - | - | 5000 ns | 5000 ns | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ICL3238EIV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | 5.5V | INDUSTRIAL | 3.15V | - | NO | RS232 | SCHMITT TRIGGER | LINE TRANSCEIVER | - | 5 | 3 | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() ISL81486IU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | - | - | - | - | 30Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 40mV | 25 ns | 17 ns | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() ADM483JR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 70°C | - | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | - | - | COMMERCIAL | - | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | - | - | 2000 ns | 2000 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() FIN1031M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Driver | MATTE TIN | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 400Mbps | YES | LVDS | STANDARD | - | 4/0 | 4 | - | - | - | - | 2 ns | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL8489IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 70mV | 2000 ns | 2000 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83491IB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | Transceiver | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | 1.27mm | - | 30 | 14 | R-PDSO-G14 | - | - | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Full | 50mV | 90 ns | 35 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIN202EIBN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | 10000 ns | 10000 ns | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HIN232ACB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.24; V.28 | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | 1000 ns | 3500 ns | - | - | - | Non-RoHS Compliant | ||
![]() ISL83385EIA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() EL1509CSZ-T13 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Driver | - | - | - | 5V~12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM4857AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | - | INDUSTRIAL | - | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | - | - | 190 ns | 30 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL83385EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 1.27mm | - | NOT SPECIFIED | 18 | R-PDSO-G18 | - | - | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() ADM4855AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | 85°C | -40°C | - | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.75V~5.25V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | - | INDUSTRIAL | - | - | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | - | - | 1000 ns | 600 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL4485EIB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | 20Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 70 ns | 50 ns | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant |