- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Slew Rate | Data Rate | Output Characteristics | Differential Output | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Protocol | Supply Voltage Limit-Max | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Propagation Delay (tpd) | Receiver Number of Bits | Duplex | Receiver Hysteresis | Neg Supply Voltage-Max (Vsup) | Receive Delay-Max | Negative Supply Voltage-Nom | Input Offset Voltage-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL4486IU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 8 | S-PDSO-G8 | - | - | - | - | - | - | - | - | 40Mbps | - | YES | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Full | 40mV | - | 25 ns | - | - | 14 ns | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() FIN1532M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | EIA-644; TIA-644 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Receiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | - | - | 400Mbps | - | - | - | - | LVDS | - | DIFFERENTIAL | 0/4 | - | - | 4 | - | - | - | 3 ns | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC10H115M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | GENERAL PURPOSE | - | - | 0°C~75°C | Tube | 10H | e4 | no | Obsolete | 3 (168 Hours) | 16 | - | Receiver | NICKEL PALLADIUM GOLD | - | - | 4.94V~5.46V | DUAL | GULL WING | 235 | 4 | - | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | DIFFERENTIAL | 0/4 | - | - | 4 | - | - | - | 1.3 ns | -5.2V | - | - | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() ICL3225ECA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 500mV | - | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() TRS3243IDWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SOIC | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250kbps | - | - | - | - | RS232 | - | - | 3/5 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL8487EIP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | TIN LEAD | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | 8 | R-PDIP-T8 | - | - | - | - | - | - | - | - | 250kbps | - | YES | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 70mV | - | 2000 ns | - | - | 2000 ns | 5.33mm | 9.585mm | 7.62mm | Non-RoHS Compliant | ||
![]() SN752232DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48-SSOP | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | - | 3/5 | - | - | - | Full | 500mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ICL3217CB-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | 250kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | - | 3 | Full | 300mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ICL3217CB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 1.27mm | - | NOT SPECIFIED | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | - | 250kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | - | 3 | Full | 300mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ICL3217EIBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 24 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 3 | 3.3V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | - | - | - | - | - | - | - | 250kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 5/3 | 5 | - | 3 | Full | 300mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | ROHS3 Compliant | ||
![]() ISL81486IUZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | EIA-422; EIA-485 | - | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 2 (1 Year) | 8 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 8 | S-PDSO-G8 | - | - | - | - | - | - | - | - | 30Mbps | - | YES | - | - | RS422, RS485 | - | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 40mV | - | 25 ns | - | - | 17 ns | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() TRS3318IPWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 2.25V~3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460Kbps | - | - | - | - | RS232 | - | - | 2/2 | - | - | - | Full | 300mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMS1487IM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | - | - | 2.5Mbps | - | YES | - | - | RS422, RS485 | - | SCHMITT TRIGGER | 1/1 | 1 | - | 1 | Half | 95mV | - | 200 ns | - | - | 60 ns | 1.753mm | 4.902mm | 3.899mm | ROHS3 Compliant | ||
![]() ADM238LAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | Transceiver | TIN LEAD | INTERNAL CHARGE PUMP | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 24 | R-PDSO-G24 | - | - | - | - | - | - | - | - | 120Kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 4/4 | 4 | - | 4 | Full | 650mV | - | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() MAX3388EEUG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 2 | 2.5V | 0.65mm | - | 20 | 24 | R-PDSO-G24 | - | - | - | - | - | - | - | - | 460Kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 3/2 | 3 | - | 2 | Full | 700mV | - | - | - | - | - | 1.1mm | 7.8mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD8392AREZ-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Driver | MATTE TIN | - | - | 5V~24V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 40 | 28 | R-PDSO-G28 | - | - | INDUSTRIAL | - | - | - | - | 350 V/us | - | - | - | -5V | - | xDSL | 13V | - | 2/0 | - | - | - | - | - | -13V | - | - | 5000μV | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() MAX3243EAI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | - | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | Transceiver | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | - | - | - | RS232 | - | - | 3/5 | - | - | - | Full | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX3218CAP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232-E; V.24; V.28; EIA-562 | - | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | - | Transceiver | TIN LEAD | EXTERNAL CHARGE PUMP; TRISTATABLE RECEIVERS; AUTO SHUTDOWN | - | 1.8V~4.25V | DUAL | GULL WING | 245 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | - | - | - | - | 120Kbps | - | NO | - | - | RS232 | - | SCHMITT TRIGGER | 2/2 | 2 | - | 2 | Full | 700mV | - | 1000 ns | - | - | 2700 ns | 1.99mm | 7.2mm | 5.29mm | Non-RoHS Compliant | ||
![]() SCAN182541ASSC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | -45°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | - | Driver | MATTE TIN | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | - | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 5.5V | - | 4.5V | 2 | 9 | SCAN/JTAG/3J | - | - | 3-STATE WITH SERIES RESISTOR | - | - | TRUE | IEEE 1149.1 | - | - | - | - | 6.5 ns | - | - | - | - | - | - | - | - | 2.74mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() MC10SX1190DT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | GENERAL PURPOSE | - | - | -40°C~85°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 20 | - | Driver | NICKEL PALLADIUM GOLD | OPERATES AT -3 TO -5.5V SUPPLY IN ECL MODE | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | COMMERCIAL | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | DIFFERENTIAL | 1/0 | 1 | - | 1 | - | - | - | 0.38 ns | - | - | 0.65 ns | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant |