- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Data Rate | Differential Output | Protocol | Input Characteristics | Interface IC Type | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Supply Voltage1-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICL3243ECV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.15V | 0.65mm | - | 30 | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 1.2mm | 9.7mm | 4.4mm | Non-RoHS Compliant | ||
![]() LMS1485IM/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422-B; TIA-422-B; EIA-485-A; TIA-485-A; V.11; X.27 | - | -40°C~85°C | Tube | - | e3 | no | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | TIN | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | 30Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 55 ns | - | 20 ns | - | 1.753mm | 4.902mm | 3.899mm | ROHS3 Compliant | ||
![]() NCV7380DG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | - | -40°C~125°C | Tube | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Transceiver | MATTE TIN | - | - | 7V~18V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | unknown | 40 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | NO | LINbus | SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 160mV | 6000 ns | - | 5000 ns | 12V | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL81487IPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | 5Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 150 ns | - | 50 ns | - | 5.33mm | 9.585mm | 7.62mm | ROHS3 Compliant | ||
![]() ISL8485ECPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | EIA-422; EIA-485 | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 150 ns | - | 50 ns | - | 5.33mm | 9.585mm | 7.62mm | ROHS3 Compliant | ||
![]() ICL3244CA-T Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | - | Transceiver | TIN LEAD | - | - | 3V~5.5V | DUAL | GULL WING | 240 | 3 | 3.3V | 0.65mm | - | NOT SPECIFIED | 28 | R-PDSO-G28 | - | - | 250kbps | NO | RS232 | STANDARD | - | 3/5 | 3 | 5 | Full | 500mV | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() DS14196WM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; TIA-232-E; V.28 | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 2A (4 Weeks) | 20 | - | Transceiver | TIN LEAD | ALSO REQUIRES -12V DRIVER VOLTAGE | - | 5V~12V | DUAL | GULL WING | 220 | 3 | - | 1.27mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | COMMERCIAL | - | 230.4Kbps | NO | RS232 | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | Full | - | 350 ns | - | 350 ns | - | 2.65mm | 12.8mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS3487MX/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Driver | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | - | 4/0 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS75114N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | 70°C | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | 16 | - | Transceiver | NOT SPECIFIED | CONFIGURABLE TOTEM-POLE OUTPUTS; DIFFERENTIAL OUTPUT PAIRS | - | 4.75V~5.25V | DUAL | - | - | 2 | 5V | 2.54mm | - | - | 16 | R-PDIP-T16 | COMMERCIAL | COMMERCIAL | - | YES | - | GATED | - | 2/0 | 1 | - | - | - | - | - | 30 ns | - | 5.08mm | 21.755mm | 7.62mm | Non-RoHS Compliant | ||
![]() AU5790D14,518 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SO | - | - | -40°C~125°C | Tape & Reel (TR) | AU | - | - | Obsolete | 3 (168 Hours) | - | - | Transceiver | - | - | - | 5.3V~27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CANbus | - | - | 1/1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HIN208EIB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | EIA-232-E; V.28 | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 24 | EAR99 | Transceiver | TIN LEAD | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 24 | R-PDSO-G24 | - | - | 230kbps | NO | RS232 | SCHMITT TRIGGER | - | 4/4 | 4 | 4 | Full | 500mV | 10000 ns | - | 10000 ns | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() ISL8483IBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Transceiver | MATTE TIN | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | - | - | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | 70mV | 2000 ns | - | 2000 ns | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() ISL83385EIAZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | EIA-232; TIA-232; V.24; V.28 | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | - | Transceiver | MATTE TIN | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 20 | R-PDSO-G20 | - | - | 250kbps | NO | RS232 | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | Full | 500mV | - | - | - | - | 1.99mm | 7.2mm | 5.29mm | ROHS3 Compliant | ||
![]() SP3222EBEP Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 18-DIP | EIA-232-F; TIA-232-F; V.24; V.28 | - | -40°C~85°C | - | SP3222EB/3232EB | e0 | yes | Obsolete | NOT APPLICABLE | 18 | - | Transceiver | TIN LEAD | - | - | 3.3V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | 2.54mm | - | NOT APPLICABLE | 18 | R-PDIP-T18 | - | - | 250kbps | NO | - | SCHMITT TRIGGER | - | 2/2 | 2 | 2 | - | - | - | - | - | - | 5.334mm | 22.86mm | 7.62mm | ROHS3 Compliant | ||
![]() SP3481EP-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 8-DIP | EIA-422; EIA-485 | - | -40°C~85°C | - | SP3481 | e3 | yes | Obsolete | NOT APPLICABLE | 8 | - | Transceiver | TIN | CAN ALSO OPERATE WITH A 5V SUPPLY | - | 3.3V | DUAL | - | NOT APPLICABLE | 1 | 3.3V | 2.54mm | - | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | - | 1/1 | 1 | 1 | Half | - | 100 ns | - | 60 ns | - | 5.334mm | 9.5885mm | 7.62mm | RoHS Compliant | ||
![]() SP237AES-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 24-SOP | EIA-232-D; V.28 | - | -40°C~85°C | - | SP230A | e3 | no | Obsolete | NOT APPLICABLE | 24 | - | Transceiver | TIN | - | - | 5V | DUAL | - | NOT APPLICABLE | 3 | 5V | 2.54mm | - | NOT APPLICABLE | 24 | R-PDIP-T24 | - | - | 10Mbps | NO | - | SCHMITT TRIGGER | - | 5/3 | 5 | 3 | - | - | - | - | - | - | 5.334mm | 30.92mm | 7.62mm | RoHS Compliant | ||
![]() EL1507CLZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | - | YES | 16-VQCCN | GENERAL PURPOSE | - | -40°C~85°C | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | MATTE TIN | CAN ALSO OPERATE WITH SINGLE 5V TO 24V SUPPLY | - | 12V | QUAD | NO LEAD | 260 | 2 | 12V | 0.65mm | - | 40 | 16 | S-PQCC-N16 | - | - | - | NO | - | DIFFERENTIAL | LINE DRIVER | 2/0 | 2 | - | - | - | - | -12V | - | - | 1mm | 4mm | 4mm | RoHS Compliant | ||
![]() BPNGA16P Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 16-DIP | ESDI | - | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | - | Line Driver | TIN LEAD | - | - | 5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-PDIP-T16 | COMMERCIAL | - | 400Mbps | YES | - | STANDARD | - | 4/0 | 4 | - | - | - | - | - | 2 ns | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() BRT1A16G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | - | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | - | Line Receiver | TIN LEAD | - | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | 400Mbps | - | - | DIFFERENTIAL | - | 0/4 | - | 4 | - | - | 4 ns | - | - | - | 2.67mm | - | - | ROHS3 Compliant | ||
![]() BRR1A16P Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 16-DIP | GENERAL PURPOSE | - | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | - | Line Receiver | TIN LEAD | - | - | 5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | - | NOT SPECIFIED | 16 | R-PDIP-T16 | COMMERCIAL | - | 400Mbps | - | - | DIFFERENTIAL | - | 0/4 | - | 4 | - | - | 4 ns | - | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant |