- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BRS2A16G-TR Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | YES | 16-DIP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 400Mbps | - | - | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | 1 | - | - | 4 ns | - | - | - | - | ROHS3 Compliant | ||
![]() BDGLA16NB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | ESDI | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Driver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | YES | - | STANDARD | 4/0 | 4 | - | - | - | - | 2 ns | 1.73mm | - | - | ROHS3 Compliant | ||
![]() BPNGA16G-TR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | ESDI | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Driver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | YES | - | STANDARD | 4/0 | 4 | - | - | - | - | 2 ns | 2.67mm | - | - | ROHS3 Compliant | ||
![]() DS26LS31CN/NOPB Rochester Electronics, LLC | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Driver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | 4/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS26LS32CMX/NOPB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Receiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | RS422, RS423 | - | 0/4 | - | - | - | 100mV | - | - | - | - | - | ROHS3 Compliant | ||
![]() SP3220EET-L Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | -40°C~85°C | - | SP3220E | e3 | yes | Obsolete | 3 (168 Hours) | 16 | Transceiver | TIN | - | 3.3V | DUAL | GULL WING | 250 | 1 | 3.3V | 1.27mm | 40 | 16 | R-PDSO-G16 | - | 235Kbps | NO | - | SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | - | - | 2.649mm | 10.295mm | 7.5mm | RoHS Compliant | ||
![]() SP3222EP-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 18-DIP | EIA-232-F; TIA-232-F; V.24; V.28; EIA-562; TIA-562 | -40°C~85°C | - | SP3222/3232E | e3 | yes | Obsolete | NOT APPLICABLE | 18 | Transceiver | TIN | - | 3.3V | DUAL | - | NOT APPLICABLE | 2 | 3.3V | 2.54mm | NOT APPLICABLE | 18 | R-PDIP-T18 | COMMERCIAL | 120Kbps | NO | - | SCHMITT TRIGGER | 2/2 | 2 | 2 | - | - | - | - | 5.334mm | 22.86mm | 7.62mm | RoHS Compliant | ||
![]() SP3220EBCY Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | EIA-232; TIA-232; EIA-562; TIA-562; V.24; V.28 | 0°C~70°C | - | SP3220E | e0 | no | Obsolete | 1 (Unlimited) | 16 | Transceiver | TIN LEAD | - | 3.3V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | 16 | R-PDSO-G16 | - | 235Kbps | NO | - | SCHMITT TRIGGER | 1/1 | 1 | 1 | - | - | - | - | 1.1mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() SP241ACT-L Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 28-SOP | EIA-232-D; V.28 | 0°C~70°C | - | SP230A | e3 | yes | Obsolete | 3 (168 Hours) | 28 | Transceiver | TIN | - | 5V | DUAL | GULL WING | 250 | 4 | 5V | 1.27mm | 40 | 28 | R-PDSO-G28 | - | 10Mbps | NO | - | SCHMITT TRIGGER | 4/5 | 4 | 5 | - | - | - | - | 2.65mm | 17.9mm | 7.5mm | RoHS Compliant | ||
![]() SP208EEP-L Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 24-DIP | EIA-232; V.28 | -40°C~85°C | - | - | e3 | yes | Obsolete | NOT APPLICABLE | 24 | Transceiver | TIN | - | 5V | DUAL | - | NOT APPLICABLE | 4 | 5V | 2.54mm | NOT APPLICABLE | 24 | R-PDIP-T24 | - | 120Kbps | NO | - | SCHMITT TRIGGER | 4/4 | 4 | 4 | - | - | 1500 ns | - | 5.334mm | 31.875mm | 7.62mm | RoHS Compliant | ||
![]() SP237ACT-L Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 24-SOP | EIA-232-D; V.28 | 0°C~70°C | - | SP230A | e3 | yes | Obsolete | 3 (168 Hours) | 24 | Transceiver | TIN | - | 5V | DUAL | GULL WING | 250 | 3 | 5V | 1.27mm | 40 | 24 | R-PDSO-G24 | - | 10Mbps | NO | - | SCHMITT TRIGGER | 5/3 | 5 | 3 | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | RoHS Compliant | ||
![]() SP3481EN-L Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 8-SOP | EIA-422; EIA-485 | -40°C~85°C | - | SP3481 | e3 | no | Obsolete | 1 (Unlimited) | 8 | Transceiver | TIN | CAN ALSO OPERATE WITH A 5V SUPPLY | 3.3V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | 40 | 8 | R-PDSO-G8 | COMMERCIAL | 10Mbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Half | - | 100 ns | 60 ns | 1.748mm | 4.9mm | 3.895mm | RoHS Compliant | ||
![]() BDGLA16P Rochester Electronics, LLC | In Stock | - | - | Through Hole | - | NO | 16-PDIP | ESDI | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Driver | TIN LEAD | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | 2.54mm | NOT SPECIFIED | 16 | R-PDIP-T16 | COMMERCIAL | 400Mbps | YES | - | STANDARD | 4/0 | 4 | - | - | - | - | 2 ns | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() BRF2A16G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 4 ns | - | 2.67mm | - | - | ROHS3 Compliant | ||
![]() BRR1A16NB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 4 ns | - | 1.73mm | - | - | ROHS3 Compliant | ||
![]() BRS2A16NB-TR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | 400Mbps | - | - | DIFFERENTIAL SCHMITT TRIGGER | 0/4 | - | 1 | - | - | 4 ns | - | - | - | - | ROHS3 Compliant | ||
![]() BRS2B16NB Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 4 ns | - | 1.73mm | - | - | ROHS3 Compliant | ||
![]() BRF2A16G-TR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 16-SOP | GENERAL PURPOSE | -40°C~125°C | - | - | e0 | no | Obsolete | NOT SPECIFIED | 16 | Line Receiver | TIN LEAD | - | 5V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 1.27mm | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | 400Mbps | - | - | DIFFERENTIAL | 0/4 | - | 4 | - | - | 4 ns | - | 2.67mm | - | - | ROHS3 Compliant | ||
![]() SN65LVDS308ZQCT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFBGA | - | 48-BGA MICROSTAR JUNIOR (4x4) | - | -40°C~85°C | Tape & Reel (TR) | 65LVDS | - | - | Obsolete | 3 (168 Hours) | - | Receiver | - | - | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | - | 810Mbps | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX3485ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 50mV | - | - | - | - | - | Non-RoHS Compliant |