- Reach Compliance Code
- RoHS
- Length
- Width
- JESD-30 Code
- Number of Functions
- Surface Mount
- Terminal Form
- Terminal Position
- Terminal Pitch
- Ihs Manufacturer
- Package Description
Attribute column
Manufacturer
Rochester Electronics Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Data Rate | Differential Output | Protocol | Input Characteristics | Number of Drivers/Receivers | Driver Number of Bits | Receiver Number of Bits | Duplex | Receiver Hysteresis | Receive Delay-Max | Negative Supply Voltage-Nom | Transmit Delay-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3471EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 64Kbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 32mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX202EEUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 120Kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX3232ECAE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN75LBC777DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | GeoPort™ | - | 3/2 | - | - | Full | 50mV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX489EESD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | EIA-422; EIA-485 | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 14 | Transceiver | TIN LEAD | 1 RECEIVER ACTIVE UNDER SHUTDOWN; TRISTATABLE RECEIVER | 4.75V~5.25V | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | 250kbps | YES | RS422, RS485 | DIFFERENTIAL SCHMITT TRIGGER | 1/1 | 1 | 1 | Full | 70mV | 2000 ns | - | 2000 ns | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() ISL1539IVEZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Driver | - | - | ±5V~15V | - | - | - | - | - | - | - | - | - | - | - | - | VDSL2 | - | 4/0 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN75LP196DW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | RS232 | - | 5/3 | - | - | Full | 1V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSB41AB2IPAP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-PowerTQFP | - | 64-HTQFP (10x10) | - | 0°C~70°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 1394 | - | 4/4 | - | - | Half | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN75LBC775DWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | AppleTalk | - | 2/2 | - | - | Full | 30mV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM222AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18-PDIP | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SN65HVD24P Rochester Electronics, LLC | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 3Mbps | - | RS422, RS485 | - | 1/1 | - | - | Half | 130mV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD8398ACPZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad, CSP | - | 16-LFCSP-WQ (4x4) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | Driver | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | xDSL | - | 2/0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX3385ECWN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | 250kbps | - | RS232 | - | 2/3 | - | - | Full | 500mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX242EWN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 500mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() THS6072CDGNR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | GENERAL PURPOSE | 0°C~70°C | Tape & Reel (TR) | e4 | - | Obsolete | 3 (168 Hours) | 8 | Receiver | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 9V TO 33V SINGLE SUPPLY | 5V~15V | DUAL | GULL WING | 260 | 2 | 15V | 0.65mm | unknown | NOT SPECIFIED | 8 | S-PDSO-G8 | - | NO | DSL | DIFFERENTIAL | 0/2 | - | 2 | - | - | - | -15V | - | 1.07mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() EL1517ISZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Driver | - | - | 5V~12V | - | - | - | - | - | - | - | - | - | - | - | - | DSL | - | 1/0 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADM232AAN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADM242AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ADM232AARN Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | Transceiver | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 200kbps | - | RS232 | - | 2/2 | - | - | Full | 400mV | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() THS6093ID Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 14 | Driver | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 5V TO 14V SINGLE SUPPLY; LOW POWER SHUTDOWN MODE AVAILABLE | 5V 12V | DUAL | GULL WING | 260 | 2 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | NO | - | DIFFERENTIAL | 2/0 | 2 | - | - | - | - | -5V | - | 1.75mm | 8.65mm | 3.9mm | ROHS3 Compliant |