- Moisture Sensitivity Level (MSL)
- Part Status
- Packaging
- Operating Temperature
- RoHS Status
- Mounting Type
- Interrupt Output
- Number of I/Os
- Voltage - Supply
- Interface
- Package / Case
- Clock Frequency
Attribute column
Manufacturer
Rochester Electronics Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Interface | Number of Ports | uPs/uCs/Peripheral ICs Type | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JLC1562BFG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 8 | -40°C~85°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | 4.2V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Open Drain | I2C | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 100kHz | No | - | DAC, POR | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() PCA9554TS,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | 8 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9554ADB,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | 8 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9554AD,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | 8 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9539D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 16 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9539D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 16 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9673D,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 16 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C | - | - | 1MHz | Yes | 100μA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9534PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 8 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9574PW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 8 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.1V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 1mA 3mA | POR | - | - | - | ROHS3 Compliant | ||
![]() CAT9554HV4I-GT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | 8 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 24mA | POR | - | - | - | ROHS3 Compliant | ||
![]() CAT9555HV6I-G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | YES | - | 16 | -40°C~85°C | Tube | e4 | yes | Obsolete | 1 (Unlimited) | 24 | - | NICKEL PALLADIUM GOLD | - | 2.3V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | 40 | 24 | S-PQCC-N24 | COMMERCIAL | Push-Pull | I2C, SMBus | 2 | - | 400kHz | Yes | 10mA 24mA | POR | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() CP82C55A-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | 24 | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | 40 | EAR99 | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | - | 40 | R-PDIP-T40 | - | Open Drain | Parallel | 3 | - | - | No | 2.5mA | - | - | - | - | Non-RoHS Compliant | ||
![]() JLC1562BFEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 8 | -40°C~85°C | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | 4.2V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Open Drain | I2C | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 100kHz | No | - | DAC, POR | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() JLC1562BF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 8 | -40°C~85°C | Tube | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | 4.2V~6V | DUAL | GULL WING | 260 | - | 5V | 1.27mm | - | 40 | 16 | R-PDSO-G16 | COMMERCIAL | Open Drain | I2C | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 100kHz | No | - | DAC, POR | 2.05mm | 10.2mm | 5.275mm | ROHS3 Compliant | ||
![]() CAT9554AHV4I-GT2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | 8 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 24mA | POR | - | - | - | ROHS3 Compliant | ||
![]() MAX7300ANI Rochester Electronics, LLC | In Stock | - | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | 20 | -40°C~125°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 28 | - | TIN LEAD | - | 2.5V~5.5V | DUAL | - | 245 | 1 | - | 2.54mm | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | COMMERCIAL | Push-Pull | I2C, 2-Wire Serial | - | - | 400kHz | Yes | 4.5mA 10mA | - | 4.572mm | 34.795mm | 7.62mm | Non-RoHS Compliant | ||
![]() PCA9672D,512 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | 8 | -40°C~85°C | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C | - | - | 1MHz | Yes | 100μA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9554PW/DG,118 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | 8 | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA9535CPW,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | 16 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Open Drain | I2C, SMBus | - | - | 400kHz | Yes | 10mA 25mA | POR | - | - | - | ROHS3 Compliant | ||
![]() PCA8574ATS,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20-SSOP | 8 | -40°C~85°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | I2C | - | - | 400kHz | Yes | 100μA 25mA | POR | - | - | - | ROHS3 Compliant |