- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Input Type
- JESD-30 Code
- Number of Terminations
- Pin Count
Attribute column
Manufacturer
Rochester Electronics Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Bits | Input Type | Current - Supply | Sampling Rate | Number of Analog In Channels | Output Bit Code | Sample and Hold / Track and Hold | Analog Input Voltage-Max | Output Format | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD9805JS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-QFP | YES | 0°C~70°C | Tray | - | - | Obsolete | 3 (168 Hours) | 64 | CCD Signal Processor, 12-Bit | NOT SPECIFIED | - | QUAD | GULL WING | - | - | 5V | 0.8mm | - | - | 64 | S-PQFP-G64 | COMMERCIAL | - | 5.25V | 4.75V | - | Logic | 86mA | - | - | - | - | - | - | 2.35mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() AD9846AJSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9844AJSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 12-Bit | TIN LEAD | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9821KST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 48 | Image Sensor | TIN LEAD | - | QUAD | GULL WING | 240 | 1 | 3V | 0.5mm | - | 30 | 48 | S-PQFP-G48 | - | - | - | - | 12 | Logic | - | 40 MHz | 1 | BINARY | SAMPLE | 1.8V | PARALLEL, WORD | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9821KSTZRL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 48 | Image Sensor | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | 3V | 0.5mm | - | 40 | 48 | S-PQFP-G48 | - | - | - | - | 12 | Logic | - | 40 MHz | 1 | BINARY | SAMPLE | 1.8V | PARALLEL, WORD | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD9842AJSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 12-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD9806KSTZRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | unknown | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD9898KCP-20 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad, CSP | YES | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 48 | S-XQCC-N48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9948KCPRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 40 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 40 | S-XQCC-N40 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1mm | 6mm | 6mm | Non-RoHS Compliant | ||
![]() AD9843AJST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9821KSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 48 | Image Sensor | TIN LEAD | - | QUAD | GULL WING | 240 | 1 | 3V | 0.5mm | - | 30 | 48 | S-PQFP-G48 | - | - | - | - | 12 | Logic | - | 40 MHz | 1 | BINARY | SAMPLE | 1.8V | PARALLEL, WORD | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9849AKSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 12-Bit | TIN LEAD | IT ALSO REQUIRES 3V TO 5.5V SUPPLY | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9927BBCZRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LFBGA, CSPBGA | YES | -25°C~85°C | Tape & Reel (TR) | e1 | yes | Obsolete | 3 (168 Hours) | 128 | CCD Signal Processor, 14-Bit | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 1 | - | 0.65mm | - | 40 | 128 | S-XBGA-B128 | COMMERCIAL | - | 2V | 1.6V | - | Logic | 27mA | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() AD22050R-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 8 | Sensor Interface | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Analog | 36V | 3V | - | Voltage | 200μA | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD22050R Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~125°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | Sensor Interface | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Analog | 36V | 3V | - | Voltage | 200μA | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX1455EUE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~125°C | Tube | e0 | yes | Obsolete | 1 (Unlimited) | 16 | Automotive | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 16 | R-PDSO-G16 | - | - | 5.5V | 4.5V | - | Analog | 6mA | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() AD9806KSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | unknown | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD22050NZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~125°C | Tube | e3 | yes | Obsolete | 3 (168 Hours) | 8 | Sensor Interface | MATTE TIN | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | 8 | R-PDIP-T8 | COMMERCIAL | Analog | 36V | 3V | - | Voltage | 200μA | - | - | - | - | - | - | 5.33mm | 9.88mm | 7.62mm | ROHS3 Compliant | ||
![]() AD9945KCPRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 32 | CCD Signal Processor, 12-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() AD9846AJST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | 2.7V | - | Logic | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant |