- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Input Type
- JESD-30 Code
- Number of Terminations
- Pin Count
Attribute column
Manufacturer
Rochester Electronics Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Number of Bits | Input Type | Current - Supply | Slew Rate | Sampling Rate | Supply Voltage Limit-Max | Number of Analog In Channels | Output Bit Code | -3db Bandwidth | Sample and Hold / Track and Hold | Analog Input Voltage-Max | Output Format | Input Offset Voltage-Max | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Voltage Gain-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADUC7033BCPZ-8L Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad, CSP | - | 48-LFCSP (7x7) | - | - | -40°C~115°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | Battery Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | - | - | Logic | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD9821KSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | Image Sensor | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | 3V | 0.5mm | - | 40 | 48 | S-PQFP-G48 | - | - | - | - | - | - | 12 | Logic | - | - | 40 MHz | - | 1 | BINARY | - | SAMPLE | 1.8V | PARALLEL, WORD | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD694JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 16 | Current Transmitter | TIN LEAD | - | DUAL | - | 240 | 1 | 24V | 2.54mm | - | 30 | 16 | R-PDIP-T16 | COMMERCIAL | - | 36V | - | 4.5V | - | - | Voltage | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 20.13mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD9943KCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | - | - | - | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 32 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() AD9822JRSRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | - | 0°C~70°C | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 28 | CCD Signal Processor, 14-Bit | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | 30 | 28 | R-PDSO-G28 | COMMERCIAL | - | 5.25V | - | 4.75V | - | - | Logic | 73mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() X96012V14IZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 100°C | -40°C | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | MATTE TIN | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | - | 5.5V | INDUSTRIAL | 3V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() AD22050N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | -40°C~125°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 8 | Sensor Interface | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | Analog | 36V | - | 3V | - | - | Voltage | 200μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() AD9841AJSTZRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | unknown | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD9841AJSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | unknown | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD694AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 16 | Current Transmitter | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 24V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | 36V | - | 4.5V | - | - | Voltage | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.5mm | Non-RoHS Compliant | ||
![]() AD22057R Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~125°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 8 | Sensor Interface | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | Analog | - | - | - | - | - | Voltage | 200μA | 0.2 V/us | - | 36V | - | - | 0.03MHz | - | - | - | 1000μV | 19.9 | 80 dB | 20 | 20.1 | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD9806KST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | GULL WING | 240 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9891KBC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-LFBGA, CSPBGA | YES | - | - | - | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 64 | CCD Signal Processor, 10-Bit | TIN LEAD SILVER | IT ALSO REQUIRES 3V TO 5.25V SUPPLY | BOTTOM | BALL | 240 | 1 | - | 0.8mm | - | 30 | 64 | S-PBGA-B64 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4mm | 9mm | 9mm | Non-RoHS Compliant | ||
![]() AD9991KCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad, CSP | YES | - | - | - | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 56 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 56 | S-XQCC-N56 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 8mm | Non-RoHS Compliant | ||
![]() AD9944KCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad, CSP | YES | - | - | - | -20°C~85°C | Tray | e0 | no | Obsolete | 3 (168 Hours) | 32 | CCD Signal Processor, 12-Bit | TIN LEAD | - | QUAD | NO LEAD | 240 | 1 | - | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() AD9948KCPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad, CSP | YES | - | - | - | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 40 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | unknown | 40 | 40 | S-XQCC-N40 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 6mm | 6mm | ROHS3 Compliant | ||
![]() AD9843AJSTRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tape & Reel (TR) | e0 | no | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | TIN LEAD | - | QUAD | GULL WING | 220 | 1 | - | 0.5mm | - | 30 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() AD9843AJSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() AD9991KCPZRL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-VFQFN Exposed Pad, CSP | YES | - | - | - | -20°C~85°C | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 56 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | unknown | 40 | 56 | S-XQCC-N56 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() AD9846AJSTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | - | -20°C~85°C | Tray | e3 | yes | Obsolete | 3 (168 Hours) | 48 | CCD Signal Processor, 10-Bit | MATTE TIN | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | 40 | 48 | S-PQFP-G48 | COMMERCIAL | - | 3.6V | - | 2.7V | - | - | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant |