- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mounting Type
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Type
- Voltage - Supply
- Supplier Device Package
- JESD-30 Code
Attribute column
Manufacturer
Rochester Electronics Interface - Signal Terminators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting type | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Dielectric strength | Gross weight | Ihs Manufacturer | Number of switching cycles (electric) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Switching scheme | Transport package size/quantity | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Contact resistance | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Switch type | Seated Height-Max | Differential Output | Operating temperature range | Rated current | Interface IC Type | Actuator travel | Rated voltage | Saturation Current | Number of Signal Lines | Pull-up Resistance-Nom | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LP2996MRX Rochester Electronics LLC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC5603QP Rochester Electronics LLC | In Stock | - | Datasheet | DIP | - | - | YES | - | 28 | 500 (50 Hz / 1 min.) V | 0.33 | ROCHESTER ELECTRONICS LLC | ≥300000 | 70 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | SQUARE | CHIP CARRIER | Active | QLCC | 5.25 V | 3.8 V | 4.75 V | OFF - (ON), SPST | 34*36*43/15000 | - | - | - | Yes | - | - | - | - | NOT SPECIFIED | - | - | QUAD | J BEND | 220 | 1 | - | 1.27 mm | 6 mm | unknown | NOT SPECIFIED | 28 | S-PQCC-J28 | COMMERCIAL | - | ≤100 mOhm | COMMERCIAL | - | ≥100 (at Uispl.dc=500 V) MOhm | Tactile button of KAN0600 series | 4.57 mm | NO | -25…+70 °C | 50 mA | SCSI BUS TERMINATOR | 0.25±0.1 mm | 24 (DC) V | 2 | 9 | 110 Ω | 7.3 mm | - | 11.505 mm | 11.505 mm | - | ||
![]() ISL54103IHZ-T7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 2 | Cable | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS2118MB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 3 (168 Hours) | 9 | SCSI, LVD, SE | TIN LEAD | SINGLE ENDED TERMINATION REQUIRES 4V TO 5.5V SUPPLY | 4V~5.5V | DUAL | GULL WING | 245 | 1 | 5V | 0.8mm | - | unknown | NOT SPECIFIED | 36 | R-PDSO-G36 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 9 | 110Ohm | - | 2.64mm | 15.375mm | 7.5mm | Non-RoHS Compliant | ||
![]() DS21T05Z Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 9 | SCSI, LVD, SE | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 9 | 110Ohm | - | 1.75mm | - | - | ROHS3 Compliant | ||
![]() UCC5519PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 9 | SCSI, LVD, SE | NICKEL PALLADIUM GOLD | - | 2.7V~5.25V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 9 | 105Ohm | - | 1.2mm | - | 4.4mm | ROHS3 Compliant | ||
![]() DS21S07AS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 9 | SCSI, LVD, SE | MATTE TIN | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 30 | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 9 | 110Ohm | - | 2.65mm | 10.3mm | 7.5mm | ROHS3 Compliant | ||
![]() UCC5628FQPTR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | e4 | yes | Obsolete | 3 (168 Hours) | 14 | SCSI, LVD, SE | NICKEL PALLADIUM GOLD | - | 2.7V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | unknown | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 14 | 105Ohm | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() UC560DP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | 27 | SCSI | - | - | 4V~6V | DUAL | GULL WING | - | 1 | 4.75V | - | - | - | - | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() UCC5629FQPG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | e4 | yes | Obsolete | 3 (168 Hours) | 14 | SCSI, LVD, SE | NICKEL PALLADIUM GOLD | - | 2.7V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 14 | 105Ohm | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() UCC5619MWP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | 27 | SCSI | - | - | - | DUAL | GULL WING | - | 1 | 4.75V | - | - | unknown | - | 36 | R-PDSO-G36 | COMMERCIAL | 5.25V | - | - | 4V | - | - | - | NO | - | - | - | - | - | - | 27 | 110Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() DS2120E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e0 | no | Obsolete | 1 (Unlimited) | 9 | SCSI, LVD, SE | TIN LEAD | - | 2.7V~5.5V | DUAL | GULL WING | 240 | 1 | - | 0.65mm | - | - | 20 | 28 | R-PDSO-G28 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 9 | 105Ohm | - | 1.1mm | - | 4.4mm | Non-RoHS Compliant | ||
![]() UCC5673MWP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | - | 36-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 3 (168 Hours) | 9 | SCSI, LVD, SE | - | - | 2.7V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC561DPTR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 27 | SCSI, LVD | - | - | 2.7V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS21S07AE Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | no | Obsolete | 1 (Unlimited) | 9 | SCSI, LVD, SE | - | - | 4V~5.5V | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UCC561DP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | - | Obsolete | 1 (Unlimited) | 27 | SCSI, LVD | - | - | 2.7V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC5631AFQP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | e4 | yes | Obsolete | 3 (168 Hours) | 9 | SCSI, LVD, SE | NICKEL PALLADIUM GOLD | - | 2.7V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 9 | 105Ohm | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() UCC5618PWP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e4 | yes | Obsolete | 2 (1 Year) | 18 | SCSI | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 1 | 4.75V | 0.65mm | - | - | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | 5.25V | - | - | 4V | - | - | - | NO | - | - | - | - | - | - | 18 | 110Ohm | - | 1.2mm | 9.7mm | 4.4mm | ROHS3 Compliant | ||
![]() UCC5628FQP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tray | e4 | yes | Obsolete | 3 (168 Hours) | 14 | SCSI, LVD, SE | NICKEL PALLADIUM GOLD | - | 2.7V~5.25V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | unknown | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 14 | 105Ohm | - | 1.6mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() UCC5641PW28 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | e0 | yes | Obsolete | 2 (1 Year) | 9 | SCSI, LVD | TIN LEAD | - | 2.7V~5.25V | DUAL | GULL WING | 220 | 1 | 3.3V | 0.65mm | - | unknown | NOT SPECIFIED | 28 | R-PDSO-G28 | COMMERCIAL | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | 9 | 105Ohm | - | 1.2mm | - | 4.4mm | Non-RoHS Compliant |