- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Surface Mount
- Terminal Position
- Packaging
- Qualification Status
- Package / Case
- Mounting Type
- Operating Temperature
- Pbfree Code
- Number of Circuits
Attribute column
Manufacturer
Rochester Electronics Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Power (Watts) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Temperature Grade | Interface | Number of Circuits | Current - Supply | Telecom IC Type | Neg Supply Voltage-Nom | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2176Q/T&R Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | 0°C~70°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receive Buffer | - | - | TDM | 1 | 5mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DS21FT44N Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 300-BBGA | - | 300-PBGA (27x27) | - | -40°C~85°C | Tray | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | 2.97V~3.63V | - | - | - | - | - | - | - | - | - | - | - | - | Parallel/Serial | - | 225mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACE9020B/KG/NP1S Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 28-SOP | - | -30°C~85°C | - | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | - | 3.75V | DUAL | GULL WING | 240 | - | 3.75V | 0.65mm | 30 | - | R-PDSO-G28 | Receiver / Transmitter Interface | COMMERCIAL | - | - | - | 0.063mA | TELECOM CIRCUIT | - | 1.99mm | 10.2mm | 5.29mm | ROHS3 Compliant | ||
![]() HC55185GCM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | 85°C | - | - | - | e0 | no | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | - | 8542.39.00.01 | - | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | NOT SPECIFIED | 28 | S-PQCC-J28 | - | Not Qualified | OTHER | - | - | - | SLIC | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() ACE9030M/IW/FP1Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 64-QFP | YES | - | - | -40°C~85°C | - | - | e0 | no | Obsolete | 3 (168 Hours) | 64 | TIN LEAD | - | - | 5V | QUAD | GULL WING | 240 | - | 3.75V | 0.5mm | 30 | - | S-PQFP-G64 | Radio Interface / Twin Synthesiser | COMMERCIAL | - | - | - | 7mA | TELECOM CIRCUIT | - | 1.6mm | 10mm | 10mm | ROHS3 Compliant | ||
![]() ACE9050C/IW/FP8Q Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-QFP | YES | - | - | -40°C~85°C | - | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | TIN LEAD | - | - | 3.75V | QUAD | GULL WING | 240 | - | 3.75V | 0.5mm | 30 | - | S-PQFP-G100 | System Controller / Data Modem | COMMERCIAL | - | - | - | 3.5mA | TELECOM CIRCUIT | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() MV1442/IG/MPES Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 18-SOP | - | -40°C~85°C | - | MV1442 | e0 | no | Obsolete | NOT SPECIFIED | 18 | TIN LEAD | - | - | 5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 1.27mm | NOT SPECIFIED | - | R-PDSO-G18 | Encoder/Decoder/Clock Regenerator | COMMERCIAL | - | - | - | 15mA | HDB3 ENCODER/DECODER | - | 2.65mm | 11.55mm | 7.5mm | ROHS3 Compliant | ||
![]() GS1500-CQR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 128-QFP | - | 128-QFP | - | 0°C~70°C | - | - | - | - | Obsolete | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | HDTV Serial Digital Deformatter | - | - | - | - | 480mA | - | - | - | - | - | - | ||
![]() MT8976APR1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | 44-QCC | - | -40°C~85°C | - | MT8976 | e3 | yes | Obsolete | 3 (168 Hours) | 44 | MATTE TIN | - | - | 5V | QUAD | J BEND | 260 | - | 5V | 1.27mm | 30 | - | S-PQCC-J44 | Framer | COMMERCIAL | - | - | - | 10mA | - | - | 4.57mm | 16.585mm | 16.585mm | RoHS Compliant | ||
![]() CS61574A-IL1ZR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | 350mW | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Line Interface Unit (LIU) | - | - | E1, T1 | 1 | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TP11368V/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | 50mW | - | 5V | - | - | - | - | - | - | - | - | - | Pulse Code Modulation (PCM) | - | - | ADPCM | 8 | 10mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS2176Q Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.51x11.51) | - | 0°C~70°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receive Buffer | - | - | TDM | 1 | 5mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL5571AIBZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Access High Voltage Switch | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UCC3752D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | -40°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Ring Generator Controller | - | - | - | 1 | 500μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() TP3420AV308/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | - | ISDN | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TP3420AV309/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | - | 20-PLCC (9x9) | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Transceiver | - | - | ISDN | 1 | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HC5513BIM Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 22-DIP (0.400, 10.16mm) | YES | - | - | -40°C~85°C | Tube | UniSLIC14 | e0 | no | Obsolete | 3 (168 Hours) | 28 | TIN LEAD | 1.5W | - | - | QUAD | J BEND | NOT SPECIFIED | - | 5V | - | NOT SPECIFIED | - | S-PQCC-J28 | Subscriber Line Interface Concept (SLIC) | COMMERCIAL | - | - | 1 | 2.25mA | - | -5V | - | - | - | Non-RoHS Compliant | ||
![]() DS21Q48A3N Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-BBGA | - | 144-PBGA (17x17) | - | -40°C~85°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Line Interface Unit (LIU) | - | - | LIU | - | 95mA | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UCC3751D Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | -55°C~125°C | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Ring Generator Controller | - | - | - | 1 | 1mA | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS2175S T&R Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | Elastic Store | - | - | PCM | 1 | 9mA | - | - | - | - | - | ROHS3 Compliant |