- Part Status
- Mounting Type
- RoHS Status
- Voltage - Supply
- FIFO's
- With Modem Control
- Number of Channels
- Supplier Device Package
- Data Rate (Max)
- With False Start Bit Detection
- Package / Case
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | uPs/uCs/Peripheral ICs Type | Clock Frequency | Address Bus Width | Protocol | Boundary Scan | Low Power Mode | External Data Bus Width | Data Rate (Max) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | FIFO's | With False Start Bit Detection | Features | With Modem Control | With Auto Flow Control | With IrDA Encoder/Decoder | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IP82C52 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | 85°C | -40°C | - | - | Tube | - | - | no | Obsolete | 3 (168 Hours) | 28 | NOT SPECIFIED | ICC_MAX AT FEXT = 2.4576MHZ | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 5V | - | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | COMMERCIAL | INDUSTRIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | 2 | RS232 | NO | YES | 8 | 1Mbps | 1 | 80C86; 80C88 | 0.125 MBps | - | NRZ | - | - | - | Yes | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XR16C854IJ Rochester Electronics | In Stock | - | - | - | - | - | - | IQD Frequency Products | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST16C1450CQ48 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL16C752PT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | 85°C | -40°C | - | - | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | TIN LEAD | - | 2.7V~3.6V | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | - | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | INDUSTRIAL | 2, DUART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 50MHz | 3 | - | NO | YES | 8 | - | 2 | - | 0.390625 MBps | ASYNC, BIT | - | 64 Byte | - | False-start Bit Detection | Yes | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() CS82C5296 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | - | 70°C | - | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | TIN LEAD | - | 4.5V~5.5V | QUAD | J BEND | 225 | 5V | 1.27mm | unknown | NOT SPECIFIED | 28 | S-PQCC-J28 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 16MHz | 2 | RS232 | NO | YES | 8 | 1Mbps | 1 | 80C86; 80C88 | 0.125 MBps | - | - | - | - | - | Yes | - | - | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | ||
![]() SC26C92A1A,529 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | 8 Byte | Yes | Configurable GPIO, Internal Oscillator, Timer/Counter | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C654BIA68,529 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 4, QUART | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | Yes | - | - | - | ROHS3 Compliant | ||
![]() SC16C752BIBS,151 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C750BIBS,151 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | 32-HVQFN (5x5) | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | 3Mbps | - | - | - | - | - | 64 Byte | Yes | - | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() TL16PC564BGGM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LFBGA | YES | - | - | 70°C | - | - | - | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 100 | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | 3V~3.6V | BOTTOM | BALL | 220 | 5V | 0.8mm | unknown | NOT SPECIFIED | 100 | S-PBGA-B100 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 60MHz | 10 | - | NO | NO | 8 | - | 1 | PCMCIA | 0.0140380859375 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | - | - | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TL16PC564BLVIPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-PQFP (14x14) | - | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Byte | - | - | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() XR16L2551IL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | 32-QFN (5x5) | - | - | - | - | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | RS232 | - | - | - | 3.125Mbps | - | - | - | - | - | 16 Byte | Yes | Internal Oscillator, Timer/Counter | Yes | Yes | Yes | - | - | - | Non-RoHS Compliant | ||
![]() CS82C50A-596 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.58x16.58) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1, UART | - | - | - | RS232 | - | - | - | 625kbps | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TL16PIR552PH Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-BQFP | - | 80-QFP (14x20) | - | - | - | - | - | Tray | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | 16 Byte | Yes | Printer Port | Yes | Yes | Yes | - | - | - | ROHS3 Compliant | ||
![]() TL16C550BPT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | YES | - | - | 70°C | - | - | - | Tray | - | e0 | no | Obsolete | 3 (168 Hours) | 48 | TIN LEAD | - | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | 5V | 0.5mm | - | NOT SPECIFIED | 48 | S-PQFP-G48 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.072MHz | 3 | Printer | NO | NO | 8 | - | 1 | - | 0.068603515625 MBps | - | NRZ | 16 Byte | - | False-start Bit Detection | Yes | - | - | 1.6mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() SC16C2552BIA44,529 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | - | - | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 16 Byte | Yes | - | Yes | - | - | - | - | - | ROHS3 Compliant | ||
![]() SC16C2550BIB48,128 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-LQFP | - | 48-LQFP (7x7) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 2.5V 3.3V 5V | - | - | - | - | - | - | - | - | - | - | - | 2, DUART | - | - | - | - | - | - | - | 5Mbps | - | - | - | - | - | 16 Byte | Yes | - | Yes | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() TL16C550BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | NO | - | - | 70°C | - | - | - | Tube | - | e0 | yes | Obsolete | 3 (168 Hours) | 40 | TIN LEAD | - | 3.3V 5V | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | - | NOT SPECIFIED | 40 | R-PDIP-T40 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3.072MHz | 3 | Printer | NO | NO | 8 | - | 1 | - | 0.068603515625 MBps | - | NRZ | 16 Byte | - | False-start Bit Detection | Yes | - | - | 5.08mm | 52.455mm | 15.24mm | Non-RoHS Compliant | ||
![]() PC16550DV Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 70°C | - | - | - | Tube | - | e0 | yes | Obsolete | 2A (4 Weeks) | 44 | TIN LEAD | - | 4.5V~5.5V | QUAD | J BEND | 220 | 5V | 1.27mm | - | 30 | 44 | S-PQCC-J44 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 24MHz | 3 | - | NO | NO | 8 | 1.5Mbps | 1 | 8088 | 0.1875 MBps | ASYNC, BIT | NRZ | 16 Byte | Yes | - | - | - | - | 4.57mm | 16.51mm | 16.51mm | Non-RoHS Compliant | ||
![]() TL16PC564BPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | - | 70°C | - | - | - | Tray | - | e4 | no | Obsolete | 3 (168 Hours) | 100 | NICKEL PALLADIUM GOLD | ALSO OPERATES AT 3.3V SUPPLY | 3V~3.6V | QUAD | GULL WING | 260 | 5V | 0.5mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | COMMERCIAL | COMMERCIAL | 1, UART | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 60MHz | 10 | - | NO | NO | 8 | - | 1 | PCMCIA | 0.0140380859375 MBps | ASYNC, BIT | - | 64 Byte | - | - | Yes | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant |