- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Output Current-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4436ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | - | 2 | - | 15mA | 133V/μs | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | - | - | - | - | 6V | 1mV | 65mA | 150MHz | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() TLC4502AQD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | LinEPIC™, Self-Cal™ | e4 | - | Obsolete | 3 (168 Hours) | 8 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 2 | - | 2.5mA | 2.5V/μs | General Purpose | 100 dB | 1nA | 4V~6V ±2V~3V | 4.7MHz | - | 4700 kHz | 0.00006μA | 7V | 10μV | 50mA | - | - | - | - | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() OPA642N/3K Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | NOT SPECIFIED | 5 | R-PDSO-G5 | COMMERCIAL | - | - | - | 1 | - | 20mA | 380V/μs | Voltage Feedback | 90 dB | 25μA | ±4.5V~5.5V | 210MHz | -5V | 210000 kHz | 70μA | 6V | 1.5mV | 60mA | - | -6V | - | - | - | 2.9mm | - | Non-RoHS Compliant | ||
![]() TLC25L4ACD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C | Tube | LinCMOS™ | e4 | yes | Obsolete | 3 (168 Hours) | 14 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 220; 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 14 | - | - | - | - | - | 4 | - | 57μA | 0.05V/μs | General Purpose | 94 dB | 0.7pA | 1.4V~16V ±0.7V~8V | 110kHz | - | 85 kHz | 0.00006μA | 18V | 900μV | - | - | - | - | - | 1.75mm | 8.65mm | - | ROHS3 Compliant | ||
![]() MAX4215EUA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 20 | 8 | S-PDSO-G8 | COMMERCIAL | Rail-to-Rail | - | - | 1 | - | 5.5mA | 600V/μs | Buffer | - | 5.4μA | 3.15V~11V ±1.575V~5.5V | - | - | - | - | - | 4mV | 120mA | 230MHz | - | - | 0.06A | - | 3mm | - | Non-RoHS Compliant | ||
![]() TLV2775AIDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | 4 | - | 1mA | 10.5V/μs | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | 5.1MHz | - | 4800 kHz | 0.00035μA | 7V | 700μV | 50mA | - | - | - | - | 1.75mm | 9.9mm | - | ROHS3 Compliant | ||
![]() AD8569ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 85°C | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 4 | 4.5V | 0.5mm | - | NOT APPLICABLE | 10 | S-PDSO-G10 | COMMERCIAL | - | INDUSTRIAL | - | 4 | - | - | 6V/μs | Buffer | - | - | - | - | - | - | 0.8μA | 18V | - | - | 6MHz | - | 10000μV | - | 1.1mm | 3mm | 3mm | Non-RoHS Compliant | ||
![]() AD8627AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 13V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 1 | - | 710μA | 5V/μs | J-FET | 105 dB | 0.25pA | 5V~26V ±2.5V~13V | 5MHz | -13V | 5000 kHz | 0.00006μA | - | 350μV | 15mA | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8030AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 2 | - | 1.4mA | 63V/μs | General Purpose | 90 dB | 1.7μA | 2.7V~12V ±1.35V~6V | - | -5V | - | - | 6.3V | 2mV | 170mA | 125MHz | -6.3V | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() OPA3682U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | SpeedPlus™ | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 3 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | COMMERCIAL | - | - | - | 3 | - | 18mA | 2100V/μs | Buffer | - | 30μA | 5V~12V ±2.5V~6V | - | -5V | - | - | 6.5V | 1.3μV | 190mA | 330MHz | -6.5V | - | 0.08A | 1.75mm | 9.9mm | - | Non-RoHS Compliant | ||
![]() AD8040ARU-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | 4 | - | 1.4mA | 63V/μs | General Purpose | 90 dB | 1.7μA | 2.7V~12V ±1.35V~6V | - | -5V | - | - | 6.3V | 2mV | 170mA | 125MHz | -6.3V | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD8034AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | FastFET™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 2 | 5V | - | - | NOT APPLICABLE | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 2 | - | 3.3mA | 80V/μs | Voltage Feedback | 100 dB | 1.5pA | 5V~24V ±2.5V~12V | - | -5V | - | 0.000011μA | - | 1mV | 60mA | 80MHz | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8034AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | FastFET™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | 2 | - | 3.3mA | 80V/μs | Voltage Feedback | 100 dB | 1.5pA | 5V~24V ±2.5V~12V | - | -5V | - | 0.000011μA | - | 1mV | 60mA | 80MHz | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() LMC6464BIMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | TIN | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | 40 | 14 | - | - | Rail-to-Rail | - | - | 4 | - | 90μA | 0.028V/μs | General Purpose | 74 dB | 0.15pA | 3V~15.5V ±1.5V~7.75V | 50kHz | - | 50 kHz | 0.00001μA | 16V | 250μV | 75mA | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD8570ACP-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad, CSP | YES | - | -40°C | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | TIN LEAD | QUAD | NO LEAD | 240 | 8 | 4.5V | 0.5mm | - | 30 | 32 | S-XQCC-N32 | COMMERCIAL | - | INDUSTRIAL | - | 8 | - | - | 6V/μs | Buffer | - | - | - | - | - | - | - | - | - | - | 6MHz | - | 10000μV | - | 1mm | 5mm | 5mm | Non-RoHS Compliant | ||
![]() AD8045ARD-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | 1 | - | 16mA | 1350V/μs | Voltage Feedback | 91 dB | 2μA | 3.3V~12V ±1.65V~6V | - | -5V | - | 6.3μA | 6.3V | 200μV | 70mA | 1GHz | -6.3V | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OPA2677H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | -40°C~85°C | Tube | SpeedPlus™ | e3 | - | Obsolete | 3 (168 Hours) | 8 | TIN | DUAL | GULL WING | 260 | 2 | 6V | - | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | 2 | - | 18mA | 2000V/μs | Current Feedback | 55 dB | 10μA | 5V~12V ±2.5V~6V | 2GHz | -6V | 220000 kHz | 45μA | 6.5V | 1mV | 500mA | 250MHz | -6.5V | - | - | 1.75mm | 4.89mm | - | ROHS3 Compliant | ||
![]() AD8129AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | 2.25V | 1 | ANALOG CIRCUIT | 13mA | 1070V/μs | Differential | - | 500nA | 4.5V~25.2V ±2.25V~12.6V | - | -5V | - | - | - | 200μV | 40mA | 200MHz | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() SSM2143S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 1 | 15V | - | - | NOT APPLICABLE | 8 | R-PDSO-G8 | - | - | - | 6V | 1 | ANALOG CIRCUIT | 2.7mA | 10V/μs | Audio | - | - | ±6V~18V | - | -15V | - | - | - | 50μV | 45mA | 7MHz | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8005AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | 1 | - | 400μA | 1500V/μs | Current Feedback | 54 dB | 5μA | 4V~12V ±2V~6V | - | -5V | - | - | - | 5mV | 10mA | 270MHz | - | - | - | - | 4.9mm | - | Non-RoHS Compliant |