- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD8032BNZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C | Tube | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | 900μA | 35V/μs | Voltage Feedback | - | 450nA | 2.7V~12V ±1.35V~6V | - | - | - | - | - | - | 500μV | 15mA | 80MHz | - | - | - | - | ROHS3 Compliant | ||
![]() ICL7642CCPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 2001 | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | TIN LEAD | DUAL | - | 240 | 4 | 5V | - | unknown | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 10μA | 0.016V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 44kHz | -5V | 44 kHz | - | 9V | 10mV | - | - | -9V | - | - | 19.05mm | Non-RoHS Compliant | ||
![]() AD8054AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | unknown | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 2.875mA | 190V/μs | Voltage Feedback | 86 dB | 2μA | 3V~12V ±1.5V~6V | - | - | -5V | - | - | 6.3V | 1.8mV | 30mA | 160MHz | -6.3V | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() AD8626ARM-R2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 13V | 0.65mm | unknown | 30 | 8 | S-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 710μA | 5V/μs | J-FET | 105 dB | 0.25pA | 5V~26V ±2.5V~13V | - | 5MHz | -13V | 5000 kHz | 0.00006μA | 13.5V | 350μV | 15mA | - | -13.5V | - | 1.1mm | 3mm | Non-RoHS Compliant | ||
![]() OP481GRU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 3.3μA | 0.028V/μs | General Purpose | 95 dB | 3nA | 2.7V~12V ±1.35V~6V | - | 105kHz | -5V | 105 kHz | 0.01μA | 8V | 100μV | 12mA | - | -8V | - | 1.2mm | 5mm | Non-RoHS Compliant | ||
![]() MAX419CPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 14 | - | TIN | DUAL | - | 260 | 4 | 2.5V | - | unknown | NOT SPECIFIED | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 1μA | 0.08V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | 150kHz | -2.5V | 150 kHz | 0.00002μA | 6V | 1mV | - | - | -6V | - | - | 19.05mm | ROHS3 Compliant | ||
![]() ICL7631CCSE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 3 | 5V | 1.27mm | unknown | 20 | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 3 | 1mA | 1.6V/μs | General Purpose | 80 dB | 1pA | 2V~16V ±1V~8V | - | 1.4MHz | -5V | 44 kHz | 0.004μA | 9V | 10mV | - | - | -9V | - | 1.75mm | 9.9mm | Non-RoHS Compliant | ||
![]() AD8010AR-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 16 | - | COMMERCIAL | - | - | - | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | - | 2.65mm | - | Non-RoHS Compliant | ||
![]() MAX418CPD Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | - | 240 | 4 | 2.5V | - | - | 20 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 1μA | 0.005V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | 8kHz | -2.5V | 8 kHz | 0.00002μA | 6V | 1mV | 600μA | - | -6V | - | - | 19.05mm | Non-RoHS Compliant | ||
![]() AD8554ARU-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 4 | 5V | 0.65mm | - | NOT APPLICABLE | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 850μA | 0.4V/μs | Chopper (Zero-Drift) | 130 dB | 10pA | 2.7V~5.5V | - | 1.5MHz | - | 1500 kHz | 0.0015μA | 6V | 1mV | 30mA | - | - | - | 1.2mm | 5mm | Non-RoHS Compliant | ||
![]() AD8139ARD-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | - | Differential, Rail-to-Rail | - | - | - | 1 | 24.5mA | 800V/μs | Differential | 84 dB | 2.25μA | 4.5V~12V ±2.25V~6V | - | - | -5V | - | 8μA | 6V | 150μV | 100mA | 410MHz | -6V | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() OP481GS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | 4 | 3.3μA | 0.028V/μs | General Purpose | 95 dB | 3nA | 2.7V~12V ±1.35V~6V | - | 105kHz | -5V | 105 kHz | 0.01μA | 8V | 100μV | 12mA | - | -8V | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() TLV2775IPW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 2.7V | 0.65mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | 1mA | 10.5V/μs | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | - | 5.1MHz | - | 4800 kHz | 0.00035μA | 7V | 700μV | 50mA | - | - | - | 1.2mm | 5mm | ROHS3 Compliant | ||
![]() AD8221AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 900μA | 2V/μs | Instrumentation | - | 500pA | 4.6V~36V ±2.3V~18V | - | - | - | - | - | - | 60μV | 18mA | 825kHz | - | - | - | - | Non-RoHS Compliant | ||
![]() AD8203YRZ-R7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 250μA | 0.330V/μs | Differential | 80 dB | 40nA | 3.5V~12V | - | 60kHz | - | - | - | - | 1mV | - | - | - | - | - | 4.9mm | ROHS3 Compliant | ||
![]() TLV2455CPWR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Rail-to-Rail | - | - | - | 4 | 23μA | 0.11V/μs | General Purpose | 80 dB | 500pA | 2.7V~6V ±1.35V~3V | - | 220kHz | - | 200 kHz | 0.007μA | 7V | 300μV | 10mA | - | - | - | 1.2mm | 5mm | ROHS3 Compliant | ||
![]() AD8002AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | 3V | 2 | 2 | 10mA | 1200V/μs | Current Feedback | - | 5μA | ±3V~6V | 600000 kHz | - | - | - | - | - | 2mV | 70mA | 600MHz | - | VIDEO AMPLIFIER | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() AD8010AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 15.5mA | 800V/μs | Current Feedback | 54 dB | 10μA | 9V~12V ±4.5V~6V | - | - | -5V | 90000 kHz | - | 6.3V | 5mV | 200mA | 230MHz | -6.3V | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX417EPA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | - | 240 | 2 | 2.5V | - | unknown | 20 | 8 | R-PDIP-T8 | - | Rail-to-Rail | - | - | - | 2 | 1μA | 0.08V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | - | 150kHz | -2.5V | 150 kHz | 0.00005μA | 6V | 1mV | 600μA | - | -6V | - | - | 9.375mm | Non-RoHS Compliant | ||
![]() AD845JR-16-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | - | 30 | 16 | - | COMMERCIAL | - | - | - | - | 1 | 10mA | 100V/μs | J-FET | 110 dB | 750pA | ±4.75V~18V | - | 16MHz | -15V | 16000 kHz | 0.045μA | - | 700μV | 50mA | - | - | - | 2.65mm | - | Non-RoHS Compliant |