- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Sample and Hold / Track and Hold | Neg Supply Voltage-Max (Vsup) | Consumer IC Type | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Voltage Gain-Max | Acquisition Time-Nom | Droop Rate-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV110M7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 5 | EAR99 | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | 5 | R-PDSO-G5 | Not Qualified | Rail-to-Rail | - | - | - | 1 | 130μA | 1V/μs | General Purpose | - | - | 2.7V~5V | - | - | - | - | 5.5V | - | - | 200kHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NCS2001SQ1T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | -40°C~105°C | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 5 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 2.5V | 0.65mm | unknown | 30 | 5 | R-PDSO-G5 | COMMERCIAL | Rail-to-Rail | - | - | - | 1 | 820μA | 1.6V/μs | General Purpose | 70 dB | 10pA | 0.9V~7V ±0.45V~3.5V | 1.4MHz | -2.5V | 1400 kHz | - | 3.5V | 500μV | 96mA | - | - | -3.5V | - | - | - | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() AD8513ARU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | 5V | 0.65mm | - | 30 | 14 | - | - | - | - | - | - | 4 | 2.2mA | 20V/μs | J-FET | 100 dB | 25pA | ±4.5V~18V | 8MHz | -5V | 8000 kHz | 0.01μA | 18V | 100μV | 70mA | - | - | -18V | - | - | - | - | - | - | - | 1.2mm | 5mm | - | Non-RoHS Compliant | ||
![]() AD9632ARZ-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 40 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 16mA | 1500V/μs | Voltage Feedback | 90 dB | 2μA | 6V~12V ±3V~6V | - | -5V | 130000 kHz | - | 6.3V | 2mV | 70mA | 250MHz | - | -6.3V | - | - | - | - | - | - | - | 2.59mm | 4.9mm | - | ROHS3 Compliant | ||
![]() THS3096PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14-HTSSOP | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 9.5mA | 5700V/μs | Current Feedback | - | 4μA | 10V~30V ±5V~15V | - | - | - | - | - | 900μV | 280mA | 160MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AD746JN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 2 | 15V | - | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 2 | 7mA | 75V/μs | J-FET | 80 dB | 110pA | 9V~36V ±4.5V~18V | 13MHz | -15V | 13000 kHz | 0.00035μA | 18V | 300μV | 25mA | - | - | -18V | - | - | - | - | - | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() MAX407ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 2.5V | - | unknown | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | 2 | 1μA | 0.005V/μs | General Purpose | 60 dB | 0.1pA | 2.5V~10V | 8kHz | -2.5V | 8 kHz | 0.00005μA | 6V | 1mV | 600μA | - | - | -6V | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD847JR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 1 | 5.3mA | 300V/μs | General Purpose | 95 dB | 3.3μA | ±4.5V~18V | 50MHz | -5V | 35000 kHz | 7.2μA | - | 500μV | 32mA | - | - | - | - | - | - | - | - | - | - | 2.59mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP490GP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 4 | 15V | - | - | NOT APPLICABLE | 14 | - | - | - | - | - | - | 4 | 60μA | 0.012V/μs | General Purpose | 110 dB | 4.2nA | 1.6V~36V ±0.8V~18V | 20kHz | -15V | 20 kHz | 0.025μA | 18V | 600μV | - | - | - | -18V | - | - | - | - | - | - | - | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() AD9632ANZ Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | MATTE TIN | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | unknown | NOT APPLICABLE | 8 | R-PDIP-T8 | - | - | - | - | - | 1 | 16mA | 1500V/μs | Voltage Feedback | 90 dB | 2μA | 6V~12V ±3V~6V | - | -5V | 130000 kHz | - | 6.3V | 2mV | 70mA | 250MHz | - | -6.3V | - | - | - | - | - | - | - | 5.33mm | 9.88mm | - | ROHS3 Compliant | ||
![]() OPA620KU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | 4.5V | 1 | 1 | 21mA | 250V/μs | Voltage Feedback | - | 15μA | ±4V~6V | 200MHz | - | - | - | - | 200μV | 150mA | 300MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD8004AR-14 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | DUAL | GULL WING | 240 | 4 | - | 1.27mm | unknown | 30 | 14 | - | COMMERCIAL | - | - | - | - | 4 | 14mA | 3000V/μs | Current Feedback | - | 40μA | 4V~12V ±2V~6V | - | - | - | - | - | 1mV | 50mA | 250MHz | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | 1.75mm | 8.65mm | - | Non-RoHS Compliant | ||
![]() AD648KR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT APPLICABLE | 2 | 15V | - | - | NOT APPLICABLE | 8 | R-PDSO-G8 | COMMERCIAL | - | - | - | - | 2 | 340μA | 1.8V/μs | J-FET | 76 dB | 3pA | ±4.5V~18V | 1MHz | -15V | 1000 kHz | 0.00001μA | 18V | 300μV | 15mA | - | - | -18V | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | ||
![]() AD626BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | COMMERCIAL | - | - | - | - | 1 | 1.5mA | 0.22V/μs | Differential | - | - | 2.4V~10V ±1.2V~5V | - | -5V | - | - | - | 50μV | 12mA | 100kHz | - | - | - | 10 | 55 dB | 100 | 100 | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() AD8037AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | CLAMPIN™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | 1 | 18.5mA | 1500V/μs | Voltage Feedback | 90 dB | 3μA | ±3V~6V | - | -5V | - | - | 6.3V | 2mV | 70mA | 270MHz | - | -6.3V | - | - | - | - | - | - | - | - | 4.9mm | - | Non-RoHS Compliant | ||
![]() OP470GP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 4 (72 Hours) | 14 | - | TIN LEAD | DUAL | - | NOT APPLICABLE | 4 | 15V | - | unknown | NOT APPLICABLE | 14 | - | - | - | - | - | - | 4 | 9mA | 2V/μs | General Purpose | 110 dB | 25nA | 9V~36V ±4.5V~18V | 6MHz | -15V | 6000 kHz | 0.075μA | 18V | 400μV | - | - | - | -18V | - | - | - | - | - | - | - | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() OPA640UB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | 4.5V | 1 | 1 | 18mA | 350V/μs | Voltage Feedback | - | 15μA | ±4.5V~5.5V | - | - | - | - | - | 1mV | 52mA | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() AD8037AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | CLAMPIN™ | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | TIN LEAD | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | - | - | - | - | - | 1 | 18.5mA | 1500V/μs | Voltage Feedback | 90 dB | 3μA | ±3V~6V | - | -5V | - | - | 6.3V | 2mV | 70mA | 270MHz | - | -6.3V | - | - | - | - | - | - | - | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() SHC5320KH Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-CDIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | TIN LEAD | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | 14 | - | Not Qualified | - | - | - | - | 1 | - | 45V/μs | Sample and Hold | - | 100nA | ±12V~18V | 2MHz | -15V | - | - | 20V | 500μV | 10mA | - | TRACK | -20V | - | - | - | - | - | 1 µs | 0.5 V/s | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() AD843JR-16 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | 0°C~70°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 16 | - | - | - | - | - | - | 1 | 12mA | 250V/μs | General Purpose | 72 dB | 50pA | ±4.5V~18V | 34MHz | -15V | 34000 kHz | 0.06μA | - | 1mV | 50mA | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | - | Non-RoHS Compliant |