- Package / Case
- Part Status
- RoHS Status
- Slew Rate
- Pin Count
- Number of Circuits
- Packaging
- Amplifier Type
- RoHS
- Common Mode Rejection Ratio
- Gain Bandwidth Product
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Consumer IC Type | Voltage Gain-Min | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4131ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 1mA | 4V/μs | - | General Purpose | 76 dB | 50nA | 2.7V~6.5V ±1.35V~3.25V | - | 10MHz | - | 10000 kHz | - | - | - | 7.5V | 200μV | 50mA | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() MAX4434ESA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 20 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 15mA | 133V/μs | - | Voltage Feedback | 100 dB | 14μA | 4.5V~5.5V | - | - | - | - | 22μA | - | - | 6V | 1mV | 65mA | - | - | 150MHz | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() AD8055AR-REEL7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | 8 | R-PDSO-G8 | COMMERCIAL | - | 6V | - | 4V | 1 | 1 | 5.4mA | 1400V/μs | - | Voltage Feedback | - | 400nA | 8V~12V ±4V~6V | 300000 kHz | - | - | - | - | - | - | - | 3mV | 60mA | - | - | 300MHz | - | VIDEO AMPLIFIER | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() OP1177AR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 400μA | 0.7V/μs | - | General Purpose | 125 dB | 500pA | 5V~36V ±2.5V~18V | - | 1.3MHz | -5V | 1300 kHz | 0.002μA | - | - | - | 15μV | 10mA | - | - | - | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLV2453AIDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | - | - | - | 2 | 23μA | 0.11V/μs | - | General Purpose | 80 dB | 500pA | 2.7V~6V ±1.35V~3V | - | 220kHz | - | 200 kHz | 0.007μA | - | - | 7V | 300μV | 10mA | - | - | - | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() THS4222DGKRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-VSSOP | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 2 | 14mA | 990V/μs | - | Voltage Feedback | - | 900nA | 2.7V~15V ±1.35V~7.5V | - | 120MHz | - | - | - | - | - | - | 3mV | - | - | - | 230MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() LMC6044AIMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | - | TIN LEAD | - | DUAL | GULL WING | 235 | 4 | 5V | 1.27mm | - | 30 | 14 | - | - | Rail-to-Rail | - | - | - | - | 4 | 52μA | 0.02V/μs | - | General Purpose | 75 dB | 0.002pA | 4.5V~15.5V ±2.25V~7.75V | - | 100kHz | - | 100 kHz | - | - | - | 16V | 1mV | 40mA | - | - | - | - | - | - | 1.75mm | 8.65mm | Non-RoHS Compliant | ||
![]() THS4222DRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | - | 2 | 14mA | 990V/μs | - | Voltage Feedback | - | 900nA | 2.7V~15V ±1.35V~7.5V | - | 120MHz | - | - | - | - | - | - | 3mV | - | - | - | 230MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCS2510SNT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | - | MATTE TIN | IT CAN ALSO OPERATE WITH +/-5V SUPPLY | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | 5 | R-PDSO-G5 | COMMERCIAL | - | 2.5V | - | 2.5V | 1 | 1 | 12mA | 2500V/μs | - | Current Feedback | - | 6μA | 5V~10V ±2.5V~5V | 1400000 kHz | - | - | - | - | - | - | - | 10mV | 120mA | - | - | 1.4GHz | - | VIDEO AMPLIFIER | - | - | 3mm | ROHS3 Compliant | ||
![]() AD8033AR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | FastFET™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 1 | 3.3mA | 80V/μs | - | Voltage Feedback | 100 dB | 1.5pA | 5V~24V ±2.5V~12V | - | - | -5V | - | - | - | - | - | 1mV | 60mA | - | - | 80MHz | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() TLV2773CDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | NOT SPECIFIED | 14 | R-PDSO-G14 | - | Rail-to-Rail | - | - | - | - | 2 | 1mA | 10.5V/μs | - | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | - | 5.1MHz | - | 4800 kHz | 0.0001μA | - | - | 7V | 700μV | 50mA | - | - | - | - | - | - | 1.75mm | 8.65mm | ROHS3 Compliant | ||
![]() LMC6042IM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | TIN | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | 8 | R-PDSO-G8 | - | Rail-to-Rail | - | - | - | - | 2 | 26μA | 0.02V/μs | - | General Purpose | 75 dB | 0.002pA | 4.5V~15.5V ±2.25V~7.75V | - | 100kHz | - | 100 kHz | 0.000004μA | - | - | 16V | 1mV | 40mA | - | - | - | - | - | - | 1.75mm | 4.9mm | Non-RoHS Compliant | ||
![]() TLC085CD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | - | - | 4 | 1.9mA | 19V/μs | - | General Purpose | 110 dB | 2pA | 4.5V~16V ±2.25V~8V | - | 10MHz | - | 10000 kHz | 0.0001μA | - | - | 17V | 390μV | 57mA | - | - | - | - | - | - | 1.75mm | 9.9mm | ROHS3 Compliant | ||
![]() TLC085CDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | NOT SPECIFIED | 16 | R-PDSO-G16 | - | - | - | - | - | - | 4 | 1.9mA | 19V/μs | - | General Purpose | 110 dB | 2pA | 4.5V~16V ±2.25V~8V | - | 10MHz | - | 10000 kHz | 0.0001μA | - | - | 17V | 390μV | 57mA | - | - | - | - | - | - | 1.75mm | 9.9mm | ROHS3 Compliant | ||
![]() TLC075CN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 16 | R-PDIP-T16 | - | - | - | - | - | - | 4 | 2.1mA | 19V/μs | - | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | - | 10MHz | - | 10000 kHz | 0.0001μA | - | - | 17V | 390μV | 57mA | - | - | - | - | - | - | 5.08mm | 19.305mm | ROHS3 Compliant | ||
![]() TLC252BCDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | LinCMOS™ | e4 | yes | Obsolete | 3 (168 Hours) | 8 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | 8 | R-PDSO-G8 | - | - | - | - | - | - | 2 | 1.9mA | 5.3V/μs | - | General Purpose | 80 dB | 0.6pA | 1.4V~16V ±0.7V~8V | - | 2.2MHz | - | 1700 kHz | 0.00006μA | - | - | 18V | 290μV | - | - | - | - | - | - | - | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() TLV2773IN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~125°C | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | NICKEL PALLADIUM GOLD | - | DUAL | - | NOT SPECIFIED | 2 | 2.7V | - | - | NOT SPECIFIED | 14 | R-PDIP-T14 | - | Rail-to-Rail | - | - | - | - | 2 | 1mA | 10.5V/μs | - | General Purpose | 82 dB | 2pA | 2.5V~5.5V ±1.25V~2.75V | - | 5.1MHz | - | 4800 kHz | 0.00035μA | - | - | 7V | 700μV | 50mA | - | - | - | - | - | - | 5.08mm | 19.305mm | ROHS3 Compliant | ||
![]() TLC074AIPWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | YES | - | -40°C~125°C | Tube | - | e4 | yes | Obsolete | 2 (1 Year) | 20 | - | NICKEL PALLADIUM GOLD | - | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | NOT SPECIFIED | 20 | R-PDSO-G20 | - | - | - | - | - | - | 4 | 2.1mA | 19V/μs | - | General Purpose | 95 dB | 1.5pA | 4.5V~16V ±2.25V~8V | - | 10MHz | - | 10000 kHz | 0.0007μA | - | - | 17V | 390μV | 57mA | - | - | - | - | - | - | 1.2mm | 6.5mm | ROHS3 Compliant | ||
![]() AD711JR-REEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 15V | - | unknown | 30 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 1 | 2.5mA | 20V/μs | - | J-FET | 80 dB | 15pA | 9V~36V ±4.5V~18V | - | - | -15V | 4000 kHz | - | - | - | - | 300μV | 25mA | - | - | 4MHz | - | - | - | - | 4.9mm | Non-RoHS Compliant | ||
![]() LPC660AIN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 14 | EAR99 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 14 | - | Not Qualified | Rail-to-Rail | - | 5/15V | - | - | 4 | 160μA | 0.11V/μs | VOLTAGE-FEEDBACK | General Purpose | 83 dB | 0.002pA | 4.75V~15.5V ±2.38V~7.75V | - | 350kHz | - | 350 kHz | - | NO | YES | 16V | 1mV | 40mA | YES | YES | - | 0.00002μA | - | 60000 | 5.08mm | 19.18mm | Non-RoHS Compliant |